Gasoline / Diesel Fuel Solenoid Valves

57 Results
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
  • Valve Type: Diaphragm (optional feature); Relief (optional feature); Safety; Shut Off (optional feature)
Solenoid Valves -- 168165
from RS Components, Ltd.

SMC VX3114A-01F-JDR1 Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; Oil
  • Number of Ports: 3
  • Valve Size: 0.125
  • Valve Type: 3/2
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
  • Valve Type: Diaphragm (optional feature); Needle (optional feature); Relief; Safety; Shut Off (optional feature)
Solenoid Valves -- 168226
from RS Components, Ltd.

SMC VX3334A-03F-5D1 Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; Oil
  • Number of Ports: 3
  • Valve Size: 0.375
  • Valve Type: 3/2
Solenoid Valves -- 8732578
from RS Components, Ltd.

SMC VX253AZ3EAXB Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; Oil
  • Number of Ports: 2
  • Valve Size: 0.250
  • Valve Type: 2/2
Solenoid Valves -- 8732676
from RS Components, Ltd.

SMC VX233DGAXB Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; Oil
  • Number of Ports: 2
  • Valve Size: 0.375
  • Valve Type: 2/2
Solenoid Valves -- 8734704
from RS Components, Ltd.

SMC VXD233CLA Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; Oil
  • Number of Ports: 2
  • Valve Size: 0.500
  • Valve Type: 2/2
Solenoid Valves -- 8734723
from RS Components, Ltd.

SMC VX243AZ3AAXB Solenoid Valve [See More]

  • Media: Gasoline / Diesel Fuel; Oil
  • Number of Ports: 2
  • Valve Size: 0.125
  • Valve Type: 2/2
Solenoid Valve -- V4046B1049
from Honeywell International, Inc.

120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING. CSA, UL APPLICABLE STANDARD. RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION. 32 TO 115 DEG F TEMPERATURE RATING. ALUMINUM BODY MATERIAL. 150 PSI PRESSURE RATING. DIRECT MOUNT MOUNTING DETAILS. OIL MEDIA HANDLED. 1/8 INCH... [See More]

  • Media: Gasoline / Diesel Fuel
  • Maximum Pressure: 150.00
Bronze Valve -- Type Q-230 Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Mounting: Install in horizontal line with coil upright and on top. UL Listed in some configurations. Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 7... [See More]

  • Media: Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 150.00
  • Valve Size: 0.125 to 3.000
  • Number of Ports: 2
Solenoid Valves, 2-Way Direct Acting -- V14500 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Maximum Pressure: 1000.00
  • Valve Size: 0.500
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.591
  • Number of Ports: 2
Zero Fugitive Emission Control Valves -- Model ZEV
from Curtiss-Wright, Valve Group

Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation and control valves are hermetically... [See More]

  • Media: Gas; Gasoline / Diesel Fuel
  • Unpowered State: Normally Open; Normally Closed
  • Valve Size: 1.000 to 8.000
8214 Series (200) - Solenoid Valve -- 8214 250 CSA
from ASCO

Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4 ™ thru 3 ™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.     [See More]

  • Media: Gas; Gasoline / Diesel Fuel
  • Unpowered State: Normally Closed
  • Power: 120
  • Valve Type: Single Solenoid (optional feature); Double Solenoid (optional feature); Pilot
Electronic Two-Stage Preset Valve -- E-7
from Liquid Controls Group; a Unit of IDEX Corporation

The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a retrofit when upgrading from mechanical... [See More]

  • Media: Gas; Gasoline / Diesel Fuel
  • Power: 10 to 14
  • Maximum Pressure: ? to 150.00
  • Unpowered State: Normally Closed
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.125
  • Number of Ports: 2
Piston Pilot Valve -- Type K230 Series
from J. D. Gould Company, Inc.

2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, Pressure: 5 psi differential minimum to 150 psi maximum, Bonnet Assemblies are 304 SS Tubes welded into 303 SS or CF8M SS Bonnet, with 303 SS Tube Plugs. Piston Assemblies contain 303 SS SeatScrew Assemblies in the... [See More]

  • Media: Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 150.00
  • Valve Size: 0.125 to 2.000
  • Number of Ports: 2
Solenoid Valves, 2-Way Direct Acting -- V20000 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Maximum Pressure: 400.00
  • Valve Size: 1.000
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.787
  • Number of Ports: 2
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125
  • Number of Ports: 3
Solenoid Valves, 2-Way Direct Acting -- V27200 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Maximum Pressure: 4000.00
  • Valve Size: 0.125 to 0.250
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.984
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Open
Solenoid Valves, 2-Way Direct Acting -- V27200C Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Specialty Corrosive; Corrosive Liquids & Gases
  • Maximum Pressure: 3000.00
  • Valve Size: 0.250 to 0.375
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.260
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Closed
Solenoid Valves, 2-Way Direct Acting -- V27200M Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Maximum Pressure: 1500.00
  • Valve Size: 0.250
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 1.575
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Solenoid Valves, 2-Way Direct Acting -- V3400 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Aircraft Fuel
  • Number of Ports: 2
  • Maximum Pressure: 1200.00
  • Power: 18 to 32
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Solenoid Valves, 2-Way Direct Acting -- V44700 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Hot Gases & Corrosive Fluids
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 0.500
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 2
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Solenoid Valves, 2-Way Direct Acting -- V4700 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
  • Number of Ports: 2
  • Maximum Pressure: 1200.00
  • Power: 18 to 30
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 3.150
  • Number of Ports: 2
Solenoid Valves, 2-Way Direct Acting -- V5000 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Hydraulic; Gas; Gasoline / Diesel Fuel; Aviation Fuels, Non-Corrosive Gases
  • Number of Ports: 2
  • Maximum Pressure: 1200.00
  • Power: 18 to 30
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.394
  • Number of Ports: 2
Solenoid Valves, 2-Way Direct Acting -- V57200 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Air; Compressed Air; Gas; Gasoline / Diesel Fuel; Non-Corrosive Air & Gases
  • Number of Ports: 2
  • Maximum Pressure: 3500.00
  • Power: 18 to 30
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.315
  • Number of Ports: 3
Solenoid Valves, 3-Way, Direct Acting -- V14100 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Hydraulic; Air; Compressed Air; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 500.00
  • Valve Size: 0.250
  • Number of Ports: 3
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.315
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.260
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.575
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.394
  • Number of Ports: 3
co-ax® Green Line Valves
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1450.38
  • Valve Size: 0.591
  • Number of Ports: 2
DVGW Certificated Valve -- FK 15 DVGW
from co-ax valves inc.

Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. [See More]

  • Media: Hydraulic; Air; Compressed Air; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 2
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1950.00
  • Valve Size: 0.375
  • Number of Ports: 2
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 7500.00
  • Valve Size: 0.059 to 0.118
  • Number of Ports: 2
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Number of Ports: 3
  • Valve Size: 0.472
  • Power: 12 to 230
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 0.394
  • Number of Ports: 2