Hydraulic Fluid Solenoid Valves

153 Results
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Number of Ports: 3
  • Valve Size: 0.500 to 2.000
  • Valve Type: Diverter; Pilot (optional feature)
Hydraulic Directional Control Valves -- 1346955 [D1VW020BNJW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW020BNJW [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 3045.79 to 5076.32
  • Power: 24
BIFOLD - Hydraulic Solenoid Valves, FP01
from Rotork plc

Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball [See More]

  • Media: Hydraulic
  • Maximum Pressure: 20000.00
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
  • Valve Type: Diaphragm (optional feature); Relief (optional feature); Safety; Shut Off (optional feature)
Pneumatically Actuated Carbon Steel Ball Valve -- P2C Series
from DynaQuip Controls

The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 3.000
  • Number of Ports: 2
Hydraulic Directional Control Valves -- 1346967 [D1VW001CNJW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW001CNJW [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 3045.79 to 5076.32
  • Power: 24
BIFOLD - Hydraulic Solenoid Valves, FP02-05
from Rotork plc

Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball [See More]

  • Media: Hydraulic
  • Maximum Pressure: 20000.00
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
  • Valve Type: Diaphragm (optional feature); Needle (optional feature); Relief; Safety; Shut Off (optional feature)
Pneumatically Actuated Carbon Steel Ball Valve -- P3C Series
from DynaQuip Controls

The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and petrochemical
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 4.000
  • Number of Ports: 2
Hydraulic Directional Control Valves -- 1346968 [D1VW002CNJW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW002CNJW [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 3045.79 to 5076.32
  • Power: 24
Pneumatically Actuated Carbon Steel Ball Valve -- P5C Series
from DynaQuip Controls

The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 285.00
  • Valve Size: 0.500 to 4.000
  • Number of Ports: 2
Hydraulic Directional Control Valves -- 1346969 [D1VW004CNJW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW004CNJW [See More]

  • Media: Hydraulic
  • Number of Ports: 6
  • Maximum Pressure: 3045.79 to 5076.32
  • Power: 24
Pneumatically Actuated Stainless Steel Ball Valve -- P2S Series
from DynaQuip Controls

The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 500.00
  • Valve Size: 0.250 to 3.000
  • Number of Ports: 2
Hydraulic Directional Control Valves -- 1346971 [D1VW001CNYW from Parker Hannifin Corporation]
from RS Components, Ltd.

Parker D1VW001CNYW [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 2030.53
  • Valve Type: Double Solenoid
Pneumatically Actuated Stainless Steel Ball Valve -- P3S Series
from DynaQuip Controls

The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil, food and beverage and severe service
  • Maximum Pressure: 1000.00
  • Valve Size: 0.250 to 4.000
  • Number of Ports: 2
Hydraulic Directional Control Valves -- 2560245 [R900561274 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900561274 [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5076.32
  • Power: 24
Pneumatically Actuated Stainless Steel Ball Valve -- P5S Series
from DynaQuip Controls

The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
  • Maximum Pressure: 285.00
  • Valve Size: 0.500 to 4.000
  • Number of Ports: 2
Hydraulic Directional Control Valves -- 2560251 [R900551704 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900551704 [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5076.32
  • Power: 110
Hydraulic Directional Control Valves -- 2560273 [R900567512 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900567512 [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5076.32
  • Power: 24
Hydraulic Directional Control Valves -- 2560289 [R900561278 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900561278 [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5076.32
  • Power: 24
Hydraulic Directional Control Valves -- 2560295 [R900558641 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900558641 [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5076.32
  • Power: 110
Hydraulic Directional Control Valves -- 2560330 [R900551703 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900551703 [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5076.32
  • Power: 110
Hydraulic Directional Control Valves -- 2560346 [R900552321 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900552321 [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5076.32
  • Power: 110
Hydraulic Directional Control Valves -- 3868089 [R900052392 from Bosch Rexroth Corporation]
from RS Components, Ltd.

Bosch Rexroth R900052392 [See More]

  • Media: Hydraulic
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Power: 24
Soleniod Valve
from Bailey International LLC

Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most commonly used valve in... [See More]

  • Media: Hydraulic
Directional Control Valves
from Bosch Rexroth Corporation

Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis performance and accuracy, and Rexroth... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 4568.69
  • Valve Size: 0.236 to 2.047
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-1A-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, 2-Position. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Valve, 2x3 Sol(d03)-115 Vac, N/C -- 71-1150-05
from Vektek, LLC

Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less... [See More]

  • Media: Hydraulic
  • Power: 115
  • Number of Ports: 3
  • Power Connection Description: Rectified DIN Connector
Hydraulic Valves
from IBT Industrial Solutions

IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]

  • Media: Hydraulic
  • Valve Type: Needle; Relief
Screw-In Cartridge Valves -- Solenoid Valves
from Eaton Hydraulics Group

Solenoid Valves. For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. With superior ingress protection and unsurpassed performance,... [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet; Spool
  • Maximum Pressure: 3000.00 to 5000.00
2/2 Way Ball Seated Directional Screw-in Seated Valve -- EM 11 (D, DS)
from HAWE North America Inc.

These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure difference at... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 6526.70
  • Valve Size: 0.250
  • Number of Ports: 2
Directional Control with On-Board Control -- VED03MG Series
from Continental Hydraulics

VED03MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03MG direct operated 4-way proportional valves with On-Board Digital... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Directional; Spool
Control Valve -- 93623626
from Radwell International

HYDRAULIC CONTROL VALVE, SPRING CENTERED TYPE, 3POS, 110/115/120VAC, 50/60HZ, DOUBLE SOLENOID, W/INDICATOR LAMP AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.125
  • Number of Ports: 2
2-Way Blocking, Poppet-Type Valve -- SV10-29
from HydraForce, Inc.

A solenoid-operated, 2-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3000.00
  • Valve Size: 0.375
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.591
  • Number of Ports: 2
Solenoid Valves, 2-Way Direct Acting -- V5000 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Hydraulic; Gas; Gasoline / Diesel Fuel; Aviation Fuels, Non-Corrosive Gases
  • Number of Ports: 2
  • Maximum Pressure: 1200.00
  • Power: 18 to 30
Manufacturer Hydraulic System Component Products
from MFP Automation Engineering

The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]

  • Media: Hydraulic; Water
  • Valve Type: Needle
Series 20 Stack Valve Load Sense Work Section - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Extended Length Notches for Very Fine Metering. Machined Internal Lands for Precise Control and reduced Dead Band. Low Standby Pressures. Spool Design for reduced Flow Forces. Low Spool Actuating Forces. Use of Standard Series 20 Inlet Sections (20I) and Tie Rod Kits. Same... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3500.00
  • Valve Size: 0.375 to 0.875
  • Power: 12
AC Solenoid Operated Single Acting Clamping Valves
from Carr Lane Manufacturing Co.

Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]

  • Media: Hydraulic; Air; Compressed Air
  • Maximum Pressure: 7500.00
  • Valve Size: 0.250
  • Number of Ports: 2 to 3
Bankable Directional Vavles -- NHE, NHZO
from Atos North America

NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are directly integrated in the... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3625.94
  • Valve Size: 0.375
  • Number of Ports: 2 to 3
Flow Control Valves
from Bosch Rexroth Corporation

Electronically adjusted orifices with pressure compensation, proportional flow control valves have an integrated compressor or hydrostatic that limits the pressure differential across the throttling orifice. This keeps the flow, or actuator speed, constant when the load forces change. It ’s... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 4568.69
  • Valve Size: 0.236 to 2.480
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-2B-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Closed Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Valve, 3/2, 115vac, NC -- 47-1115-05
from Vektek, LLC

Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design. [See More]

  • Media: Hydraulic
  • Power: 115
  • Number of Ports: 3
  • Power Connection Description: Rectified DIN Connector
Directional Seated Valve Bank -- VB 01
from HAWE North America Inc.

The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates. and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of sub-plate... [See More]

  • Media: Hydraulic; Air; Compressed Air
  • Valve Type: Directional
  • Maximum Pressure: 4351.13 to 7251.89
Directional Control with On-Board Control -- VED05MG Series
from Continental Hydraulics

VED05MG. PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05MG direct operated 4-way proportional valves with On-Board Digital... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 4600.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 102470113 [810090103 from Bosch Tool Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, 315 PMAX BAR, 24V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125
  • Number of Ports: 3
2-Way Blocking, Poppet-Type Valve -- SVCV08-20
from HydraForce, Inc.

A solenoid-operated, two-way, pilot-operated, poppet-type, normally closed, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3002.28
  • Valve Size: 0.375
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.787
  • Number of Ports: 2
Solenoid Valves, 3-Way, Direct Acting -- V14100 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Media: Hydraulic; Air; Compressed Air; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 500.00
  • Valve Size: 0.250
  • Number of Ports: 3
DC Solenoid Operated Single Acting Clamping Valves
from Carr Lane Manufacturing Co.

Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]

  • Media: Hydraulic; Air; Compressed Air
  • Maximum Pressure: 7500.00
  • Valve Size: 0.250
  • Number of Ports: 2 to 3
Direct Operated Solenoid Valves -- DHI, DHU, DHO
from Atos North America

DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet and pressure sealed solenoid with manual override and with coils certified according to the North American standard cURus. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 5076.32
  • Valve Size: 0.236
  • Number of Ports: 3 to 4
Pressure Reducing Valves
from Bosch Rexroth Corporation

By regulating downstream pressure in a branch circuit, proportional pressure reducing valves allow this set limit to be adjusted by electronic control. Rexroth reducing valves are optimized to reduce the effect of pressure changes due to varying flow rates. Their excellent transient response... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3625.94 to 4568.69
  • Valve Size: 0.236 to 1.260
  • Valve Type: Relief
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-2C-115A-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Valve, 3/4 115v Closed Center -- 71-1235-22
from Vektek, LLC

These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.). Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. [See More]

  • Media: Hydraulic
  • Power: 115
  • Number of Ports: 4
  • Power Connection Description: Rectified DIN Connector
Hazardous Duty Directional Hydraulic Control Valves -- VSD 03M EXA Series
from Continental Hydraulics

VSD 03M EXA. HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). CSA certified Explosion-Proof coils (Class I / Zone I). Description. The... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 115254272 [DG4V-5-2AL-M-P7L-H-7-40 from Tokyo Keiki, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Open
2-Way, Normally Open Solenoid Valve -- SP08-21
from HydraForce, Inc.

A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3000.00
  • Valve Size: 0.250 to 0.375
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.984
  • Number of Ports: 2
Explosion-Proof Proportional Valves -- Integral Driver, ATEX
from Atos North America

Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 5076.32
  • Valve Size: 0.236 to 1.260
  • Number of Ports: 2
Pressure Relief Valves
from Bosch Rexroth Corporation

Proportional pressure relief valves limit the pressure in a hydraulic circuit and allow this set limit to be adjusted by electronic control. While relieving pressure, excess flow is returned to a hydraulic reservoir tank, to improve machine efficiency and manufacturing productivity. Rexroth has... [See More]

  • Media: Hydraulic
  • Valve Type: Relief
  • Valve Size: 0.236 to 1.260
Hydraulic Solenoid Valve - 115 VAC -- IH-D03S-2F-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Open Center, Motor & Float Spool. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Hazardous Duty Directional Hydraulic Control Valves -- VSD*HL KD2 Series
from Continental Hydraulics

VSD*HL KD2. HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF. Sizes D03 to D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. ATEX certification 94/4/EC. Description. The VSD**HL solenoid operated directional control valves are in compliance... [See More]

  • Media: Hydraulic
  • Valve Type: Directional; Spool
  • Maximum Pressure: 5000.00
Hydraulic Valve -- 116015823 [VS12M-3F-GB4L2-70L-H-Y6322 from Continental Hydraulics]
from Radwell International

DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, 38 GPM, 4600 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, 24 VDC VOLTAGE (WIRING BOX), VITON SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Closed
2-Way, Spool-Type with Internal Relief -- SVRV10-26
from HydraForce, Inc.

A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 4307.62
  • Valve Size: 0.375
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.260
  • Number of Ports: 2
Modular Flow Control Valves -- DHQ, DKQ
from Atos North America

DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a built-in check vavle to allow the free flow in the opposite direction. The flow adjustment is obtained by turning the... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3625.94
  • Valve Size: 0.236 to 0.394
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-1A-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
High Performance Servo-Proportional Directional Control -- VED*MX Series
from Continental Hydraulics

VED*MX. PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05, D07, D08. Max Pressure 5000 PSI (350 bar). Flow Rate up to 105 GPM (400 lpm). Description. Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped Spool, Dual position... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 116016022 [VS12M-3F1-GB4L2-70L-H-Y6322 from Continental Hydraulics]
from Radwell International

DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, 38 GPM, 4600 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, 24 VDC VOLTAGE (WIRING BOX), VITON SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Bi-Directional Blocking, Poppet, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV12-28
from HydraForce, Inc.

A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional,. screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in. applications requiring low internal leakage bi-directionally. OPERATION. When de-energized, the HSV12-28... [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 1.575
  • Number of Ports: 2
Modular Valves -- DHQ, DKQ
from Atos North America

DHQ and DKQ are modular units composed by one by-pass solenoid valve and one 2-way pressure compensated flow control valve type QV-06. The flow control is provided with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is obtained by turning th graduated... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3625.94
  • Valve Size: 0.236 to 0.394
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2B-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Hydraulic Pressure Reducing Valves -- VEP 03 MSV Series
from Continental Hydraulics

VEP 03 MSV. 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. The VEP03MSV-PDRP is a D03 modular three-way proportional pressure reducing/relieving valve... [See More]

  • Media: Hydraulic
  • Valve Type: Spool
  • Maximum Pressure: 4600.00
Hydraulic Valve -- 116590107 [H-4WEH25U63/6EW110N9-ES2DAL from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, 63 SERIES, SPRING RETURN, CONCEALED MANUAL OVERRIDE,INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, SUPPLY CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 4WAY, NG25, 110V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
  • Valve Type: Pilot
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
By-pass,Proportional Flow Regulator -- PFR70-33-F
from HydraForce, Inc.

A pressure-compensated electrically-variable three-port flow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator. [See More]

  • Media: Hydraulic
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 3000.00
  • Power: 10 to 230
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.969
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2C-115A-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Cylinder Spool, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Hydraulic Pressure Relief Valves -- VER-SP Series
from Continental Hydraulics

VER-SP. PROPORTIONAL PILOT OPERATED PRESSURE RELIEF VALVES. Sizes R06 NFPA thru R10 NFPA. Max Pressure 5000 PSI (350 bar). Max Flow Rate 132 gpm (500 l/min). Description. VER*SP valves are Proportional pilot operated pressure relief valves with subplate mounting according to NFPA T3.5.1 R2-2002 and... [See More]

  • Media: Hydraulic
  • Valve Type: Relief
  • Maximum Pressure: 1015.26 to 5076.32
Hydraulic Valve -- 116597769 [H-4WEH25E63/6EW110N9-ES2DAL from Bosch Tool Corporation]
from Radwell International

DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, NG25, 3 SPOOL POSITIONS, 63 COMPONENT SERIES, 4 WAY, CONCEALED MANUAL OVERRIDE, INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, DISCHARGE CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 110V 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
  • Valve Type: Pilot; Spool
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Poppet Type - 2 Way Solenoid Valve -- SF08-20
from HydraForce, Inc.

A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for low flow circuits. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 5003.80
  • Valve Size: 0.375
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.559
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2F-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Hydraulic Pressure Relief Valves -- VER03M Series
from Continental Hydraulics

VER03M. PROPORTIONAL PRESSURE RELIEF VALVES. Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 1.32 gpm (5 l/min). Description. VER03M is a direct operated proportional relief valve, with mounting in compliance with NFPA/T3.5.1 R2-2002 and ISO... [See More]

  • Media: Hydraulic
  • Valve Type: Poppet; Relief
  • Maximum Pressure: 1015.26 to 5076.32
Hydraulic Valve -- 119185055 [DG4V-3S-6A-M-U-HL7-60-EN490 from Eaton Corporation]
from Radwell International

SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING OFFSET, 24 VDC, 18 WATT, 210 BAR TANK PRESSURE, 3 PIN DIN CONNECTION, MODIFICATION EN490. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Poppet Type - 2 Way Solenoid Valve -- SF08-21
from HydraForce, Inc.

A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in higher pressure load-holding applications. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 5003.80
  • Valve Size: 0.375
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 3.150
  • Number of Ports: 2
Hydraulic Solenoid Valve - 115 VAC -- IH-D05S-2H-115A-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Open Center Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Hydraulic Pressure Relief Valves -- VER03MG Series
from Continental Hydraulics

VER03MG. PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS. Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 1.32 gpm (5 l/min). Description. The VER03MG direct operated Proportional Relief Valve, with On-Board Digital Amplifier... [See More]

  • Media: Hydraulic
  • Valve Type: Relief
  • Maximum Pressure: 1015.26 to 5076.32
Hydraulic Valve -- 125963137 [XFD50RH-AHD-24VDC from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, WITH SOLENOID COIL, COIL VOLTAGE 24 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HPV12-20
from HydraForce, Inc.

A solenoid-operated, electrically-variable, two-port, normally closed when de-energized,. pressure-compensated, spool-type, proportional flow control valve for high pressure applications. up to 350 bar (5075 psi). OPERATION. With inlet at port 1, the HPV12-20 will regulate flow out of port 2... [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.394
  • Number of Ports: 2
Hydraulic Solenoid Valve - 12 VDC - D03 4W2P Offset Closed -- IH-D03S-1A-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Hydraulic Pressure Relief Valves -- VER03MP Series
from Continental Hydraulics

VER03MP. PROPORTIONAL PRESSURE RELIEF VAVLES PILOT OPERATED. Mounting Surface NFPA R03 / D03 (ISO 6264-03-04-*-97). Max Pressure 5000 PSI (350 bar). Max Flow Rate 13.2 gpm (50 l/min). Description. Continental Hydraulics VER03MP pilot operated proportional relief valves conform to NFPA R03/D03 and... [See More]

  • Media: Hydraulic
  • Valve Type: Relief; Spool
  • Maximum Pressure: 1015.26 to 5076.32
Hydraulic Valve -- 128111902 [DSLG-01-3-C-R10?0-N-11 from ALA Industries - Yuken Hydraulics]
from Radwell International

DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
  • Valve Type: Plug; Poppet
  • Number of Ports: 3
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV10-20
from HydraForce, Inc.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge. valve for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION. When de-energized, the HSV10-20 acts as a check valve, allowing flow from 1 to 2, while blocking flow. [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.315
  • Number of Ports: 3
Hydraulic Solenoid Valve - 12 VDC - D03 4W3P Closed Center -- IH-D03S-2B-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Modular Normally Closed Hydraulic Blocking Valve -- F0*MSV-BV Series
from Continental Hydraulics

F0*MSV-BV. NORMALLY CLOSED BLOCKING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 30 gpm (114 l/min). Description. This modular stack valve is designed to help block oil movement both from the control valve... [See More]

  • Media: Hydraulic
  • Number of Ports: 2
  • Maximum Pressure: 5000.00
  • Unpowered State: Normally Closed
Hydraulic Valve -- 131162033 [DG4S4-016C-U-B-60-SUB from Radwell International]
from Radwell International

SUBSTITUTE FOR VICKERS DG4S4-016C-U-B-60 (02-119475), SOLENOID VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4016CUB60. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV10-22
from HydraForce, Inc.

A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve. for load-holding in high pressure applications requiring low internal leakage. OPERATION. When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will allow flow from. 1 to... [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.315
  • Number of Ports: 3
Hydraulic Solenoid Valve - 12 VDC - D03 4W3P Tandem Center -- IH-D03S-2C-12D-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Pilot Operated Directional Control Valve -- VSD0*M Series
from Continental Hydraulics

VSD0*M. PILOT OPERATED DIRECTIONAL CONTROL VALVE. Sizes D05H thru D10. Pressures up to 5000 PSI. Flows from 40 to 290 GPM. Description. The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic actuation of the main spool. Available in 5... [See More]

  • Media: Hydraulic
  • Valve Type: Directional; Spool
  • Maximum Pressure: 5000.00
Hydraulic Valve -- 132334845 [D03SD-1A-24D-35 from Hyvair Corp.]
from Radwell International

SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® -- HSV12-20
from HydraForce, Inc.

A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic. cartridge valve, designed to function as a load holding or blocking valve in high-pressure. applications requiring low internal leakage. OPERATION. When de-energized, the HSV12-20 blocks flow from ports 2 to 1. In... [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.591
  • Number of Ports: 3
Hydraulic Solenoid Valve - 12 VDC - D05 4W2P Offset Closed -- IH-D05S-1A-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Proprtional Hydraulic Spool Control Valve -- VED0*M Series
from Continental Hydraulics

VED0*M. PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES. Sizes D05H thru D10 Size. Max Pressure 5000 PSI (350 bar). Max Flow Rate 420 gpm (1600 l/min). Description. Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401 mounting standard. These... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 132334894 [D03SD-2B-115A-35 from Hyvair Corp.]
from Radwell International

SOLENOID HYDRAULIC CONTROL VALVE DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, 4-WAY, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Closed, Bi-directional Flow when Energized Solenoid-Operated On/Off Valve HyPerformance® -- HSV12-22
from HydraForce, Inc.

A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic. cartridge valve, designed to function as a load holding or blocking valve in high-pressure. applications requiring low internal leakage. OPERATION. When de-energized, the HSV12-22 blocks flow from ports 2 to 1. In... [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.787
  • Number of Ports: 3
Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Closed Center -- IH-D05S-2B-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Proprtional Hydraulic Spool Control Valve -- VED03M Series
from Continental Hydraulics

VED03M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Flow Rate 7 gpm (26 l/min). Description. Continental Hydraulics VED03M direct operated 4-way proportional valves conform to NFPA D03 and ISO 4401 mounting standards. [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 132334917 [D03SD-2C-115A-35 from Hyvair Corp.]
from Radwell International

SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, WITH DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® -- HSP10-21
from HydraForce, Inc.

A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type,. proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding. applications. OPERATION. When de-energized, the HSP10-21 allows flow proportional to the applied current from. from ports 2 to 1... [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.984
  • Number of Ports: 3
Hydraulic Solenoid Valve - 12 VDC - D05 4W3P Tandem Center -- IH-D05S-2C-12D-35
from International Hydraulics

Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Proprtional Hydraulic Spool Control Valve -- VED05M Series
from Continental Hydraulics

VED05M. PROPORTIONAL DIRECTIONAL CONTROL VALVES. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Flow Rate 16 gpm (60 l/min). Description. Continental Hydraulics VED05M direct operated 4-way proportional valves conform to NFPA D05 and ISO 4401 mounting standards. [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 4600.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 132336073 [D05SF-2H-115A-35 from Hyvair Corp.]
from Radwell International

HYDRAULIC CONTROL VALVE, SOLENOID OPERATED, SHOCKLESS TYPE, DIRECTIONAL, D05 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® -- HSV10-21
from HydraForce, Inc.

A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve,. for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION. When de-energized, the HSV10-21 allows flow from 2 to 1, while flow from 1 to 2 is severely restricted. [See More]

  • Media: Hydraulic
  • Valve Type: Cartridge; Poppet
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.260
  • Number of Ports: 3
Hydraulic Solenoid Valve - 12 VDC Closed Center Motor Spool -- IH-D03S-2F-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Solenoid Operated Directional Control Anti-Shock Valve -- VSD03M*-S Series
from Continental Hydraulics

VSD03M*-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. As the valve spool shifts, the spool... [See More]

  • Media: Hydraulic
  • Valve Type: Directional; Spool
  • Maximum Pressure: 5000.00
Hydraulic Valve -- 141425358 [SWH-G02-C3-A24-10-N from Northman Fluid Power]
from Radwell International

SOLENOID VALVE, HYDRAULIC, G02 SERIES, 0121 SWH-G02 AC-10. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Proportional Flow Control Vave -- HSPEC16-30
from HydraForce, Inc.

DESCRIPTION. A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in. hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-. compensated systems, the load-sense port 1 of the HSPEC16-30 valve is connected to... [See More]

  • Media: Hydraulic
  • Number of Ports: 3
  • Maximum Pressure: 5076.32
  • Power: 12 to 24
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.394
  • Number of Ports: 3
Hydraulic Solenoid Valve - 12 VDC Closed Center Motor Spool -- IH-D05S-2F-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Solenoid Operated Directional Control Anti-Shock Valve -- VSD05M-S Series
from Continental Hydraulics

VSD05M-S. SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE. Mounting Surface NFPA D05 (ISO 4401-03-02-0-03). Max Pressure 4600 PSI (320 bar). Max Flow Rate 36 gpm (136 l/min). Description. These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve spool shifts, the spool... [See More]

  • Media: Hydraulic
  • Valve Type: Directional; Spool
  • Maximum Pressure: 4600.00
Hydraulic Valve -- 141426397 [SWH-G02-C6-D24-10-M-N from Northman Fluid Power]
from Radwell International

0123 SWH-G02-DC-10, VALVE, SOLENOID, HYDRAULIC, G02 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Proportional Flow Control Vave -- HSPEC16-34
from HydraForce, Inc.

The HSPECxx-34 electroproportional flow control valves are the next wave of high-pressure multi-function valves introduced by HydraForce, complementing the HSPECxx-30 models launched just last year. While the HSPECxx-30 valves were designed for flow-sharing applications, the built-in damping of the... [See More]

  • Media: Hydraulic
  • Maximum Pressure: 5076.32
  • Valve Size: 3.000 to ?
  • Number of Ports: 3
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1950.00
  • Valve Size: 0.375
  • Number of Ports: 2
Hydraulic Solenoid Valve - 12 VDC Open Center Spool -- IH-D05S-2H-12D-35
from International Hydraulics

Hydraulic Directional Valve - Parallel Circuit, Open Center. High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million spool shifts... [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 5000.00
  • Valve Type: Cartridge
Solenoid Operated Directional Control Valve -- VSNG10 Series
from Continental Hydraulics

VSNG10. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (320 bar). Max Flow Rate 33 gpm (125 l/min) [See More]

  • Media: Hydraulic
  • Valve Type: Directional; Spool
  • Maximum Pressure: 4600.00
Hydraulic Valve -- 141426469 [SWH-G02-C6-R120-10-M-N from Northman Fluid Power]
from Radwell International

VALVE, SOLENOID, HYDRAULIC, G02 SERIES, HIGH PRESSURE, SUBPLATE MOUNTED, SPOOL TYPE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
  • Valve Type: Spool
Spool Type - 4 Way/2 Pos. Solenoid Valve -- SV08-42
from HydraForce, Inc.

A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve. [See More]

  • Media: Hydraulic
  • Maximum Pressure: 3002.28
  • Valve Size: 0.375
  • Number of Ports: 4
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 7500.00
  • Valve Size: 0.059 to 0.118
  • Number of Ports: 2
Solenoid Operated Directional Hydraulic Control Valve -- VS6M Series
from Continental Hydraulics

VS6M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves are supplied with a ZINC-NICKEL PLATING making them the perfect choice for mobile and environmental... [See More]

  • Media: Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 141651909 [081WV06P1V1091WS024/00D0 from Bosch Tool Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DOUBLE OPERATOR, 3 POSITION, 4-WAY, CLOSED CENTER, 24 VDC, 1.4 AMP, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Spool Type - 4 Way/3 Pos. Solenoid Valve -- SV10-47A
from HydraForce, Inc.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve. [See More]

  • Media: Hydraulic
  • Number of Ports: 4
  • Maximum Pressure: 3480.90
  • Power: 10 to 230
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Hydraulic; Air; Compressed Air; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Number of Ports: 3
  • Valve Size: 0.472
  • Power: 12 to 230
Solenoid Operated Directional Hydraulic Control Valve -- VSD03M Series
from Continental Hydraulics

VSD03M. SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-03). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (76 l/min). Description. These valves conform to NFPA D03 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. [See More]

  • Media: Hydraulic
  • Number of Ports: 3 to 4
  • Maximum Pressure: 5000.00
  • Valve Type: Directional; Spool
Hydraulic Valve -- 141652289 [4WE 6 J61/EG24N9DK24L SO482 from Bosch Tool Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, DOUBLE SOLENOID, 3 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Hydraulic
Spool, 5-Way, 3-Position for Load Sense -- SP08-57D
from HydraForce, Inc.

A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic. cartridge valve with integral load-sense port. [See More]

  • Media: Hydraulic
  • Number of Ports: 5
  • Maximum Pressure: 3500.00
  • Power: 10 to 24
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 0.394
  • Number of Ports: 2