Single Solenoid Solenoid Valves
from Bonomi North America, Inc.
120VAC 3-Way Explosion Proof Solenoid Valve [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 3
- Valve Type: Single Solenoid
from Festo Corporation
NAMUR port pattern for solenoid valves to VDI/VDE 3845. Electrically actuated, piloted. Reset via mechanical spring. Explosion prevention and protection to ATEX [See More]
- Maximum Pressure: 29.01 to 145.04
- Media: Air; Compressed Air
- Valve Type: Single Solenoid
from RS Components, Ltd.
Parker D1VW020BNJW [See More]
- Maximum Pressure: 3045.79 to 5076.32
- Power: 24
- Number of Ports: 4
- Valve Type: Single Solenoid
from Plast-O-Matic Valves, Inc.
Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling ” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4 ″ or... [See More]
- Valve Size: 0.250 to 0.500
- Number of Ports: 3
- Maximum Pressure: 40.00 to 100.00
- Unpowered State: Normally Open; Normally Closed
from Clippard
Electronic Solenoid Valve [See More]
- Valve Size: 0.190
- Number of Ports: 2
- Maximum Pressure: 105.00
- Power: 6
from Bonomi North America, Inc.
120VAC 3-Way NAMUR Solenoid Valve w/ DIN Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 3
- Valve Type: Single Solenoid
from RS Components, Ltd.
Bosch Rexroth R900561274 [See More]
- Maximum Pressure: 5076.32
- Power: 24
- Number of Ports: 4
- Valve Type: Single Solenoid
from Plast-O-Matic Valves, Inc.
Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4 ″ & 1/2 ″ sizes in Geon PVC, Natural Polypro, Kynar PVDF. [See More]
- Valve Size: 0.250 to 0.500
- Number of Ports: 2
- Maximum Pressure: 60.00 to 140.00
- Unpowered State: Normally Closed
from Clippard
Electronic Solenoid Valve [See More]
- Valve Size: 0.190
- Number of Ports: 2
- Maximum Pressure: 105.00
- Power: 12
from Bonomi North America, Inc.
120VAC 4-Way Explosion Proof Solenoid Valve [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Bosch Rexroth R900052392 [See More]
- Maximum Pressure: 5076.32
- Power: 24
- Number of Ports: 3
- Valve Type: Single Solenoid
from Plast-O-Matic Valves, Inc.
Series EASMT/EASYMT PTFE bellows design for pressure, drain, and vacuum service; for all types of aggressive chemicals, salt solutions, acids, caustics, and ultrapure liquids such as deionized water. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. Sizes from 1/4... [See More]
- Valve Size: 0.250 to 1.000
- Number of Ports: 2
- Maximum Pressure: 8.00 to 140.00
- Unpowered State: Normally Closed
from Clippard
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]
- Maximum Pressure: 30.00
- Power: 12
- Number of Ports: 2
- Unpowered State: Normally Closed
from Bonomi North America, Inc.
120VAC 4-Way NAMUR Solenoid Valve w/ Conduit Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo MFH-5-1/4 Pneumatic Solenoid Valve [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
- Maximum Pressure: 31.91 to 116.03
- Media: Air
from Plast-O-Matic Valves, Inc.
Series EASY-NO for pressure, drain, and vacuum service; designed for applications requiring a valve to remain open when de-energized, or when it would be dangerous for a valve to close during a power failure. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4 ″... [See More]
- Valve Size: 0.250 to 0.500
- Number of Ports: 2
- Maximum Pressure: 18.00 to 70.00
- Unpowered State: Normally Open
from Clippard
Electronic Solenoid Valve [See More]
- Valve Size: 0.190
- Number of Ports: 3
- Maximum Pressure: 105.00
- Power: 6
from Bonomi North America, Inc.
120VAC 4-Way NAMUR Solenoid Valve w/ DIN Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo MFH-3-1/4 Pneumatic Solenoid Valve [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
- Maximum Pressure: 0.00 to 116.03
- Media: Air
from Plast-O-Matic Valves, Inc.
Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2 ″ to 3 ″ in a wide range of materials... [See More]
- Valve Size: 0.500 to 3.000
- Number of Ports: 2
- Maximum Pressure: 70.00 to 140.00
- Unpowered State: Normally Closed
from Clippard
Electronic Solenoid Valve [See More]
- Valve Size: 0.190
- Number of Ports: 3
- Maximum Pressure: 105.00
- Power: 6
from Bonomi North America, Inc.
120VAC Explosion-Proof SS 4-Way NAMUR Solenoid Valve [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo MFH-3-1/8 Pneumatic Solenoid Valve [See More]
- Valve Size: 0.125
- Number of Ports: 3
- Maximum Pressure: 0.00 to 116.03
- Valve Type: Single Solenoid
from Clippard
2-Way Electronic Poppet Valve [See More]
- Valve Size: 0.190
- Number of Ports: 2
- Maximum Pressure: 100.00
- Power: 6
from Bonomi North America, Inc.
120VAC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo MFH-5-1/8 Pneumatic Solenoid Valve [See More]
- Valve Size: 0.125
- Valve Type: Single Solenoid
- Maximum Pressure: 0.00 to 116.03
- Media: Air
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Maximum Pressure: 30.00
- Power: 12 to 24
- Number of Ports: 2 to 6
- Power Connection Description: 18” (45 cm) wire leads
from Bonomi North America, Inc.
120VAC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G14-30-V-1P4-15-R1 [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
- Number of Ports: 2
- Media: Air
from Clippard
Intrinsically Safe Electronic Solenoid Valve [See More]
- Valve Size: 0.190
- Number of Ports: 2
- Maximum Pressure: 105.00
- Power: 16
from Bonomi North America, Inc.
12VDC 3-Way NAMUR Solenoid Valve w/ Conduit Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 12
- Number of Ports: 3
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G14-30-V-1P4-15 [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
- Number of Ports: 2
- Media: Air
from Clippard
4-Way Spring Return, Electronic Valve [See More]
- Maximum Pressure: 150.00
- Power: 6 to 24
- Number of Ports: 4
- Power Connection Description: Terminal Spades
from Bonomi North America, Inc.
24 VDC 4-way Instrinisically Safe Din Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 24
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G18-30-V-1P4-15 [See More]
- Valve Size: 0.125
- Valve Type: Single Solenoid
- Number of Ports: 2
- Media: Air
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Maximum Pressure: 30.00 to 100.00
- Power: 12 to 24
- Number of Ports: 2 to 3
- Power Connection Description: 18” (45 cm) wire leads
from Bonomi North America, Inc.
24V AC/DC Atex Certified 4-Way 24V AC/DC NAMUR Solenoid Valve [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 24
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo VZWF-B-L-M22C-G12-135-1P4-10 [See More]
- Valve Size: 0.500
- Number of Ports: 2
- Maximum Pressure: 0.00 to 145.04
- Valve Type: Single Solenoid
from Clippard
The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid... [See More]
- Maximum Pressure: 30.00
- Power: 12 to 24
- Number of Ports: 2 to 3
- Power Connection Description: 18” (45 cm) wire leads
from Bonomi North America, Inc.
Stand-alone Non-NAMUR Solenoid Valve 120VAC Conduit Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from RS Components, Ltd.
Festo VZWF-B-L-M22C-G1-275-1P4-6 [See More]
- Valve Size: 1.000
- Number of Ports: 2
- Maximum Pressure: 0.00 to 87.02
- Valve Type: Single Solenoid
from Clippard
The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing... [See More]
- Maximum Pressure: 30.00
- Power: 12 to 24
- Number of Ports: 2 to 3
- Unpowered State: Normally Open; Normally Closed
from Bonomi North America, Inc.
Stand-alone Non-NAMUR Solenoid Valve 120VAC Din Connection [See More]
- Maximum Pressure: 20.00 to 120.00
- Power: 120
- Number of Ports: 4
- Valve Type: Single Solenoid
from Clippard
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]
- Maximum Pressure: 30.00
- Power: 12 to 24
- Number of Ports: 2 to 3
- Power Connection Description: 18” (45 cm) wire leads
from Valcor Engineering Corporation
Valcor is known for our “Floating Seal ” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also... [See More]
- Valve Size: 0.090 to 0.104
- Number of Ports: 2
- Maximum Pressure: 220.00 to 430.00
- Power: 18 to 30
from Bijur Delimon International
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a. 4/2 or a 3/2 valve and is driven by a direct current geared motor. [See More]
- Maximum Pressure: 5000.00
- Power: 80 to 240
- Number of Ports: 2
- Power Connection Description: 80-240 VAC, 21.6-26.4 VDC
from Xylem Applied Water Systems
For International & US Markets. Normally open and normally closed flow patterns. Molded coil for maximum protection. DC magnetic latching available. Thermoplastic polyester coil encapsulant [See More]
- Valve Size: 0.125
- Number of Ports: 2 to 3
- Maximum Pressure: 10.00 to 100.00
- Power: 12 to 24
from NResearch
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]
- Valve Size: 0.030
- Number of Ports: 2
- Maximum Pressure: 30.00
- Power: 6
from ASCO
bull; No minimum operating pressure required. • The original 3-way valve design. • High-speed general service. • Simplest valve for basic 3-way piloting operation, only a. spring and two moving parts. • Moderate flow pilots, smaller control valves and actuators. • Can also... [See More]
- Valve Size: 0.250
- Number of Ports: 3
- Maximum Pressure: 150.00
- Power: 24
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Size: 0.394
- Number of Ports: 2
- Maximum Pressure: 105.00
- Power: 12
from Deltrol Controls/Division of Deltrol Corp.
2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]
- Maximum Pressure: 0.00 to 150.00
- Power: 12 to 24
- Number of Ports: 2
- Valve Type: Single Solenoid
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Mounting: Install in horizontal line with coil upright and on top. UL Listed in some configurations. Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 7... [See More]
- Valve Size: 0.125 to 3.000
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 0.591
- Number of Ports: 2
- Maximum Pressure: 0.00 to 1500.00
- Power: 12 to 230
from Interface Devices, Inc.
IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and lightweight. Available... [See More]
- Maximum Pressure: 6000.00
- Power: 12 to 220
- Number of Ports: 4
- Power Connection Description: DIN 43650
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is... [See More]
- Valve Size: 0.059 to 0.098
- Number of Ports: 2
- Maximum Pressure: 0.00 to 174.05
- Power: 24
from Iwaki America and Walchem, IWAKI America Inc
Epoxy Encapsulated Solenoid. Normally Closed Operation. May Be Mounted In Any Position. 1/2 ”, 3/4 ” and 1 ” Sizes [See More]
- Valve Size: 0.500
- Number of Ports: 2
- Maximum Pressure: 150.00
- Power: 115
from ISC Sales, Inc.
The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it ’s through radio, direct wire connections, cellular networks,... [See More]
- Valve Size: 2.500 to 40.000
- Number of Ports: 2
- Maximum Pressure: 100.00
- Power: 120
from Rotolok Valves, Inc.
Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]
- Valve Size: 6.000 to 16.000
- Power Connection Description: 5 Port, Two-way Single Solenoid Spring Return Valve
- Number of Ports: 3
- Valve Type: Single Solenoid; Diverter
from U.S. Plastic Corporation
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a... [See More]
- Valve Size: 0.500
- Valve Type: Single Solenoid
- Number of Ports: 2
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Maximum Pressure: 50.00 to 200.00
- Unpowered State: Normally Open
- Number of Ports: 3
- Valve Type: Single Solenoid
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]
- Valve Size: 0.250
- Number of Ports: 2 to 3
- Maximum Pressure: 7500.00
- Power: 120 to 440
from Clark Solutions
Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve shaft may... [See More]
- Valve Size: 0.118
- Number of Ports: 2
- Maximum Pressure: 14.50
- Power: ? to 26
from MTC Industries & Research Carmiel Ltd.
MSV-13-10SolenoidMSV-13/10, a highly accurate Solenoid Valve for regulation and control of gas or liquids for aerospace applications. The MSV-1310 has long service life under the most challenging environmental conditions. [See More]
- Power: 28
- Media: Liquids and Gases for Aerospace Application
- Valve Type: Single Solenoid
from AAA Products International, Inc.
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators. [See More]
- Valve Size: 0.250
- Number of Ports: 4
- Maximum Pressure: 150.00
- Power: 12 to 240
from HydraForce, Inc.
A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system. [See More]
- Valve Size: 0.250 to 0.375
- Number of Ports: 2
- Maximum Pressure: 3000.00
- Power: 10 to 230
from Hayward Flow Control
SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features. PVC and Corzan CPVC. Continuous or 100% Duty... [See More]
- Valve Size: 0.250 to 1.000
- Number of Ports: 2
- Maximum Pressure: 120.00 to 150.00
- Valve Type: Single Solenoid
from Gemu Valves
Construction. These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of PTFE backed by a safety diaphragm which provides additional sealing protection. The... [See More]
- Valve Size: 0.079 to 0.591
- Number of Ports: 2
- Maximum Pressure: 0.00 to 87.02
- Power: 12 to 230
from Parker Hannifin / Automation / Pneumatic - Europe
Compact Size and High Flow Valve Offers Preferred Connectivity. The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell... [See More]
- Maximum Pressure: -13.05 to 120.38
- Valve Type: Single Solenoid
- Number of Ports: 5
- Media: Air; Compressed Air
from Atos North America
NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are directly integrated in the... [See More]
- Valve Size: 0.375
- Number of Ports: 2 to 3
- Maximum Pressure: 3625.94
- Unpowered State: Normally Open (optional feature); Normally Closed (optional feature)
from Acro Associates, Inc.
Acro's Intelivalve ™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format making them the... [See More]
- Valve Size: 0.063 to 0.125
- Number of Ports: 2
- Maximum Pressure: 30.00
- Power: 12 to 42
from BI-TORQ® Valve Automation
BI-TORQ offers two models of NAMUR mount solenoid valves that are available in 120VAC, 220VAC, 12VDC, 24VDC and 24VAC voltages. Both our AL and AV series NAMUR mount solenoid are suitable for all BI-TORQ pneumatic actuator models. (Note: an adapter block is required on the BI-32, BI-200, and... [See More]
- Valve Size: 0.250
- Power: 12 to 115
- Maximum Pressure: 35.00 to 150.00
- Power Connection Description: DIN Standard
from Spirax-Sarco
The HL17 high limit cut-out is a solenoid operated shut-off valve which can be activated by any device capable of interrupting the supply of current to the solenoid coil, such as a thermostat. [See More]
- Maximum Pressure: 145.04
- Valve Type: Single Solenoid; Shut Off
- Number of Ports: 2
- Media: Steam
from Valcor Engineering Corporation
Description. Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application. These air pilot solenoid valves... [See More]
- Valve Size: 0.125 to 0.500
- Number of Ports: 3
- Maximum Pressure: 150.00
- Power: 48 to 125
from Xylem Applied Water Systems
Two-way normally closed flow pattern. Glass-filled canister material. Epoxy encapsulated coil. Plastic base nut [See More]
- Valve Size: 0.125
- Number of Ports: 2
- Maximum Pressure: 10.00 to 100.00
- Power: 6 to 24
from NResearch
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]
- Valve Size: 0.030
- Number of Ports: 2
- Maximum Pressure: 30.00
- Power: 12
from ASCO
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]
- Valve Size: 0.500
- Unpowered State: Normally Closed
- Number of Ports: 2
- Valve Type: Single Solenoid
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Size: 0.394
- Number of Ports: 3
- Maximum Pressure: 105.00
- Power: 24
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Valve Size: 0.236 to 0.312
- Number of Ports: 2
- Maximum Pressure: 0.00 to 60.00
- Power: 12 to 240
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1... [See More]
- Valve Size: 0.125 to 3.000
- Number of Ports: 2
- Maximum Pressure: 400.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 0.787
- Number of Ports: 2
- Maximum Pressure: 0.00 to 1500.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet... [See More]
- Valve Size: 0.047 to 0.098
- Number of Ports: 2
- Maximum Pressure: 0.00 to 116.03
- Power: 24
from Rotolok Valves, Inc.
Designed to meet the pneumatic conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all... [See More]
- Valve Size: 1.000 to 12.000
- Number of Ports: 3
- Maximum Pressure: 20.00
- Power Connection Description: Five-port Two-way Single Solenoid Return Valve
from U.S. Plastic Corporation
DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket. Mount in any... [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Maximum Pressure: 50.00 to 200.00
- Unpowered State: Normally Closed
- Number of Ports: 3
- Valve Type: Single Solenoid
from Carr Lane Manufacturing Co.
Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely compact. Available either with a... [See More]
- Valve Size: 0.250
- Number of Ports: 2 to 3
- Maximum Pressure: 7500.00
- Power: 24
from Clark Solutions
Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTA series are a two... [See More]
- Valve Size: 0.079
- Number of Ports: 2
- Maximum Pressure: 29.01
- Power: 11 to 26
from MTC Industries & Research Carmiel Ltd.
MSV-13/11, a Solenoid especially designed for military applications, with a mechanical stroke of up to 7.6 mm and able to put into motion loads of up to 13 kg. The MSV-1311 is also compatible for industrial applications, where a need exists for putting heavy loads into motion. [See More]
- Power: 15 to 30
- Media: Liquids and Gases for Aerospace Application
- Valve Type: Single Solenoid
from AAA Products International, Inc.
Single solenoid, 2-position, spring return. Spool returns to position "C" when solenoid is de-energized. [See More]
- Valve Size: 0.250
- Number of Ports: 4
- Maximum Pressure: 250.00
- Power: 12 to 240
from HydraForce, Inc.
A pressure-compensated electrically-variable three-port flow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator. [See More]
- Maximum Pressure: 0.00 to 3000.00
- Power: 10 to 230
- Number of Ports: 2
- Unpowered State: Normally Closed
from Gemu Valves
Construction. The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with... [See More]
- Valve Size: 0.236 to 0.394
- Number of Ports: 2
- Maximum Pressure: 21.76 to 87.02
- Power: 24 to 230
from Atos North America
On/off and proportional valves equipped with explosion-proof solenoids. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the external environment. They are also designed... [See More]
- Valve Size: 0.236 to 1.260
- Number of Ports: 2
- Maximum Pressure: 5076.32
- Valve Type: Single Solenoid
from Acro Associates, Inc.
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing. Built in,... [See More]
- Valve Size: 0.125 to 0.250
- Power: 12 to 48
- Number of Ports: 2
- Unpowered State: Normally Closed
from BI-TORQ® Valve Automation
Features and Options. Field convertible for double acting or spring return (single acting) pneumatic actuators. 1/2" DIN or strain relief connectors. 120 VAC, 220 VAC, 24 VAC, 12 VDC and 24 VDC voltages available. NEMA 4/4X or NEMA 7/9 coil options. 100% continuous duty rating. Easy mounting - NAMUR... [See More]
- Maximum Pressure: 35.00 to 150.00
- Power Connection Description: Strain Relief or DIN Connector
- Power: 12 to 220
- Valve Type: Single Solenoid; Pilot
from Valcor Engineering Corporation
The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345 °F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. [See More]
- Valve Size: 0.125 to 0.250
- Number of Ports: 2
- Maximum Pressure: 1000.00
- Power: 24 to 115
from Xylem Applied Water Systems
DIN terminal connection. Compact design. Direct acting. Moded coil for maximum protection. Normally opened and normally closed flow patterns. Thermoplastic polyester coil encapsulation [See More]
- Valve Size: 0.125
- Number of Ports: 2 to 3
- Maximum Pressure: 10.00 to 100.00
- Power: 12 to 24
from NResearch
Suitable for pinch applications that require synchronous switching of two streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Size: 0.030
- Number of Ports: 4
- Maximum Pressure: 30.00
- Power: 12
from ASCO
bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]
- Valve Size: 0.750
- Power: 110 to 120
- Number of Ports: 2
- Valve Type: Single Solenoid; Pilot
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Size: 0.190
- Number of Ports: 5
- Maximum Pressure: 125.00
- Power: 110
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Valve Size: 0.236 to 0.312
- Number of Ports: 2
- Maximum Pressure: 0.00 to 120.00
- Power: 12 to 240
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2"... [See More]
- Valve Size: 0.125 to 0.375
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 0.984
- Number of Ports: 2
- Maximum Pressure: 0.00 to 1500.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]
- Maximum Pressure: 0.00 to 1.74
- Unpowered State: Normally Closed
- Number of Ports: 2
- Valve Type: Single Solenoid; Drain
from U.S. Plastic Corporation
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. [See More]
- Valve Size: 0.188
- Valve Type: Single Solenoid
from Cylinders & Valves, Inc.
4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]
- Valve Size: 0.250
- Number of Ports: 4
- Maximum Pressure: 50.00 to 200.00
- Valve Type: Single Solenoid
from Clark Solutions
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other... [See More]
- Valve Size: 0.197
- Number of Ports: 3
- Maximum Pressure: 5.00
- Power: 11 to 13
from MTC Industries & Research Carmiel Ltd.
The MSV-24-01 is a highly accurate normally closed Solenoid Valve for regulation and control of gas or liquids for Aerospace applications. The MSV-24-01 has long service life under the most challenging environmental conditions. [See More]
- Maximum Pressure: 1000.00
- Unpowered State: Normally Closed
- Power: 24 to 32
- Valve Type: Single Solenoid
from AAA Products International, Inc.
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the... [See More]
- Valve Size: 0.750
- Number of Ports: 4
- Maximum Pressure: 250.00
- Power: 12 to 240
from Gemu Valves
Construction. The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with DIN... [See More]
- Valve Size: 0.394 to 1.969
- Number of Ports: 2
- Maximum Pressure: 0.00 to 87.02
- Power: 24 to 230
from Valcor Engineering Corporation
The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,... [See More]
- Valve Size: 0.250 to 0.375
- Number of Ports: 2
- Maximum Pressure: 130.00
- Power: 24 to 115
from Xylem Applied Water Systems
Normally open and normally closed flow patterns. Direct acting. Multiple connection types available. Polyphenylene sulfide coil encapsulant [See More]
- Valve Size: 0.250 to 0.375
- Number of Ports: 2 to 3
- Maximum Pressure: 10.00 to 50.00
- Power: 12 to 24
from NResearch
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Size: 0.031
- Number of Ports: 4
- Maximum Pressure: 30.00
- Power: 12
from ASCO
Two way solenoid valve. [See More]
- Valve Size: 0.250
- Number of Ports: 2
- Maximum Pressure: 100.00 to 130.00
- Power: 0 to 120
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals:... [See More]
- Valve Size: 0.236 to 0.312
- Number of Ports: 2
- Maximum Pressure: 0.00 to 60.00
- Power: 12 to 240
from J. D. Gould Company, Inc.
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with... [See More]
- Valve Size: 0.125 to 0.375
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 1.260
- Number of Ports: 2
- Maximum Pressure: 0.00 to 1500.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]
- Maximum Pressure: 0.00 to 1.74
- Unpowered State: Normally Closed
- Number of Ports: 2
- Valve Type: Single Solenoid; Drain
from U.S. Plastic Corporation
Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... [See More]
- Valve Type: Single Solenoid
from Clark Solutions
Model EPK pinch valves are large, rugged pinch valves for use with 10 mm and 15 mm I.D. silicone tubing. The valves are particularly well suited for on/off fluid control applications where the fluid media is difficult for conventional valves to handle or where the complete fluid system wetted... [See More]
- Valve Size: 0.394 to 0.591
- Number of Ports: 1
- Maximum Pressure: 7.25
- Power: 11 to 26
from Gemu Valves
Construction. The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum bearing. The valve... [See More]
- Valve Size: 0.591 to 1.969
- Number of Ports: 2
- Maximum Pressure: 0.00 to 87.02
- Power: 24 to 230
from Valcor Engineering Corporation
Description. The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is needed in the... [See More]
- Valve Size: 0.250
- Number of Ports: 2
- Maximum Pressure: 1000.00
- Power: 10 to 15
from Xylem Applied Water Systems
Normally open and normally closed flow patterns. 1/2 ” internal NPT electrical connection. ABS plastic canister material. Compact design. Direct acting. Epoxy encapsulated coil [See More]
- Valve Size: 0.125
- Number of Ports: 2 to 3
- Maximum Pressure: 10.00 to 100.00
- Power: 12 to 24
from NResearch
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Size: 0.031
- Number of Ports: 4
- Maximum Pressure: 30.00
- Power: 12
from ASCO
bull; Air-only design for cylinder control. • Up to eight single and dual solenoid valves, in any. combination, can be manifolded. • Sub-base constructions have separate cylinder connections. and common pressure and exhaust connections at each end. Can be assembled in the field by simply... [See More]
- Valve Size: 0.250
- Number of Ports: 4
- Maximum Pressure: 150.00
- Power: 110 to 120
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]
- Valve Size: 0.236 to 0.312
- Number of Ports: 2
- Maximum Pressure: 0.00 to 44.00
- Power: 12 to 240
from J. D. Gould Company, Inc.
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and... [See More]
- Valve Size: 0.125 to 0.375
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 1.575
- Number of Ports: 2
- Maximum Pressure: 0.00 to 960.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water... [See More]
- Valve Size: 0.047 to 0.098
- Number of Ports: 2 to 3
- Maximum Pressure: 0.00 to 232.06
- Power: 24
from U.S. Plastic Corporation
Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65. [See More]
- Valve Type: Single Solenoid
from Clark Solutions
Model EXAKN isolation valves are very small in size with negligible internal volume. The valves incorporate a perfluoroelastomer soft valve seat (retainer) which is resistant to damage caused by foreign particle matter. EXAKN is ideal for automated chemistry applications where the goal is to... [See More]
- Valve Size: 0.031
- Number of Ports: 3
- Maximum Pressure: 43.51
- Power: 11 to 26
from Gemu Valves
Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is designed for single... [See More]
- Valve Size: 0.079
- Number of Ports: 2 to 3
- Maximum Pressure: 0.00 to 145.04
- Power: 24 to 230
from Valcor Engineering Corporation
Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]
- Valve Size: 1.000
- Number of Ports: 3
- Maximum Pressure: 625.00
- Power: 115
from Xylem Applied Water Systems
Normally open and normally closed options available. Solenoid piloted diaphragm valve [See More]
- Valve Size: 0.375 to 0.750
- Number of Ports: 2
- Maximum Pressure: 10.00 to 150.00
- Power: 12 to 24
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Size: 0.031
- Number of Ports: 8
- Maximum Pressure: 30.00
- Power: 12
from ASCO
bull; “LT ” suffix valves are built to control cryogenic fluids,. including liquid oxygen (-297 °F/-181 °C), liquid argon. (-303 °F/-184 °C), and liquid nitrogen (-320 °F/-194 °C). • All suffix “LT ” valves are degreased, cleaned, tested. free of... [See More]
- Valve Size: 0.125
- Number of Ports: 2
- Maximum Pressure: 1000.00
- Power: 110 to 120
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]
- Valve Size: 0.470 to 0.750
- Number of Ports: 3
- Maximum Pressure: 5.00 to 145.00
- Power: 24 to 240
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes... [See More]
- Valve Size: 0.125 to 1.000
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 1.969
- Number of Ports: 2
- Maximum Pressure: 0.00 to 240.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]
- Valve Size: 0.276
- Number of Ports: 2
- Maximum Pressure: 7.25 to 145.04
- Power: 5 to 8
from U.S. Plastic Corporation
Cv value: 5.2, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. [See More]
- Valve Type: Single Solenoid
from Clark Solutions
Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV-3N is offered... [See More]
- Valve Size: 0.071
- Number of Ports: 3
- Maximum Pressure: 29.01
- Power: 11 to 26
from Gemu Valves
Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant is designed for battery... [See More]
- Valve Size: 0.039
- Number of Ports: 2 to 3
- Maximum Pressure: 0.00 to 145.04
- Power: 24 to 230
from Valcor Engineering Corporation
The SV74GM series gradient valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple... [See More]
- Valve Size: 0.125 to 0.250
- Number of Ports: 2
- Maximum Pressure: 100.00
- Power: 12 to 24
from Xylem Applied Water Systems
Normally open and normally closed options available. Solenoid piloted diaphragm valve. Manual solenoid override. Optional flow control feature available [See More]
- Valve Size: 0.750 to 1.000
- Number of Ports: 2
- Maximum Pressure: 10.00 to 150.00
- Power: 12 to 24
from NResearch
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Valve Size: 0.190
- Number of Ports: 2
- Maximum Pressure: 30.00
- Power: 12
from ASCO
ASCO Today Product: Orders with a maximum quantity of 25 pieces placed by 3:00 PM EST are guaranteed to ship the same business day or ASCO pays the freight. [See More]
- Valve Size: 0.125
- Number of Ports: 5
- Maximum Pressure: 115.00
- Power: 110 to 120
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Size: 0.470 to 0.750
- Number of Ports: 2
- Maximum Pressure: 5.00 to 145.00
- Power: 24 to 240
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins. [See More]
- Valve Size: 0.250 to 0.500
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 2.559
- Number of Ports: 2
- Maximum Pressure: 0.00 to 240.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the valve into sanitary faucets and the plug-in design simplifies installation and service. [See More]
- Valve Size: 0.276
- Number of Ports: 2
- Maximum Pressure: 7.25 to 145.04
- Power: 12 to 24
from U.S. Plastic Corporation
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and... [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
from Clark Solutions
Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV series are available... [See More]
- Valve Size: 0.079
- Number of Ports: 2
- Maximum Pressure: 29.01
- Power: 11 to 26
from Valcor Engineering Corporation
The SV74M series inline valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to... [See More]
- Valve Size: 0.250
- Number of Ports: 2
- Maximum Pressure: 100.00
- Power: 12 to 24
from Xylem Applied Water Systems
Normally closed flow pattern. Compact design. Wide range of available orifices. Zero pressure rated [See More]
- Valve Size: 0.125 to 0.375
- Number of Ports: 2
- Maximum Pressure: 870.00
- Power: 12 to 24
from NResearch
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Valve Size: 0.190
- Number of Ports: 2
- Maximum Pressure: 30.00
- Power: 12
from ASCO
bull; Wide range of pressure ratings, sizes, and resilient. materials provide long service life and low. internal leakage. • High Flow Valves for liquid, corrosive, and air/inert. gas service. • Industrial applications include: - Car wash - Laundry equipment. - Air compressors -... [See More]
- Valve Size: 0.500
- Number of Ports: 2
- Maximum Pressure: 150.00
- Power: 110 to 120
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Size: 0.470 to 0.750
- Number of Ports: 2
- Maximum Pressure: 5.00 to 145.00
- Power: 24 to 240
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard... [See More]
- Valve Size: 0.750 to 2.000
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 0.394
- Number of Ports: 2
- Maximum Pressure: 0.00 to 960.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]
- Maximum Pressure: 2.90 to 145.04
- Power Connection Description: AMP 180908
- Number of Ports: 2
- Unpowered State: Normally Closed
from U.S. Plastic Corporation
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated... [See More]
- Number of Ports: 2
- Valve Type: Single Solenoid
from Clark Solutions
Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also... [See More]
- Valve Size: 0.157 to 0.236
- Number of Ports: 3
- Maximum Pressure: 29.01
- Power: 11 to 26
from Valcor Engineering Corporation
The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Maximum Pressure: 100.00
- Power: 12 to 24
- Number of Ports: 2
- Valve Type: Single Solenoid
from Xylem Applied Water Systems
Normally closed flow pattern. Diaphragm operated. Fully ported orifices for high CV [See More]
- Valve Size: 0.375 to 2.000
- Number of Ports: 2
- Maximum Pressure: 725.00
- Power: 12 to 24
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Maximum Pressure: 30.00
- Power: 6
- Number of Ports: 3
- Unpowered State: Normally Open; Normally Closed
from ASCO
• All NPT connections are in the valve body to allow. in-line piping. • No Minimum Operating Pressure Differential required. • Broadest range of applications. • Mountable in any position [See More]
- Valve Size: 0.250
- Number of Ports: 3
- Maximum Pressure: 410.00
- Power: 110 to 120
from Deltrol Controls/Division of Deltrol Corp.
The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Size: 0.375 to 0.470
- Number of Ports: 2
- Maximum Pressure: 5.00 to 145.00
- Power: 24 to 240
from J. D. Gould Company, Inc.
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. [See More]
- Valve Size: 0.125 to 2.000
- Number of Ports: 2
- Maximum Pressure: 300.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Size: 0.394
- Number of Ports: 3
- Maximum Pressure: 0.00 to 600.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]
- Valve Size: 0.276
- Number of Ports: 2
- Maximum Pressure: 7.25 to 145.04
- Power: 4 to 7
from U.S. Plastic Corporation
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed... [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
- Number of Ports: 2
from Clark Solutions
Model MLV isolation valves offer great performance and inert wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor ® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MLV series... [See More]
- Valve Size: 0.098
- Number of Ports: 2
- Maximum Pressure: 29.01
- Power: 11 to 26
from Valcor Engineering Corporation
The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body... [See More]
- Valve Size: 0.156 to 0.250
- Number of Ports: 2
- Maximum Pressure: 100.00
- Power: 12 to 24
from Xylem Applied Water Systems
A 1/4" - 2" cryogenic solenoid valve. Controls Cryogenic Media down to -196 ºC. Degreased and Individually Packaged for Cryogenic Service. Larger Porting for High Kv. Teflon ® - PTFE Seals. Choice of Brass or Stainless Steel Valve Body. Low Power Consumption. NPT Connections as Standard. [See More]
- Valve Size: 0.125 to 2.000
- Number of Ports: 2
- Maximum Pressure: 725.00 to 870.00
- Power: 24 to 120
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Size: 0.250
- Number of Ports: 3
- Maximum Pressure: 30.00
- Power: 12
from ASCO
bull; Direct acting operation and high flow construction. • Direct acting, high flow slide-style valve. • Optional flow control regulates cylinder speed. independently, in either direction. • Mechanical detent on dual solenoids holds last position,. even after loss of electric power,... [See More]
- Valve Size: 0.375
- Number of Ports: 4
- Maximum Pressure: 125.00
- Power: 120
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]
- Valve Size: 0.470 to 0.750
- Power: 12 to 240
- Maximum Pressure: 0.00 to 145.00
- Power Connection Description: 24, 120, 240 VAC 50,60 Hz | 12, 24 VDC
from J. D. Gould Company, Inc.
2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, Pressure: 5 psi differential minimum to 150 psi maximum, Bonnet Assemblies are 304 SS Tubes welded into 303 SS or CF8M SS Bonnet, with 303 SS Tube Plugs. Piston Assemblies contain 303 SS SeatScrew Assemblies in the... [See More]
- Valve Size: 0.125 to 2.000
- Number of Ports: 2
- Maximum Pressure: 150.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Size: 0.375
- Number of Ports: 2
- Maximum Pressure: 0.00 to 1950.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Valve Size: 0.197
- Number of Ports: 2
- Maximum Pressure: 7.25 to 116.03
- Power: 4 to 7
from U.S. Plastic Corporation
Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed, [See More]
- Valve Size: 0.750
- Valve Type: Single Solenoid; Diaphragm
- Number of Ports: 2
from Clark Solutions
Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor ® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MTV series... [See More]
- Valve Size: 0.063
- Number of Ports: 2
- Maximum Pressure: 53.66
- Power: 11 to 26
from Valcor Engineering Corporation
Description. Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed... [See More]
- Maximum Pressure: 4000.00
- Power: 120 to 125
- Number of Ports: 2
- Unpowered State: Normally Open (optional feature); Normally Closed (optional feature)
from Xylem Applied Water Systems
Ideal for High Pressure Applications. Compact Valve Design. Piston Operated. Choice of Valve Body Material and Seals. Response time 15-60ms [See More]
- Valve Size: 0.250 to 0.500
- Number of Ports: 2
- Maximum Pressure: 2100.00
- Power: 24 to 120
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Valve Size: 0.250
- Number of Ports: 3
- Maximum Pressure: 30.00
- Power: 6
from ASCO
bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8267: direct acting straight-through,. [See More]
- Valve Size: 0.375
- Number of Ports: 2
- Maximum Pressure: 30.00
- Power: 120
from Deltrol Controls/Division of Deltrol Corp.
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as... [See More]
- Valve Size: 0.250 to 0.315
- Number of Ports: 2
- Maximum Pressure: 40.00 to 90.00
- Power: 12 to 36
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon ™ piston rings,... [See More]
- Valve Size: 0.125 to 2.000
- Number of Ports: 2
- Maximum Pressure: 250.00
- Unpowered State: Normally Closed
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Size: 0.059 to 0.118
- Number of Ports: 2
- Maximum Pressure: 0.00 to 7500.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Maximum Pressure: 7.25 to 145.04
- Unpowered State: Normally Closed
- Number of Ports: 2
- Valve Type: Single Solenoid; Cartridge
from U.S. Plastic Corporation
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice... [See More]
- Valve Size: 0.125
- Valve Type: Single Solenoid
- Number of Ports: 2
from Clark Solutions
Model JTV-2 inert isolation valve offers great performance and is an economical choice for applications that require compatibility with aggressive media. The valves utilize a soft elastomeric seal which is forgiving of particulate matter that would typically destroy an inert valve. The valve is... [See More]
- Valve Size: 0.047
- Number of Ports: 2
- Maximum Pressure: 11.60
- Power: 11 to 26
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Maximum Pressure: 1200.00
- Power: 18 to 30
- Number of Ports: 2
- Unpowered State: Normally Open (optional feature); Normally Closed (optional feature)
from Xylem Applied Water Systems
For International & US Markets. 2-way normally closed. Lightweight aluminium construction. Zero pressure rated. Fully ported orifices for high flow at minimal pressure drop [See More]
- Valve Size: 0.250 to 1.000
- Power: 24 to 120
- Number of Ports: 2
- Power Connection Description: 9mm din connector
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Size: 0.031
- Number of Ports: 8
- Maximum Pressure: 30.00
- Power: 12
from ASCO
• Designed for quick venting to 0 psi through the. exhaust orifice. • Resilient seated poppets for tight shutoff. • Air is exhausted to quickly shift control valves. • Multi-industry applications. • Mountable in any position [See More]
- Valve Size: 0.375
- Number of Ports: 3
- Maximum Pressure: 200.00
- Power: 110 to 120
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Size: 0.472
- Power: 12 to 230
- Number of Ports: 3
- Power Connection Description: Plug Acc. DIN EN 175301-803
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Maximum Pressure: 7.25 to 145.04
- Unpowered State: Normally Closed
- Number of Ports: 2
- Valve Type: Single Solenoid; Cartridge
from U.S. Plastic Corporation
Seals: Viton, Orifice Size: 4.0mm, Cv Value:.52, Normally Closed [See More]
- Valve Size: 0.250
- Valve Type: Single Solenoid
- Number of Ports: 2
from Clark Solutions
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The valves employ... [See More]
- Valve Size: 0.748
- Power: 12 to 240
- Number of Ports: 2
- Unpowered State: Normally Closed
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Valve Size: 0.250
- Number of Ports: 3
- Maximum Pressure: 500.00
- Power: 18 to 30
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Size: 0.062
- Number of Ports: 8
- Maximum Pressure: 30.00
- Power: 12
from ASCO
Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]
- Maximum Pressure: 500.00
- Power: 6 to 7
- Number of Ports: 2
- Unpowered State: Normally Open
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Size: 0.394
- Number of Ports: 2
- Maximum Pressure: 0.00 to 240.00
- Power: 12 to 230
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Maximum Pressure: 4.35 to 145.04
- Power Connection Description: Flat Tabs
- Number of Ports: 2
- Unpowered State: Normally Closed
from U.S. Plastic Corporation
Closed Loop Demand Solenoid Drain Valve is an electronic on-demand drain which couples an electronic sensor integrated with a solid-state logic analysis circuit to determine the exact amount of time the modular solenoid valve should be energized to empty condensate from the pneumatic system. As... [See More]
- Valve Size: 0.500
- Valve Type: Single Solenoid
from Clark Solutions
Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]
- Valve Size: 0.069 to 0.098
- Number of Ports: 3
- Maximum Pressure: 43.51 to 290.08
- Power: 12 to 120