Sour Gas Solenoid Valves

Last Updated: April 1, 2025

Description

Sour Gas Solenoid Valves are specialized valves designed to control the flow of sour gas, which contains hydrogen sulfide (H2S). These valves are engineered to withstand the corrosive nature of sour gas, ensuring safe and efficient operation in environments where this type of gas is present.

Working Principle

Sour Gas Solenoid Valves operate by using an electromagnetic solenoid to open or close the valve. When the solenoid is energized, it creates a magnetic field that moves a plunger, which in turn opens or closes the valve. This mechanism allows for precise control of gas flow. The valves are particularly useful because they provide rapid response times and can be designed to fail-safe, meaning they will default to a closed or open position in the event of a power failure, ensuring safety in hazardous environments.

Applications

Sour Gas Solenoid Valves are commonly used in the oil and gas industry, particularly in upstream operations where sour gas is extracted and processed. They are essential in applications such as gas processing plants, refineries, and pipelines where the control of sour gas flow is critical to maintaining safety and operational efficiency.

Advantages over other Solenoid Valves

One of the primary advantages of Sour Gas Solenoid Valves over standard solenoid valves is their ability to handle corrosive gases like hydrogen sulfide without degrading. This makes them more durable and reliable in harsh environments. Additionally, their rapid response time and fail-safe design provide enhanced safety and operational control compared to other types of valves that may not be specifically designed for sour gas applications.

Limitations

Despite their advantages, Sour Gas Solenoid Valves can be limited by their initial cost, which is typically higher due to the specialized materials and construction required to resist corrosion. They may also require more frequent maintenance to ensure they continue to operate safely and effectively in corrosive environments.

Considerations

When selecting Sour Gas Solenoid Valves, it is important to consider the initial costs, which can be significant due to the need for corrosion-resistant materials. Operating expenses may also be higher due to the potential need for regular maintenance and inspection to prevent failure in corrosive conditions. Durability is a key factor, as these valves must withstand harsh environments over extended periods. Accuracy in controlling gas flow is critical, and replacement and maintenance costs should be factored into the overall cost of ownership to ensure long-term reliability and safety.

13 Results
Solenoid Valve -- GEMU® 102
from Gemu Valves

Construction. These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of PTFE backed by a safety diaphragm which provides additional sealing protection. The... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.079 to 0.591
  • Number of Ports: 2
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 125.00
  • Valve Size: 0.125
  • Number of Ports: 2
Solenoid Valve -- GEMU® 105
from Gemu Valves

Construction. The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 21.76 to 87.02
  • Valve Size: 0.236 to 0.394
  • Number of Ports: 2
3-Way Mini-Solenoid Valve -- SA31NC
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.125
  • Number of Ports: 3
Solenoid Valve -- GEMU® 205
from Gemu Valves

Construction. The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with DIN... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.394 to 1.969
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Open
Solenoid Valve -- GEMU® 225
from Gemu Valves

Construction. The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum bearing. The valve... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.591 to 1.969
  • Number of Ports: 2
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-21
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Number of Ports: 3
  • Maximum Pressure: 50.00 to 200.00
  • Unpowered State: Normally Closed
Solenoid Valve -- GEMU® 322
from Gemu Valves

Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is designed for single... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.079
  • Number of Ports: 2 to 3
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4125-21
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever Friction (2) Position [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
Solenoid Valve -- GEMU® 332
from Gemu Valves

Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant is designed for battery... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 145.04
  • Valve Size: 0.039
  • Number of Ports: 2 to 3
4-Way Spool Valve - Solenoid Pilot Operated -- DS-4250-22
from Cylinders & Valves, Inc.

4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4
4-Way Spool Valve - Solenoid Pilot Operated -- S-4125-20
from Cylinders & Valves, Inc.

4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.250
  • Number of Ports: 4