Powder / Solids Solenoid Valves
from Rotolok Valves, Inc.
Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]
- Media: Powder Solids; Pellets or Granules
- Number of Ports: 3
- Valve Size: 6.000 to 16.000
- Power Connection Description: 5 Port, Two-way Single Solenoid Spring Return Valve
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 125.00
- Valve Size: 0.125
- Number of Ports: 2
from Rotolok Valves, Inc.
Designed to meet the pneumatic conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all... [See More]
- Media: Powder Solids; Pellets or Granules
- Maximum Pressure: 20.00
- Valve Size: 1.000 to 12.000
- Number of Ports: 3
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 150.00
- Valve Size: 0.125
- Number of Ports: 3
from Rotolok Valves, Inc.
The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve consists of a robust body... [See More]
- Media: Powder Solids; Pellets or Granules
- Maximum Pressure: 20.00
- Valve Size: 2.000 to 8.000
- Number of Ports: 3
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Number of Ports: 3
- Maximum Pressure: 50.00 to 200.00
- Unpowered State: Normally Open
from Rotolok Valves, Inc.
Manufactured in cast aluminium with stainless steel slide plate, the Rotoslide is a compact isolator in manual and automatic version. It is jam-free owing to the pivot operation mechanism and meets the dust containment and cleanliness requirements of most industries by being enclosed at all times. [See More]
- Media: Powder Solids; Pellets or Granules
- Number of Ports: 1
- Valve Size: 6.000 to 12.000
- Power Connection Description: 2 Position 5 Port Single Solenoid Spring Return
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Number of Ports: 3
- Maximum Pressure: 50.00 to 200.00
- Unpowered State: Normally Closed
from Rotolok Valves, Inc.
This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow of dry free flowing powders, granules and dust. For use on various types of gravity feed applications, e.g. [See More]
- Media: Powder Solids; Granules, Dust
- Number of Ports: 1
- Valve Size: 5.000 to 14.000
- Power Connection Description: 1/2 HP NEMA Foot-mounted TEFC motor 1800 RPM Supply: 230/460/3/60 CYC Complete with ‘V’ Belt Drive
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever Friction (2) Position [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.250
- Number of Ports: 4
from Cylinders & Valves, Inc.
4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.250
- Number of Ports: 4
from Cylinders & Valves, Inc.
4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 0.250
- Number of Ports: 4