Acidic Organic Chemicals

4 Results
1,1,2,2 Tetrachloroethane (Acetylene Tetrachloride)
from Wintersun Chemical

1,1,2,2 Tetrachloroethane (Acetylene Tetrachloride) [See More]

  • pH: Acidic
  • Chemical Name: 1,1,2,2 Tetrachloroethane (Acetylene Tetrachloride)
  • Chemical Family: All Alkanes; All Halogenated; Ethane; Chloroethane
  • Chemical Formula: CHCl2CHCl2
001141
from Matrix Scientific

2,5-Bis(2,2,2-trifluoroethoxy)benzoic acid hydrazide. Molecular Formula: C11H10F6N2O3. Molecular Weight: 332.2 [See More]

  • pH: Acidic
  • Chemical Name: 2,5-Bis(2,2,2-trifluoroethoxy)benzoic acid hydrazide
  • Trigger: Acid
  • Chemical Formula: C11H10F6N2O3
DYTEK® A Amine (2-Methylpentamethylenediamine, MPMD)
from INVISTA

DYTEK ® A is a colorless, low-viscosity liquid with a very low freezing point, low vapor pressure, and an "amine-like" odor. Structurally, it is a methyl-branched, 5-carbon chain diamine. The structure of DYTEK ® A provides its derivatives with unique properties such as lower viscosity,... [See More]

  • pH: Acidic
  • Chemical Family: All Amines; Methyl Amine
  • Trigger: Acid
  • Chemical Name: Methylpentamethylenediamine
Sodium Phosphate Monobasic (Mono-Sodium Phosphate) Anhydrous -- 503062001
from DPL-US

DPL-US specializes in the production of high quality Phosphates for Biotech applications. All products supplied are manufactured for industrial applications, as well as, food, nutrition, special nutrition, and personal care applications. Note: They are not for API use. [See More]

  • pH: Acidic
  • Chemical Name: Sodium Phosphate Monobasic (Mono-Sodium Phosphate) Anhydrous
  • Trigger: Salt
  • CAS Number: 7558-80-7