Aniline Organic Chemicals
Description
Aniline is an organic chemical that serves as a fundamental building block in the synthesis of various industrial chemicals. It is primarily known for its role in the production of dyes, particularly aniline dyes, which are used to impart color to a wide range of materials.
Working Principle
Aniline operates as a precursor in chemical reactions, where its amine group (-NH2) participates in various chemical transformations. This reactivity makes aniline a versatile intermediate in organic synthesis. Its utility stems from its ability to undergo electrophilic substitution reactions, which are crucial in the formation of more complex chemical structures. This property is particularly useful in the production of dyes and other aromatic compounds, where precise chemical modifications are necessary.
Applications
Aniline is extensively used in the manufacture of dyes, specifically aniline dyes, which are applied in textiles, leather, and paper industries. It also plays a critical role in the production of polyurethane, a material used in foams, elastomers, and coatings. Additionally, aniline is a key ingredient in the synthesis of rubber processing chemicals, herbicides, and pharmaceuticals.
Advantages over other Organic Chemicals
Aniline's primary advantage lies in its reactivity and versatility as a chemical intermediate. Its ability to participate in a wide range of chemical reactions makes it a preferred choice for synthesizing complex organic compounds. This versatility is particularly advantageous in the dye industry, where specific color properties are required.
Limitations
One of the significant limitations of aniline is its toxicity and potential environmental impact. Handling and disposal of aniline require stringent safety measures to prevent health hazards and environmental contamination. Additionally, its reactivity, while advantageous in synthesis, can also pose challenges in storage and handling, necessitating careful management.
Considerations
When considering the use of aniline, it is essential to account for the initial costs associated with its procurement and the expenses related to safety measures and environmental compliance. Operating expenses may include costs for specialized equipment and protective gear to ensure safe handling. Durability and accuracy in applications depend on the specific processes and conditions under which aniline is used. Replacement and maintenance costs are influenced by the need for regular monitoring and adherence to safety protocols to mitigate risks associated with its use.
from Matrix Scientific
4-Bromo-2,3,5,6-tetrafluoroaniline. Molecular Formula: C6H2BrF4N. Molecular Weight: 243.99 [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C6H2BrF4N
- Chemical Name: 4-Bromo-2,3,5,6-tetrafluoroaniline
- CAS Number: 1998-66-9
from SynQuest Laboratories, Inc.
Molecular Weight: 225.99. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 6 H 3 BrF 3 N
- Chemical Name: 2-Bromo-4,5,6-trifluoroaniline
- CAS Number: 122375-82-0
from GFS Chemicals, Inc.
ITEM#:5378. H2NC6H4C ≡CH. CAS#:14235-81-5. F.W.:117.15. NFPA#: Specific Gravity: DOT:NR. Descriptions: Not on the TSCA inventory. Specification. TEST. 1. Assay 99.0%. 2. Water (by KF) 0.3%. Properties. No properties. [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: H2NC6H4CCH
- Chemical Name: 4-ETHYNYLANILINE 99%
- CAS Number: 14235-81-5
from Medical Isotopes, Inc.
(2,6-Dichloro-4-methoxyphenyl)phenylamine [See More]
- Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
- Chemical Formula: C 13 H 11 Cl 2 NO
from Wintersun Chemical
2 Bromoaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: Br2C6H4NH2
- Chemical Name: 2 Bromoaniline
- CAS Number: 615-36-1
from Toronto Research Chemicals, Inc.
Photoaffinity Labels [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C6H2F4N4
- Chemical Name: 4-Azidotetrafluoroaniline
- CAS Number: 294187-78-3
from SynQuest Laboratories, Inc.
Molecular Weight: 159.59. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 7 H 7 ClFN
- Chemical Name: 2-Chloro-4-fluoro-5-methylaniline
- CAS Number: 124185-35-9
from Medical Isotopes, Inc.
(2-Nitrophenyl)phenylamine [See More]
- Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
- CAS Number: 119-75-5
- Chemical Formula: C 12 H 10 N 2 O 2
from Toronto Research Chemicals, Inc.
Mutagenesis Research Chemicals [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Name: 4-Chloro-2-nitroaniline
from SynQuest Laboratories, Inc.
Molecular Weight: 189.21. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 7 H 8 FNO 2 S
- Chemical Name: 2-Fluoro-4-(methylsulfonyl)aniline
- CAS Number: 832755-13-2
from Medical Isotopes, Inc.
(4-Nitrophenyl)phenylamine [See More]
- Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
- CAS Number: 836-30-6
- Chemical Formula: C 12 H 10 N 2 O 2
from Toronto Research Chemicals, Inc.
Mutagenesis Research Chemicals [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Name: 4-Chloro-2-nitroaniline-d3
from SynQuest Laboratories, Inc.
Molecular Weight: 141.14. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 7 H 8 FNO
- Chemical Name: 2-Fluoro-6-methoxyaniline
- CAS Number: 446-61-7
from Medical Isotopes, Inc.
2,4,6-Tribromoaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 147-82-0
- Chemical Formula: C 6 H 4 Br 3 N
from Toronto Research Chemicals, Inc.
Nicotine Derivatives [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C8H10N2O
- Chemical Name: N-Nitroso-N-ethylaniline
- CAS Number: 612-64-6
from SynQuest Laboratories, Inc.
Molecular Weight: 156.11. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 6 H 5 FN 2 O 2
- Chemical Name: 2-Fluoro-6-nitroaniline
- CAS Number: 17809-36-8
from Medical Isotopes, Inc.
2,4-Dichloro-5-methoxyaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 98446-49-2
- Chemical Formula: C7H7Cl2NO
from Toronto Research Chemicals, Inc.
Nicotine Derivatives [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C7H8N2O
- Chemical Name: N-Nitroso-N-methylaniline
- CAS Number: 614-00-6
from SynQuest Laboratories, Inc.
Molecular Weight: 191.15. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 8 H 8 F 3 NO
- Chemical Name: 2-Methyl-4-(trifluoromethoxy)aniline
- CAS Number: 86256-59-9
from Medical Isotopes, Inc.
2,6-Dichloro-3-methylaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 64063-37-2
- Chemical Formula: C 7 H 7 Cl 2 N
from SynQuest Laboratories, Inc.
Molecular Weight: 211.57. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 7 H 5 ClF 3 NO
- Chemical Name: 3-Chloro-4-(trifluoromethoxy)aniline
- CAS Number: 64628-73-5
from Medical Isotopes, Inc.
2,6-Dichloro-4-methoxyaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 7 H 7 Cl 2 NO
from SynQuest Laboratories, Inc.
Molecular Weight: 227.64. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 7 H 5 ClF 3 NS
- Chemical Name: 3-Chloro-4-(trifluoromethylthio)aniline
- CAS Number: 64628-74-6
from Medical Isotopes, Inc.
2,6-Dichloroaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 608-31-1
- Chemical Formula: C 6 H 5 Cl 2 N
from SynQuest Laboratories, Inc.
Molecular Weight: 323.1. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 12 H 7 Cl 2 F 3 N 2 O
- Chemical Name: 3-Chloro-4-{[3-chloro-5-(trifluoromethyl)-2-pyridinyl]oxy}aniline
- CAS Number: 76471-06-2
from Medical Isotopes, Inc.
2-(4-Chlorophenoxy)aniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 2770-11-8
- Chemical Formula: C 12 H 10 ClNO
from SynQuest Laboratories, Inc.
Molecular Weight: 308.02. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 8 H 4 BrF 6 N
- Chemical Name: 4,5-Bis(trifluoromethyl)-2-bromoaniline
- CAS Number: 230295-15-5
from Medical Isotopes, Inc.
2-Benzyloxyaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 13 H 13 NO
from SynQuest Laboratories, Inc.
Molecular Weight: 305.22. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 14 H 9 F 6 N
- Chemical Name: 4-[3,5-(Bis(trifluoromethyl)phenyl]aniline
- CAS Number: 444143-45-7
from Medical Isotopes, Inc.
2-Bromo-4-nitro aniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 13296-94-1
- Chemical Formula: C6H5BrN2O2
from SynQuest Laboratories, Inc.
Molecular Weight: 208. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 6 H 4 BrF 2 N
- Chemical Name: 4-Bromo-3,5-difluoroaniline
- CAS Number: 203302-95-8
from Medical Isotopes, Inc.
2-Bromo-5-fluoroaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 1003-99-2
- Chemical Formula: C6H5BrFN
from SynQuest Laboratories, Inc.
Molecular Weight: 235.01. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 6 H 4 BrFN 2 O 2
- Chemical Name: 4-Bromo-3-fluoro-2-nitroaniline
- CAS Number: 886762-75-0
from Medical Isotopes, Inc.
2-Bromo-6-fluoroaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 65896-11-9
- Chemical Formula: C 6 H 5 BrFN
from SynQuest Laboratories, Inc.
Molecular Weight: 145.56. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 6 H 5 ClFN
- Chemical Name: 4-Chloro-3-fluoroaniline
- CAS Number: 367-22-6
from Medical Isotopes, Inc.
2-Chloro-4,6-dimethoxyaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 82485-84-5
- Chemical Formula: C 8 H 10 ClNO 2
from SynQuest Laboratories, Inc.
Molecular Weight: 203.2. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 10 H 12 F 3 N
- Chemical Name: 4-Isopropyl-2-(trifluoromethyl)aniline
- CAS Number: 87617-29-6
from Medical Isotopes, Inc.
2-Chloro-4-iodoaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 42016-93-3
- Chemical Formula: C 6 H 5 ClIN
from SynQuest Laboratories, Inc.
Molecular Weight: 175.15. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 8 H 8 F 3 N
- Chemical Name: 4-Methyl-3-(trifluoromethyl)aniline
- CAS Number: 65934-74-9
from Medical Isotopes, Inc.
2-Fluoro-N-methylaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 1978-38-7
- Chemical Formula: C 7 H 8 FN
from SynQuest Laboratories, Inc.
Molecular Weight: 145.56. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 6 H 5 ClFN
- Chemical Name: 5-Chloro-2-fluoroaniline
- CAS Number: 2106-05-0
from Medical Isotopes, Inc.
2-Methyl-4-nitroaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 99-52-5
- Chemical Formula: C 7 H 8 N 2 O 2
from SynQuest Laboratories, Inc.
Molecular Weight: 259.56. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 8 H 3 ClF 5 NO
- Chemical Name: N-(Chloroacetyl)pentafluoroaniline
- CAS Number: 70426-73-2
from Medical Isotopes, Inc.
2-Methyl-6-nitroaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 570-24-1
- Chemical Formula: C 7 H 8 N 2 O 2
from SynQuest Laboratories, Inc.
Molecular Weight: 205.59. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 8 H 6 ClF 2 NO
- Chemical Name: N-Chloroacetyl-3,4-difluoroaniline
- CAS Number: 76778-13-7
from Medical Isotopes, Inc.
2-Nitrophenyl Diphenylamine [See More]
- Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
- Chemical Formula: C 18 H 14 N 2 O 2
from Medical Isotopes, Inc.
2-Nitrophenyl-(4-nitrophenyl)phenylamine [See More]
- Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
- Chemical Formula: C 18 H 13 N 3 O 4
from Medical Isotopes, Inc.
3,4-Dichloroaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 95-76-1
- Chemical Formula: C 6 H 5 Cl 2 N
from Medical Isotopes, Inc.
3-(4-Methylpiperazin-1-yl)aniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 148546-99-0
- Chemical Formula: C11H17N3
from Medical Isotopes, Inc.
3-Bromo-4-methylaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 7745-91-7
- Chemical Formula: C 7 H 8 BrN
from Medical Isotopes, Inc.
3-Bromo-N,N-dimethylaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- Chemical Formula: C 8 H 10 BrN
from Medical Isotopes, Inc.
3-Bromoaniline [See More]
- Chemical Family: All Acid Amides; Aniline
- CAS Number: 591-19-5
- Chemical Formula: C 6 H 6 BrN