Propane Organic Chemicals
Description
Propane is a heavy, flammable gaseous alkane with the chemical formula C3H8. It is found in crude petroleum and natural gas and is primarily used as a fuel and in chemical synthesis. Propane is a colorless, tasteless, and odorless gas that is non-toxic and not a greenhouse gas. It is often used in its liquefied form, known as liquefied petroleum gas (LPG), which is a mixture of propane and butane.
Working Principle
Propane works by being stored as a liquid under moderate pressure and then vaporizing into a gas when released. This rapid expansion from liquid to gas allows propane to be used efficiently as a fuel. It burns cleaner than most other petroleum fuels, making it a more environmentally friendly option. The dehydrogenation of propane is a process of removing hydrogen to produce propylene, a valuable chemical used in various industrial applications. This process can be achieved through methods such as direct dehydrogenation without oxidants, oxidative dehydrogenation using oxygen, or using CO2 as an oxidant.
Applications
Propane is widely used in industrial settings for the production of propylene, which is a raw material for producing polypropylene, propylene oxide, acrolein, acetone, and acrylonitrile. Propane is also used in gas boosting to increase pressure in systems, maintain pressure to prevent contamination, and ensure suitable pressure for combustion in gas turbines. Additionally, propane is used in refrigeration processes and as a fuel for heating and cooking.
Advantages over other Organic Chemicals
Propane dehydrogenation offers several advantages over other methods of producing propylene. It provides high propylene selectivity, low costs, and a larger source of feedstock, resulting in higher profits. The process is more cost-efficient compared to steam cracking, which produces ethane with propylene as a byproduct. The focus on "on-purpose" propylene production allows for more efficient and profitable operations.
Limitations
One limitation of propane is its flammability, which requires careful handling and storage to prevent accidents. Additionally, the infrastructure for propane distribution and storage can be costly to establish and maintain. The dehydrogenation process also requires specific conditions and equipment, which can limit its application in certain settings.
Considerations
When considering the use of propane, it is important to evaluate the initial costs of setting up the necessary infrastructure for storage and distribution. Operating expenses can vary depending on the scale of use and the efficiency of the processes involved. Propane systems require regular maintenance to ensure safety and efficiency, and the costs associated with replacement and maintenance should be factored into the overall budget. Durability and accuracy of the equipment used in propane applications are crucial for optimal performance and safety.
from High Force Research Limited
N-BOC-1,3-Diaminopropane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C8H18N2O2
- Chemical Name: N-BOC-1,3-Diaminopropane
- CAS Number: 75178-96-0
from SynQuest Laboratories, Inc.
Molecular Weight: 134.05. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 3 F 5
- Chemical Name: 1,1,1,2,3-Pentafluoropropane
- CAS Number: 431-31-2
from GFS Chemicals, Inc.
ITEM#:3109. CH3CH2CH(C6H5)2. CAS#:1530-03-6. F.W.:196.29. NFPA#: Specific Gravity: 0.995. DOT:9/III. Descriptions: Not on the TSCA inventory. Specification. TEST. 1. Assay (GC-FID), 97.5% min. 2. Identification by GC/MS - Conforms. Properties. No properties. [See More]
- Chemical Family: All Alkanes; All Alcohols; Propane; Phenyl Alcohol
- Chemical Formula: CH3CH2CH(C6H5)2
- Chemical Name: 1,1-DIPHENYLPROPANE, 98%
- CAS Number: 1530-03-6
from Medical Isotopes, Inc.
(2RS,3RS)-1-Chloroacetylamino-3-(2-ethoxyphenoxy)-2-hydroxy-3-phenylpropane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 19 H 22 ClNO 4
from Matrix Scientific
1,1,1,3,3,3-Hexafluoropropane. Molecular Formula: C3H2F6. Molecular Weight: 152.04 [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C3H2F6
- Chemical Name: 1,1,1,3,3,3-Hexafluoropropane
- CAS Number: 690-39-1
from Toronto Research Chemicals, Inc.
Enzyme substrates [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C3H6Br2
- Chemical Name: 1,3-Dibromopropane
- CAS Number: 109-64-8
from High Force Research Limited
N-FMOC-1,3-Diaminopropane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C18H20N2O2
- Chemical Name: N-FMOC-1,3-Diaminopropane
from SynQuest Laboratories, Inc.
Molecular Weight: 253.84. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 Cl 4 F 4
- Chemical Name: 1,1,1,3-Tetrachlorotetrafluoropropane
- CAS Number: 2268-46-4
from Medical Isotopes, Inc.
(2RS,3RS)-3-(2-Ethoxyphenoxy)-1,2-dihydroxy-3-phenylpropane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 17 H 20 O 7
from High Force Research Limited
N-Z-1,3-Diaminopropane.HCl [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C11H16N2O2
- Chemical Name: N-Z-1,3-Diaminopropane.HCl
- CAS Number: 17400-34-9
from SynQuest Laboratories, Inc.
Molecular Weight: 237.38. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 Cl 3 F 5
- Chemical Name: 1,1,1-Trichloropentafluoropropane
- CAS Number: 4259-43-2
from Medical Isotopes, Inc.
(2RS,3RS)-3-(2-Ethoxyphenoxy)-2-hydroxy-1-(4-nitrobenzoyloxy)-3-phenylpropane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 24 H 23 NO 7
from SynQuest Laboratories, Inc.
Molecular Weight: 181.88. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 4 Cl 4
- Chemical Name: 1,2,2,3-Tetrachloropropane
- CAS Number: 13116-53-5
from Medical Isotopes, Inc.
(2RS,3RS)-3-(2-Ethoxyphenoxy)-2-methanesulfonyloxy-1-(4-nitrobenzoyloxy)-3-phenylpropane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 25 H 25 NO 9 S
from SynQuest Laboratories, Inc.
Molecular Weight: 147.43. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 5 Cl 3
- Chemical Name: 1,2,3-Trichloropropane
- CAS Number: 96-18-4
from Medical Isotopes, Inc.
(R)-3-[4-(2-Methoxyethyl)phenoxy]-1,2-epoxypropane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 133397-54-3
- Chemical Formula: C 12 H 16 O 3
from SynQuest Laboratories, Inc.
Molecular Weight: 254.32. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 4 Br 2 ClF
- Chemical Name: 1,2-Dibromo-1-chloro-2-fluoropropane
- CAS Number: 885276-04-0
from Medical Isotopes, Inc.
(R)-3-Azido-1-phenyl-1-(2-methylphenoxy)propane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 16 H 17 N 3 O
from SynQuest Laboratories, Inc.
Molecular Weight: 254.32. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 4 Br 2 ClF
- Chemical Name: 1,2-Dibromo-2-chloro-3-fluoropropane
- CAS Number: 70192-60-8
from Medical Isotopes, Inc.
(R)-3-Chloro-1-phenyl-1-(2-methylphenoxy)propane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 114446-47-8
- Chemical Formula: C 16 H 17 ClO
from SynQuest Laboratories, Inc.
Molecular Weight: 148.97. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 4 Cl 2 F 2
- Chemical Name: 1,3-Dichloro-1,1-difluoropropane
- CAS Number: 819-00-1
from Medical Isotopes, Inc.
(R)-3-Chloro-1-phenyl-1-[2-methyl-4-[(tert-butoxycarbonyl)oxy]phenoxy] propane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 457634-25-2
- Chemical Formula: C 21 H 25 ClO 4
from SynQuest Laboratories, Inc.
Molecular Weight: 62.09. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 7 F
- Chemical Name: 1-Fluoropropane
- CAS Number: 460-13-9
from Medical Isotopes, Inc.
(S)-1- β-Hydroxy-1-(2-thienyl)-3-methylaminopropane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 116539-55-0
- Chemical Formula: C 8 H 13 NOS
from SynQuest Laboratories, Inc.
Molecular Weight: 187.98. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 6 FI
- Chemical Name: 1-Iodo-3-fluoropropane
- CAS Number: 462-40-8
from Medical Isotopes, Inc.
(S)-3-[4-(2-Methoxyethyl)phenoxy]-1,2-epoxypropane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 105780-38-9
- Chemical Formula: C 12 H 16 O 3
from SynQuest Laboratories, Inc.
Molecular Weight: 334.76. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 3 H 2 Br 3 F 3
- Chemical Name: 2,2,3-Tribromo-1,1,1-trifluoropropane
- CAS Number: 421-90-9
from Medical Isotopes, Inc.
(S)-3-Chloro-1-phenyl-1-[2-methyl-phenoxyl]propane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 114446-50-3
- Chemical Formula: C 16 H 17 ClO
from SynQuest Laboratories, Inc.
Molecular Weight: 360.34. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 19 H 18 F 6
- Chemical Name: 2,2-Bis(3,4-dimethylphenyl)hexafluoropropane
- CAS Number: 65294-20-4
from Medical Isotopes, Inc.
1,3-Bis(2 ’bromo-4 ’-cyano-phenoxy)propane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 93840-60-9
- Chemical Formula: C 17 H 12 Br 2 N 2 O 2
from SynQuest Laboratories, Inc.
Molecular Weight: 366.26. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 15 H 12 F 6 N 2 O 2
- Chemical Name: 2,2-Bis(3-amino-4-hydroxyphenyl)hexafluoropropane
- CAS Number: 83558-87-6
from Medical Isotopes, Inc.
1,3-Di-(2-pyrenyl)propane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 97325-55-8
- Chemical Formula: C 35 H 24
from SynQuest Laboratories, Inc.
Molecular Weight: 362.31. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 17 H 16 F 6 N 2
- Chemical Name: 2,2-Bis(3-amino-4-methylphenyl)hexafluoropropane
- CAS Number: 116325-74-7
from Medical Isotopes, Inc.
1,3-Dibromopropane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 109-64-8
- Chemical Formula: C 3 H 6 Br 2
from SynQuest Laboratories, Inc.
Molecular Weight: 334.26. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 15 H 12 F 6 N 2
- Chemical Name: 2,2-Bis(4-aminophenyl)hexafluoropropane
- CAS Number: 1095-78-9
from Medical Isotopes, Inc.
1,3-Dichloro-2-(methoxymethoxy)-propane [See More]
- Chemical Family: All Alkanes; Propane
- CAS Number: 70905-45-2
- Chemical Formula: C 5 H 10 Cl 2 O 2
from SynQuest Laboratories, Inc.
Molecular Weight: 392.25. TSCA: Listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 17 H 10 F 6 O 4
- Chemical Name: 2,2-Bis(4-carboxyphenyl)hexafluoropropane
- CAS Number: 1171-47-7
from Medical Isotopes, Inc.
1-(2,2-Dibromoethenyl)cyclopropane [See More]
- Chemical Family: All Alkanes; Propane
- Chemical Formula: C 5 H 6 Br 2