Propylene / Propene Organic Chemicals

9 Results
Propylene Glycol, USP, Kosher
from Wintersun Chemical

Propylene Glycol, USP, Kosher [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • Chemical Formula: CH3CHOHCH2OH
  • Chemical Name: Propylene Glycol, USP, Kosher
  • CAS Number: 57-55-6
Precision Cleaning Solvent -- Hubtron PB
from Hubbard-Hall Inc.

DESCRIPTION. Hubtron PB is a specialty stabilized n-propyl bromide product for precision cleaning and degreasing, suitable for vapor degreasing and rapid drying. This powerful solvent is a replacement for trichloroethylene (TCE), perchlorethylene and methylene chloride. Hubtron PB meets or exceeds... [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • Chemical Formula: n-propyl bromide
  • Trigger: Solvent
  • State of Matter: Liquid / Solution
1,1-Dichlorotetrafluoropropene -- 1300-6-18
from SynQuest Laboratories, Inc.

Molecular Weight: 182.93. TSCA: Not listed on TSCA inventory; for R&D use only [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • Chemical Formula: C 3 Cl 2 F 4
  • Chemical Name: 1,1-Dichlorotetrafluoropropene
  • CAS Number: 2804-55-9
2-BROMOPROPENE, 99%
from GFS Chemicals, Inc.

ITEM#:5283. CH3C(Br)=CH2. CAS#:557-93-7. F.W.:120.98. NFPA#: Specific Gravity: 1.362. DOT:3/II. Descriptions: Specification. TEST. 1. Assay (GC-FID), 98.5% min. 2. Identification by GC/MS - Conforms. 3. Stabilizer(BHT), Confirm presence. 4. H2O (KF), 0.1% max. 5. Color - Colorless to light yellow. [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • Chemical Formula: CH3C(Br)=CH2
  • Chemical Name: 2-BROMOPROPENE, 99%
  • CAS Number: 557-93-7
1-(3,4-Dibenzyloxyphenyl)-2-nitropropene -- 23726
from Medical Isotopes, Inc.

1-(3,4-Dibenzyloxyphenyl)-2-nitropropene [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • CAS Number: 62932-96-1
  • Chemical Formula: C 23 H 21 NO 4
2,3,3,3-Tetrafluoropropene -- 1300-3-10
from SynQuest Laboratories, Inc.

Molecular Weight: 114.04. TSCA: Not listed on TSCA inventory; for R&D use only [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • Chemical Formula: C 3 H 2 F 4
  • Chemical Name: 2,3,3,3-Tetrafluoropropene
  • CAS Number: 754-12-1
3-Oxo-1-phenyl-3-(2’-hydroxy-5-benzyloxyphenyl)prope.. -- 29865
from Medical Isotopes, Inc.

3-Oxo-1-phenyl-3-(2 ’-hydroxy-5-benzyloxyphenyl)propene [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • CAS Number: 872131-45-8
  • Chemical Formula: C 22 H 18 O 3
2-Chloro-3,3,3-trifluoropropene -- 1300-7-09
from SynQuest Laboratories, Inc.

Molecular Weight: 130.5. TSCA: Not listed on TSCA inventory; for R&D use only [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • Chemical Formula: C 3 H 2 ClF 3
  • Chemical Name: 2-Chloro-3,3,3-trifluoropropene
  • CAS Number: 2730-62-3
3-Oxo-1-phenyl-3-[2’-(2’’,3’ -- 29864
from Medical Isotopes, Inc.

3-Oxo-1-phenyl-3-[2 ’-(2 ’ ’,3 ’ ’-epoxypropoxy)-4 ’-benzyloxyphenyl]propene [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • Chemical Formula: C 25 H 22 O 4