Hexane Organic Chemicals
Description
Hexane is an organic chemical that primarily functions as a solvent. It is a hydrocarbon with a simple molecular structure, consisting of six carbon atoms and fourteen hydrogen atoms. Hexane is known for its ability to dissolve various substances, making it a valuable component in numerous industrial processes.
Working Principle
Hexane operates as a solvent by interacting with other molecules to dissolve them. Its non-polar nature allows it to effectively dissolve other non-polar substances, which is why it is often used in processes that require the separation or purification of non-polar compounds. The utility of hexane as a solvent is largely due to its volatility, which means it can easily evaporate, leaving behind the dissolved substance.
Applications
Hexane is widely used in various industrial applications. It is commonly employed in the storage of hydrocarbon liquids and in mixing vessels to dissolve viscous adhesive gels. Additionally, hexane is used in the extraction processes, such as in the separation of oil from water, where it acts as an extraction solvent .
Advantages over other Organic Chemicals
One of the advantages of hexane over other organic chemicals is its cost-effectiveness and efficiency as a solvent. It is less expensive compared to other solvents like chlorofluorocarbons (CFCs) and is considered more environmentally friendly. Its ability to evaporate quickly also makes it a preferred choice in processes where rapid drying is necessary .
Limitations
Hexane does have limitations, particularly in its environmental and health impacts. It is a volatile organic compound (VOC) and can contribute to air pollution. Additionally, exposure to hexane can pose health risks, including neurological effects, which necessitates careful handling and adequate ventilation in workplaces where it is used.
Considerations
When considering the use of hexane, it is important to account for initial costs, which are generally lower compared to other solvents. However, operating expenses may increase due to the need for safety measures to mitigate health risks. Hexane's volatility also requires careful storage and handling to prevent losses and ensure safety. Durability and maintenance costs are relatively low, but regular monitoring and replacement of safety equipment are necessary to maintain a safe working environment.
from Medical Isotopes, Inc.
( /-)-1-Phenyl-2-oxo-3-oxabicyclo[3.1.0]hexane [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: C 11 H 10 O 2
from SynQuest Laboratories, Inc.
Molecular Weight: 530.11. TSCA: Not listed on TSCA inventory; for R&D use only [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: C 12 H 12 F 13 I
- Chemical Name: 1-(Perfluorohexyl)-2-iodohexane
- CAS Number: 120695-82-1
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Name: HEXANE, # 9262-3
from CITGO Petroleum Corporation
CITGO'S Hexane is a low-boiling aliphatic solvent consisting primarily of C6 saturated hydrocarbons. Hexane is a clear, colorless, flammable liquid miscible with most common organic solvents and has a light aliphatic odor. CITGO's Hexane is hydrotreated to reduce aromatics and olefins and meets the... [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Name: Hexane
- Trigger: Solvent
- CAS Number: 64742-49-0
from High Force Research Limited
N-FMOC-1,6-Diaminohexane [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: C21H26N2O2
- Chemical Name: N-FMOC-1,6-Diaminohexane
from GFS Chemicals, Inc.
ITEM#:3106. CH3(CH2)4CH(C6H5)2. CAS#:1530-04-7. F.W.:238.20. NFPA#: Specific Gravity: DOT:9/III. Descriptions: Not on the TSCA inventory. Specification. TEST. 1. Assay (GC-FID), 97.5% min. 2. Identification by GC/MS - Conforms. 3. Appearance - Clear, colorless liquid. Properties. No properties. [See More]
- Chemical Family: All Alkanes; All Alcohols; Hexane; Phenyl Alcohol
- Chemical Formula: CH3(CH2)4CH(C6H5)2
- Chemical Name: 1,1-DIPHENYLHEXANE, 98%
- CAS Number: 1530-04-7
from Wintersun Chemical
1-Chlorohexane [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: CH3(CH2)5Cl
- Chemical Name: 1-Chlorohexane
- CAS Number: 544-10-5
from Phillips 66 Specialty Solvents
Phillips 66 Specialty Solvents Team is a leader in the manufacturing and marketing of high purity hydrocarbon solvents. We offer specialty hydrocarbon solvents from Pentanes to Heptanes to custom blends. All of our products are rigorously tested to meet quality standards. [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Name: Hexane
- Trigger: Solvent
- Chemical Formula: C6H14
from Toronto Research Chemicals, Inc.
Maleimide Derivatives [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: C14H16N2O4
- Chemical Name: 1,6-Bis(maleimido)hexane
- CAS Number: 4856-87-5
from Medical Isotopes, Inc.
(2S,3S,5S)-2-(N,N-Dibenzylamino)-3-hydroxy-5-(tert-butyloxycarbonylamino)-1,6-diphenylhexane [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: C 37 H 44 N 2 O 3
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Name: Hexanes (60% n-Hexane)
from High Force Research Limited
N-Z-1,6-Diaminohexane [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: C14H22N2O2
- Chemical Name: N-Z-1,6-Diaminohexane
- CAS Number: 78618-06-1
from Medical Isotopes, Inc.
(2S,3S,5S)-2-Amino-3-hydroxy-5-(tert-butyloxycarbonylamino)-1,6-diphenylhexane [See More]
- Chemical Family: All Alkanes; Hexane
- Chemical Formula: C 23 H 32 N 2 O 3
from Medical Isotopes, Inc.
1,6-Bis(cyano-guanidino)hexane [See More]
- Chemical Family: All Alkanes; Hexane
- CAS Number: 15894-70-9
- Chemical Formula: C 10 H 18 N 8