Methyl Amine Organic Chemicals

5 Results
007083
from Matrix Scientific

N-Methylnaphthalene-1-methylamine. Molecular Formula: C12H13N. Molecular Weight: 171.24 [See More]

  • Chemical Family: All Amines; Methyl Amine
  • Chemical Formula: C12H13N
  • Chemical Name: N-Methylnaphthalene-1-methylamine
  • CAS Number: 14489-75-9
1-1 Methyl Aminomethyl Naphthalene
from Wintersun Chemical

1-1 Methyl Aminomethyl Naphthalene (N-Methyl-1 Naphthal Enemethyl Amine) [See More]

  • Chemical Family: All Amines; Methyl Amine
  • Chemical Formula: C12H13N
  • Chemical Name: 1-1 Methyl Aminomethyl Naphthalene (N-Methyl-1 Naphthal Enemethyl Amine)
  • CAS Number: 14489-75-9
3-Iodopropylene-1-naphthalene Methyl Amine -- 11176
from Medical Isotopes, Inc.

3-Iodopropylene-1-naphthalene Methyl Amine [See More]

  • Chemical Family: All Amines; Methyl Amine
  • Chemical Formula: C 14 H 14 IN
N-Allylmethylamine -- 3331-1-01
from SynQuest Laboratories, Inc.

Molecular Weight: 71.12. TSCA: Not listed on TSCA inventory; for R&D use only [See More]

  • Chemical Family: All Amines; Methyl Amine
  • Chemical Formula: C 4 H 9 N
  • Chemical Name: N-Allylmethylamine
  • CAS Number: 627-37-2
DYTEK® A Amine (2-Methylpentamethylenediamine, MPMD)
from INVISTA

DYTEK ® A is a colorless, low-viscosity liquid with a very low freezing point, low vapor pressure, and an "amine-like" odor. Structurally, it is a methyl-branched, 5-carbon chain diamine. The structure of DYTEK ® A provides its derivatives with unique properties such as lower viscosity,... [See More]

  • Chemical Family: All Amines; Methyl Amine
  • Chemical Name: Methylpentamethylenediamine
  • Trigger: Acid
  • Chemical Formula: C6H16N2