Phenylamine Organic Chemicals

Description

Phenylamine, also known as aniline, is an organic chemical compound that primarily functions as a building block in the synthesis of various industrial chemicals. It is a colorless to slightly yellow liquid with a characteristic odor. Phenylamine is used in the production of dyes, rubber processing chemicals, and other organic compounds.

Working Principle

Phenylamine operates as a precursor in chemical reactions, where it undergoes various transformations to form more complex compounds. Its utility stems from its ability to participate in electrophilic substitution reactions, which are fundamental in organic synthesis. This reactivity makes phenylamine a versatile component in creating a wide array of chemical products, enhancing its usefulness in industrial applications.

Applications

Phenylamine is extensively used in the manufacture of aniline dyes, which are applied in textiles and leather industries. It also plays a crucial role in the production of polyurethane foams, which are used in furniture and automotive industries. Additionally, phenylamine is involved in the synthesis of pharmaceuticals and agrochemicals, showcasing its broad applicability across different sectors.

Advantages over other Organic Chemicals

One of the significant advantages of phenylamine over other organic chemicals is its high reactivity, which allows it to easily form a variety of derivatives. This property is particularly beneficial in the dye industry, where specific color properties are required. Furthermore, phenylamine's ability to undergo electrophilic substitution reactions makes it a preferred choice in organic synthesis compared to less reactive organic compounds.

Limitations

Phenylamine has several limitations, including its toxicity and potential environmental impact. It is classified as a hazardous substance, requiring careful handling and disposal to prevent health risks and environmental contamination. Additionally, its reactivity, while advantageous in synthesis, can also pose challenges in storage and transport, necessitating stringent safety measures.

Considerations

When considering the use of phenylamine, it is essential to account for initial costs, which can vary based on purity and supplier. Operating expenses may include costs related to safety equipment and environmental compliance due to its hazardous nature. Durability is not a primary concern for phenylamine, as it is typically consumed in reactions. However, accuracy in measurement and handling is crucial to ensure safety and efficacy in its applications. Replacement and maintenance costs are generally associated with the equipment used to handle and process phenylamine, rather than the chemical itself.

28 Results
2,4-Dichloro-D-Phenylalanine
from High Force Research Limited

2,4-Dichloro-D-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H9Cl2NO2
  • Chemical Name: 2,4-Dichloro-D-Phenylalanine
(2,6-Dichloro-4-methoxyphenyl)phenylamine -- 9284
from Medical Isotopes, Inc.

(2,6-Dichloro-4-methoxyphenyl)phenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • Chemical Formula: C 13 H 11 Cl 2 NO
2,4-Dinitrodiphenylamine
from Wintersun Chemical

2,4-Dinitrodiphenylamine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C12H9N3O4
  • Chemical Name: 2,4-Dinitrodiphenylamine
  • CAS Number: 961-68-2
005432
from Matrix Scientific

3-(Trifluoromethyl)-4'-methoxydiphenylamine. Molecular Formula: C14H12F3NO. Molecular Weight: 267.25 [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C14H12F3NO
  • Chemical Name: 3-(Trifluoromethyl)-4'-methoxydiphenylamine
  • CAS Number: 1494-26-4
2-Bromo-D-Phenylalanine
from High Force Research Limited

2-Bromo-D-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H10BrNO2
  • Chemical Name: 2-Bromo-D-Phenylalanine
(2-Nitrophenyl)phenylamine -- 12633
from Medical Isotopes, Inc.

(2-Nitrophenyl)phenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 119-75-5
  • Chemical Formula: C 12 H 10 N 2 O 2
2-Chloro-D-Phenylalanine
from High Force Research Limited

2-Chloro-D-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H10ClNO2
  • Chemical Name: 2-Chloro-D-Phenylalanine
  • CAS Number: 103616-89-3
(4-Nitrophenyl)phenylamine -- 12634
from Medical Isotopes, Inc.

(4-Nitrophenyl)phenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 836-30-6
  • Chemical Formula: C 12 H 10 N 2 O 2
2-Fluoro-D-Phenyalanine
from High Force Research Limited

2-Fluoro-D-Phenyalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H10FNO2
  • Chemical Name: 2-Fluoro-D-Phenyalanine
2-Nitrophenyl Diphenylamine -- 12606
from Medical Isotopes, Inc.

2-Nitrophenyl Diphenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • Chemical Formula: C 18 H 14 N 2 O 2
3,4-Difluoro-L-Phenylalanine
from High Force Research Limited

3,4-Difluoro-L-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H9F2NO2
  • Chemical Name: 3,4-Difluoro-L-Phenylalanine
2-Nitrophenyl-(4-nitrophenyl)phenylamine -- 12631
from Medical Isotopes, Inc.

2-Nitrophenyl-(4-nitrophenyl)phenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • Chemical Formula: C 18 H 13 N 3 O 4
3-Hydroxy-L-phenylalanine
from High Force Research Limited

3-Hydroxy-L-phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H11NO3
  • Chemical Name: 3-Hydroxy-L-phenylalanine
  • CAS Number: 587-33-7
3-Chlorodiphenylamine -- 22240
from Medical Isotopes, Inc.

3-Chlorodiphenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 101-17-7
  • Chemical Formula: C 12 H 10 ClN
3-Methoxy-D-Phenylalanine
from High Force Research Limited

3-Methoxy-D-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C10H13NO3
  • Chemical Name: 3-Methoxy-D-Phenylalanine
4-[4-(4-Methyloxy-phenyl)-piperazin-1-yl]-phenylamine -- 11694
from Medical Isotopes, Inc.

4-[4-(4-Methyloxy-phenyl)-piperazin-1-yl]-phenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • Chemical Formula: C 17 H 21 N 3 O
3-Methyl-L-Phenylalanine
from High Force Research Limited

3-Methyl-L-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C10H13NO2
  • Chemical Name: 3-Methyl-L-Phenylalanine
  • CAS Number: 114926-37-3
4-Nitrophenyl Diphenylamine -- 12607
from Medical Isotopes, Inc.

4-Nitrophenyl Diphenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 4316-57-8
  • Chemical Formula: C 18 H 14 N 2 O 2
4-Amino-DL-N-BOC-Phenylalanine
from High Force Research Limited

4-Amino-DL-N-BOC-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C14H20N2O4
  • Chemical Name: 4-Amino-DL-N-BOC-Phenylalanine
5-Chloro-2-nitrodiphenylamine -- 22217
from Medical Isotopes, Inc.

5-Chloro-2-nitrodiphenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 25781-92-4
  • Chemical Formula: C 12 H 9 ClN 2 O 2
4-Amino-L-Phenylalanine
from High Force Research Limited

4-Amino-L-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H12N2O2
  • Chemical Name: 4-Amino-L-Phenylalanine
  • CAS Number: 943-80-6
Bis-(2-nitrophenyl)phenylamine -- 7517
from Medical Isotopes, Inc.

Bis-(2-nitrophenyl)phenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • Chemical Formula: C 18 H 13 N 3 O 4
4-Carboxy-L-phenylalanine
from High Force Research Limited

4-Carboxy-L-phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C10H11NO4
  • Chemical Name: 4-Carboxy-L-phenylalanine
  • CAS Number: 126109-42-0
Bis-(4-nitrophenyl)-2-nitrophenylamine -- 7516
from Medical Isotopes, Inc.

Bis-(4-nitrophenyl)-2-nitrophenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 117847-23-1
  • Chemical Formula: C 18 H 12 N 4 O 6
4-Nitro-DL-Phenylalanaine
from High Force Research Limited

4-Nitro-DL-Phenylalanaine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C9H10N2O4
  • Chemical Name: 4-Nitro-DL-Phenylalanaine
  • CAS Number: 2922-40-9
Bis-(4-nitrophenyl)phenylamine -- 7518
from Medical Isotopes, Inc.

Bis-(4-nitrophenyl)phenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 1100-10-3
  • Chemical Formula: C 18 H 13 N 3 O 4
N-BOC-(3,5-Difluoro)-L-Phenylalanine
from High Force Research Limited

N-BOC-(3,5-Difluoro)-L-Phenylalanine [See More]

  • Chemical Family: All Diazo Compounds; Phenylamine
  • Chemical Formula: C14H17F2NO4
  • Chemical Name: N-BOC-(3,5-Difluoro)-L-Phenylalanine
N-Nitro-diphenylamine -- 12541
from Medical Isotopes, Inc.

N-Nitro-diphenylamine [See More]

  • Chemical Family: All Acid Amides; All Diazo Compounds; Aniline; Phenylamine
  • CAS Number: 31432-60-7
  • Chemical Formula: C 12 H 10 N 2 O 2