Shunt Wound DC Motors

8 Results
SD1 Shunt 12V 2000 rpm -- 11210SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.05 Nm of continuous... [See More]

  • DC Construction: Shunt Wound; Series Wound
  • Output Power: 0.0134
  • Standard DC Voltage: 12V
  • Continuous Torque: 0.4
SD1 Shunt 12V 2500 rpm -- 11215SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 2500 rpm and is available in 12 volts. The motor also outputs up to 0.06 Nm of continuous... [See More]

  • DC Construction: Shunt Wound; Series Wound
  • Output Power: 0.0201
  • Standard DC Voltage: 12V
  • Continuous Torque: 0.5
SD1 Shunt 12V 3000 rpm -- 11238SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]

  • DC Construction: Shunt Wound; Series Wound
  • Output Power: 0.0509
  • Standard DC Voltage: 12V
  • Continuous Torque: 1.1
SD1 Shunt 12V 4000 rpm -- 11250SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The motor also outputs up to 0.12 Nm of continuous... [See More]

  • DC Construction: Shunt Wound; Series Wound
  • Output Power: 0.0670
  • Standard DC Voltage: 12V
  • Continuous Torque: 1.1
SD1 Shunt 24V 5000 rpm -- 12475SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous... [See More]

  • DC Construction: Shunt Wound; Series Wound
  • Output Power: 0.1005
  • Standard DC Voltage: 24V
  • Continuous Torque: 1.2
SD11 Shunt 12V 2000 rpm -- 111250SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The motor also outputs up to 0.24 Nm of continuous... [See More]

  • DC Construction: Shunt Wound; Series Wound
  • Output Power: 0.0670
  • Standard DC Voltage: 12V
  • Continuous Torque: 2.1
SD11 Shunt 12V 3000 rpm -- 111295SH
from parvalux by maxon

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous... [See More]

  • DC Construction: Shunt Wound; Series Wound
  • Output Power: 0.1273
  • Standard DC Voltage: 12V
  • Continuous Torque: 2.7
DC Motors
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • DC Construction: Permanent Magnet; Shunt Wound
  • DC Voltage Range: 90.0 to 180.0
  • Standard DC Voltage: 90V; 160V
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW