Waterproof DC Motors
from 3X Motion Technologies Co., Ltd
The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems, and... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1179 to 0.3069
from 3X Motion Technologies Co., Ltd
The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated output power with 80%... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1250
from 3X Motion Technologies Co., Ltd
The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length, it operates under S1 (100%) duty cycle, delivering 88W rated output power with stable... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1179
from 3X Motion Technologies Co., Ltd
The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%)... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1628
from TiMOTION Technology
TiMOTION ’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]
- Environmental Features: Dust-proof (optional feature); Drip-proof; Waterproof
- DC Voltage Range: 12.0 to 36.0
- Standard DC Voltage: 12V; 24V
- Continuous Torque: 132.7
from Kollmorgen Corporation
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features. Washdown duty, SCR-rated, NEMA standards. 1/4 to 1 HP, 90 volt, 1750 rpm. 1/2 to 2 HP, 180 volt, 1750 rpm [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Waterproof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 90V; 160V
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- Torque Constant: 1572
- Commutation: Brushless
- Output Power: 0.9596
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- Torque Constant: 701
- Commutation: Brushless
- Output Power: 0.8912