Drip-proof DC Motors

Description

Drip-proof DC motors are designed with ventilation openings that prevent drops of liquid or solid particles from entering the motor when falling from any angle within 15 degrees of vertical. This feature ensures that the motor can operate in environments where exposure to such elements is possible, providing a level of protection against potential damage from moisture or debris.

Working Principle

Drip-proof DC motors operate based on the interaction between the magnetic fields of the stator and rotor, which generates a rotational force. The left-hand rule can be used to determine the direction of this force. The torque produced by the motor is a result of the current flowing through the rotor windings and the strength of the magnetic field. Additionally, the rotor's motion generates a back electromagnetic field (EMF), which affects the motor's speed and efficiency. These motors are particularly useful because they combine effective ventilation with protection against environmental elements, making them suitable for various industrial applications.

Applications

Drip-proof DC motors are commonly used in environments where there is a risk of exposure to moisture or falling debris. Specific examples include:

  1. Industrial fans and blowers, where the motor may be exposed to dust and moisture.
  2. HVAC systems, where the motor needs to operate efficiently in potentially humid conditions.
  3. Conveyor systems in manufacturing plants, where the motor might encounter dust and small particles.

Advantages over other DC Motors

Drip-proof DC motors offer specific advantages over other types of DC motors, particularly in environments where exposure to moisture or debris is a concern. Their design allows for effective ventilation while still providing protection against environmental elements, which can enhance the motor's longevity and reliability in challenging conditions.

Limitations

One limitation of drip-proof DC motors is that they are not suitable for environments with high levels of moisture or where the motor might be submerged. The protection they offer is limited to preventing drops of liquid or particles from entering the motor at specific angles, which means they may not be adequate for more extreme conditions.

Considerations

When considering drip-proof DC motors, it is important to evaluate the initial costs and operating expenses, which can vary based on the specific design and application requirements. Durability is generally enhanced by the motor's protective features, but regular maintenance is necessary to ensure continued performance. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can impact the long-term economic viability of using drip-proof DC motors in specific applications.

31 Results
BLx60 Range -- BLx60
from parvalux by maxon

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • Torque Constant: 3.54 to 18.41
  • Commutation: Brushless
  • Output Power: 0.1474 to 0.1970
Brushed DC Geared Motor
from 3X Motion Technologies Co., Ltd

The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems, and... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.1179 to 0.3069
BRx70-40 12V 3000RPM – GB12 15:1 Bronze -- 781092-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushed DC Geared Motor -- GB63 Series (63ZYT-125-24-710)
from 3X Motion Technologies Co., Ltd

The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated output power with 80%... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.1250
BRx70-40 12V 3000RPM – GB12 30:1 Bronze -- 781092-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushed DC Geared Motor -- GB80 Series (80ZYT-180-24-225)
from 3X Motion Technologies Co., Ltd

The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length, it operates under S1 (100%) duty cycle, delivering 88W rated output power with stable... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.1179
BRx70-40 12V 3000RPM – GB12 60:1 Bronze -- 781092-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushed DC Geared Motor -- GB90 Series (90ZYT-152-24-1167)
from 3X Motion Technologies Co., Ltd

The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%)... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.1628
BRx70-40 24V 3000RPM – GB12 15:1 Bronze -- 781093-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
BRx70-40 24V 3000RPM – GB12 30:1 Bronze -- 781093-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
BRx70-40 24V 3000RPM – GB12 60:1 Bronze -- 781093-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
BRx70-40 48V 3000RPM – GB12 15:1 Bronze -- 781094-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
BRx70-40 48V 3000RPM – GB12 30:1 Bronze -- 781094-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
BRx70-40 48V 3000RPM – GB12 60:1 Bronze -- 781094-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
BRx70-40-GB12 Range -- BRx70-40-GB12
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Output Power: 0.1059
BRx70-60 12V 3000RPM – GB12 15:1 Bronze -- 781095-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
BRx70-60 12V 3000RPM – GB12 30:1 Bronze -- 781095-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
BRx70-60 12V 3000RPM – GB12 60:1 Bronze -- 781095-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
BRx70-60 24V 3000RPM – GB12 15:1 Bronze -- 781096-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
BRx70-60 24V 3000RPM – GB12 30:1 Bronze -- 781096-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
BRx70-60 24V 3000RPM – GB12 60:1 Bronze -- 781096-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
BRx70-60 48V 3000RPM – GB12 15:1 Bronze -- 781097-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
BRx70-60 48V 3000RPM – GB12 30:1 Bronze -- 781097-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
BRx70-60 48V 3000RPM – GB12 60:1 Bronze -- 781097-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
BRx70-60-GB12 Range -- BRx70-60-GB12
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Output Power: 0.2104
BRx90-50 12V 3000RPM – GB12 15:1 Bronze -- 781102-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
BRx90-50 12V 3000RPM – GB9 15:1 Composite -- 781102-735894
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
BRx90-75 12V 3000RPM – GB12 15:1 Bronze -- 781106-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
BRx90-75 12V 3000RPM – GB9 15:1 Composite -- 781106-735894
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Gear Motor for Medical Height Adjustable Application -- TGM5 Series
from TiMOTION Technology

TiMOTION ’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Environmental Features: Dust-proof (optional feature); Drip-proof; Waterproof
  • DC Voltage Range: 12.0 to 36.0
  • Standard DC Voltage: 12V; 24V
  • Continuous Torque: 132.7
Small DC Motors
from GE Power Conversion

Engineered to perform, built to last. Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production... [See More]

  • Environmental Features: Totally Enclosed; Drip-proof; Explosion-proof
  • DC Voltage Range: 180.0 to 500.0
  • Commutation: Brush
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW