48 Volt DC Motors
Description
A 48 Volt DC motor is a type of electric motor that operates on a 48-volt direct current power supply. These motors are designed to convert electrical energy into mechanical energy, providing rotational movement. They are typically used in applications where a moderate voltage level is required to achieve efficient performance.
Working Principle
The working principle of a 48 Volt DC motor involves the conversion of electrical power into mechanical power through electromagnetic interactions. When a current flows through the motor's rotor windings, it generates a magnetic field that interacts with the magnetic field of the stator. This interaction produces a torque that causes the rotor to spin, thereby creating rotational movement. The motor's speed and torque can be controlled by adjusting the voltage and current supplied to the motor, making them useful for applications requiring precise speed and torque control.
Applications
48 Volt DC motors are commonly used in various applications, including automotive systems, robotics, and small arm movements. They are also found in power tools, such as drills and saws, where their high starting torque is beneficial for initiating motion quickly and efficiently. Additionally, these motors are used in household appliances like fans and vacuum cleaners, where their variable speed control allows for customized operation.
Advantages over other DC Motors
One of the advantages of 48 Volt DC motors over other DC motors is their ability to provide a balance between power and efficiency. They offer superior variable speed control capabilities, making them ideal for applications where precision and adaptability are critical. Additionally, their moderate voltage level allows for efficient performance without the need for high-voltage power supplies, which can be more costly and complex to implement.
Limitations
A limitation of 48 Volt DC motors is that they may not be suitable for applications requiring extremely high power outputs, as their voltage level is moderate compared to higher voltage motors. Additionally, they may not be the best choice for applications where size and weight are critical factors, as other motor types, such as brushless DC motors, may offer more compact and lightweight solutions.
Considerations
When considering the use of a 48 Volt DC motor, it is important to evaluate factors such as initial costs, operating expenses, durability, and maintenance requirements. The initial cost of these motors can vary depending on the specific design and application requirements. Operating expenses may include the cost of the power supply and any necessary control systems. Durability is generally good, but regular maintenance may be required to ensure optimal performance and longevity. Replacement and maintenance costs should also be considered, as these can impact the overall cost-effectiveness of using a 48 Volt DC motor in a given application.
from Shenzhen Yunhongda Motor Co., LTD.
CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]
- Standard DC Voltage: 48V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 48.0
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 18.41
- Commutation: Brushless
- Output Power: 0.1474
from DigiKey
SMART MOTOR SOLUTION [See More]
- Standard DC Voltage: 48V
- Output Power: 0.2680
- DC Voltage Range: 48.0
- Continuous Torque: 5.7
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Continuous Torque: 22.1
from Portescap
16DCT Athlonix - Graphite Brush DC Motor. 16DCT Athlonix - Graphite. The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 7.68
from 3X Motion Technologies Co., Ltd
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brush
- Output Power: 553
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Continuous Current: 2.3
from Constar Motion Co., Ltd
38mm High Torque Outer Rotor Brushless DC Motor. Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC)... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 1.96
from Shenzhen Power Motor Industrial Co., Ltd.
PBL.8550048-8101 Brushless DC motor [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.3002
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.1059
from DigiKey
SMART MOTOR SOLUTION [See More]
- Standard DC Voltage: 48V
- Output Power: 0.2680
- DC Voltage Range: 48.0
- Continuous Torque: 5.7
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Continuous Torque: 53.1
from Portescap
16DCT Athlonix - Precious Metal Brush DC Motor. 16DCT Athlonix - Precious metal. The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 7.68
from 3X Motion Technologies Co., Ltd
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brush
- Output Power: 108
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Current: 1.7
from Shenzhen Power Motor Industrial Co., Ltd.
PBL.9408048-7101 Frameless torque motor [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.8309
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.1059
from DigiKey
SMART MOTOR SOLUTION [See More]
- Standard DC Voltage: 48V
- Output Power: 0.5361
- DC Voltage Range: 48.0
- Continuous Torque: 11.2
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC motors have peak... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Continuous Torque: 132.7
from Portescap
17DCT Athlonix - Graphite Brush DC Motor. 17DCT Athlonix - Graphite. With a design combining high power density and carbon brush commutation, the Athlonix 17DCT brush dc mini motor can deliver a max continuous torque up to 5.88 mNm. These high torque motors are tailored for the most demanding... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 7.91
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 0.1070
from Shenzhen Power Motor Industrial Co., Ltd.
PCL.3662048-5101 Brushless coreless motor [See More]
- Standard DC Voltage: 48V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 48.0
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.1059
from DigiKey
ROBSTRIDE 04 QDD 120N.M INTEGRAT [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.9382
from ElectroCraft
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 48.0
from Portescap
17DCT Athlonix - Precious Metal Brush DC Motor. 17DCT Athlonix - Precious Metal. Athlonix 17DCT high torque motors are tailored for demanding applications. These brush DC mini motors can deliver a high torque up to 6.14 mNm and feature a neo magnet inside. Product Highlights. Ironless construction. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 7.91
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 0.1070
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.2104
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.0402
from ElectroCraft
ElectroCraft's MP26 integrates a 4-pole PMDC brush motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an integrated... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 48.0
from Portescap
22DCP Athlonix - Graphite Brush DC Motor. 22DCP Athlonix - Graphite. The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature a graphite commutation inside. These miniature motors can deliver a torque up to 6.21 mNm and excellent price-to-performance ratio. Product... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 5.81
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.0770
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.2104
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.0402
from ElectroCraft
The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing with... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Torque Constant: 0.0042 to 4.05
- Commutation: Brushless
- Continuous Current: 0.1600 to 2.46
from Portescap
22DCP Athlonix - Precious Metal Brush DC Motor. 22DCP Athlonix - Precious Metal. The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance ratio. Product... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 5.81
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Commutation: Brushless
- Torque Constant: 0.0740
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.2104
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 60W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.0804
from ElectroCraft
ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and... [See More]
- Standard DC Voltage: 24V; 48V
- Torque Constant: 72.9 to 154
- Commutation: Brushless
- Output Power: 0.1005 to 0.1917
from Portescap
22DCT Athlonix - Graphite Brush DC Motor. 22DCT Athlonix - Graphite. The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 9.95
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V
- DC Voltage Range: 12.0 to 80.0
- Commutation: Brushless
- Torque Constant: 0.0810
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.2814
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 60W Incremental 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.0804
from ElectroCraft
Introducing ElectroCraft's new MobilePower ™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary gearbox mounted... [See More]
- Standard DC Voltage: 24V; 48V
- Torque Constant: 2832
- Commutation: Brushless
- Continuous Current: 10 to 30
from Portescap
22DCTAthlonix - Precious Metal Brush DC Motor. 22DCT Athlonix - Precious metal. The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with precious metal commutation can deliver a torque up to 13.29 mNm and provides an... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 9.95
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.1210
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.2814
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.1340
from ElectroCraft
ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 1187.9
from Portescap
22N78 Athlonix Brush DC Motor. 22N78 Athlonix. The 22N78 Athlonix design combines high power density and precious metal commutation. This coreless DC motor can deliver a torque greater than 13 mNm continuously, reaching up to 90% efficiency while maintaining a long lifetime. Product Highlights. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 10.2
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 0.3240
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.3793
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 100W Incremental 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.1340
from ElectroCraft
ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 48.0
from Portescap
24DCT Athlonix - Graphite Brush DC Motor. 24DCT Athlonix - Graphite. With a design combining high power density and precious metal commutation, the 24DCT mini DC motor can deliver a torque greater than 10.07 mNm continuously in a very compact package. Product Highlights. Ironless construction. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 8.48
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.3900
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.3793
from DigiKey
200 WATT BLDC SERVO MOTOR - 60 M [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.2680
from ElectroCraft
New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Torque Constant: 835 to 4050
- Commutation: Brushless
- Continuous Current: 0.4000 to 2.4
from Portescap
24DCT Athlonix - Precious Metal Brush DC Motor. 24DCT Athlonix - Precious Metal. The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product Highlights. Ironless construction. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Torque Constant: 8.48
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.3240
from parvalux by maxon
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM. • Power: Up to 600 Watts. • Continuous torque: 0.038 - 1.2 Nm [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Torque Constant: 15.58
from DigiKey
400 WATT BLDC SERVO MOTOR - 60 M [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.5361
from Portescap
30ECT64 Ultra EC Slotless Brushless DC Motor. 30ECT64 Ultra EC. The ECT line of high performance Ultra EC motors are design optimized to sustain extremely demanding repetitive working cycles. These four pole 30ECT64 brushless motors provide ultra high continuous and peak torques while maintaining... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 2.9
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 1.14
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.1260
from DigiKey
300 WATT BLDC SERVO MOTOR - 80 M [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 0.4021
from Portescap
30ECT90 Ultra EC Slotless Brushless DC Motor. 30ECT90 Ultra EC. New to our high performance Ultra EC family of motors, is the 30ECT90, designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 30ECT90 brushless motor provides high continuous and peak torques in... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 2.99
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V
- DC Voltage Range: 12.0 to 80.0
- Commutation: Brushless
- Torque Constant: 0.2270
from NMB Technologies Corporation
BLDC65P35A-48V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 8.07
from Johnson Electric Group
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer ’s application. The platform motors below are examples used in... [See More]
- Standard DC Voltage: 9V; 12V; 24V; 48V
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Voltage Range: 7.2 to 60.0
- Output Power: 0.0071 to 164
from DOGA, S.A.
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 48.0
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 6.1 to 7.3
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 15.58
from Kollmorgen Corporation
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features. 1/4 to 3/4 HP, 90 volt, 1750 rpm. 1/4 to 3/4 HP, 180 volt, 1750 rpm. 1/3 HP, 12 volt, 1750 rpm. 1/3 to 3/4 HP, 24 volt, 1750 rpm. Patented... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 180.0
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- Standard DC Voltage: 48V
- Output Power: 0.6138
- Commutation: Brushless
- Continuous Current: 14.4
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 2.01
from Koford Engineering, LLC
bull; High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications. •Medium and long lengths available. •Speeds up 200,000 rpm. • Autoclavable versions for surgical/dental applications. • Vacuum versions... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Gear Type: Planetary
- DC Voltage Range: 12.0 to 48.0
- Gearing Efficiency: 92
from MTC Industries & Research Carmiel Ltd.
The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include electronics. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 885.0
from Aerotech, Inc.
Design Features. Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation. Torque of 0.27 to 7.42 N ·m (38 to 1050 oz ·in) covers virtually any application requirement. Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000... [See More]
- Standard DC Voltage: 48V; 72V
- DC Voltage Range: 40.0 to 80.0
- DC Construction: Permanent Magnet
- Continuous Current: 0.8000 to 8.6
from Anaheim Automation, Inc.
Effective way to control motion control applications [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 230.0
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 8.0 to 565.0
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Commutation: Brushless
- Torque Constant: 5.95 to 17.13
from Moons' Electric Co. Ltd.
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers. ● Ventilators, Infusion Pumps, Insulin Pumps. ● Hand Held Pipettes, Laboratory Automation. ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment [See More]
- Standard DC Voltage: 48V
- Torque Constant: 1.69
- DC Voltage Range: 48.0
- Output Power: 0.1072
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from igus® inc.
stepper motor installation sizes with 0.1 to 2 Nm holding torque. 7 lead screw types with pitches from 0.8 mm to 50 mm. Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit. Matching lead screw nuts in the drylin ® product range. Lead screw assembly possible on both... [See More]
- Standard DC Voltage: 24V; 48V
- Continuous Current: 1 to 4.2
- DC Voltage Range: 24.0 to 60.0
- Units: Metric
from Transmotec
Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Commutation: Brushless
- Torque Constant: 8.3 to 18.41
from OMEGA Engineering, Inc.
OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells,... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 180.0
from NMB Technologies Corporation
BLDC65S18A-48V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 16.14
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 4.1 to 4.9
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 14.73
from Kollmorgen Corporation
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V
- DC Voltage Range: 24.0 to 96.0
- Commutation: Brushless
- Continuous Current: 5.51 to 20.8
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- Standard DC Voltage: 48V
- Output Power: 1.04
- Commutation: Brushless
- Continuous Current: 23.6
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control. IP44. Rated Voltage: 48 VDC. Rated Speed: 4000 rpm [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 14.16
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. Available with optical encoders and gearheads. 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used for the windings for... [See More]
- Standard DC Voltage: 24V; 48V
- Gear Type: Planetary
- DC Voltage Range: 24.0 to 48.0
- Units: English
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 16.99 to 45.88
from Moons' Electric Co. Ltd.
● Arthroscopic Shavers, Surgical Saws/Drills/Reamers, Surgical Staplers. ● Ventilators, Infusion Pumps, Insulin Pumps. ● Hand Held Pipettes, Laboratory Automation. ● Biopsy Systems, Radiation Treatment Therapy, Peripheral Artery Disease Treatment [See More]
- Standard DC Voltage: 48V
- Torque Constant: 3.38
- DC Voltage Range: 48.0
- Output Power: 0.0737
from Assun Motor Pte. Ltd.
Brushless Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 3.5 to 4.7
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 15.58
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Output Power: 1.34
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Available in hall... [See More]
- Standard DC Voltage: 24V; 48V
- Gear Type: Planetary
- DC Voltage Range: 24.0 to 48.0
- Gearing Efficiency: 94
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 11.89 to 55.22
from Moons' Electric Co. Ltd.
● Wide range of speed control and smooth torque output. ● Excellent speed stability. ● Small size, high power. ● Low temperature rise, low noise, low vibration. ●Long life, low maintenance costs. ● Low positioning torque. ● Energy efficient [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 12.6
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 22.2 to 30.6
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 18.41
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 48V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 48.0
from Koford Engineering, LLC
High power density high efficiency slotless design is cog free, cost effective, quiet, and provides high efficiency and cool operation. ML insulation is used for the greatest possible durability. 200 °C Neo magnets are used along with hard-ened and ground 440C stainless shaft, and high temp TFE... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Gear Type: Planetary
- DC Voltage Range: 12.0 to 48.0
- Gearing Efficiency: 93
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 12.18 to 161
from Moons' Electric Co. Ltd.
● Wide speed range, flat torque. ● Excellent speed stability. ● Compact and high power. ● High efficiency and energy-saving. ● Low temperature rise, low noise, low vibration. ● Long life and low maintenance cost. ● Low cogging torque [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 13.74
from Assun Motor Pte. Ltd.
Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 12.0 to 48.0
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 12.8 to 16.1
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from Koford Engineering, LLC
Cog free, slotless, low inductance design for highest performance, perfect for direct drive applications and other precision servo applications. ML insulation is used for the greatest possible durability. 150 °C Neo magnets are used along with stainless shaft, and high temp TFE insulated lead... [See More]
- Standard DC Voltage: 24V; 48V
- Gear Type: Planetary
- DC Voltage Range: 24.0 to 48.0
- Gearing Efficiency: 88
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Commutation: Brushless
- Torque Constant: 4.25 to 268
from Moons' Electric Co. Ltd.
● Wide speed range, flat torque. ● Excellent speed stability. ● Compact and high power. ● High efficiency and energy-saving. ● Low temperature rise, low noise, low vibration. ● Long life and low maintenance cost. ● Low cogging torque [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 14.02
from Assun Motor Pte. Ltd.
DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Torque: 9.9 to 10.3
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 12.0 to 48.0
from Assun Motor Pte. Ltd.
12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from Assun Motor Pte. Ltd.
3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from Assun Motor Pte. Ltd.
DC Servomotors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from Assun Motor Pte. Ltd.
Ironless BLDC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from Assun Motor Pte. Ltd.
Linear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- Commutation: Brushless
- DC Voltage Range: 24.0 to 48.0
from Assun Motor Pte. Ltd.
Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation, compact... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0