6 Volt DC Motors

Description

A 6 Volt DC motor is a type of electric motor that operates on a direct current (DC) power supply of 6 volts. It is designed to convert electrical energy into mechanical energy, producing rotational motion. These motors are typically compact and lightweight, making them suitable for various applications where low voltage operation is required.

Working Principle

The working principle of a 6 Volt DC motor involves the interaction between the magnetic field generated by the stator and the current flowing through the rotor windings. When a DC voltage is applied, it creates a magnetic field in the stator, which interacts with the magnetic field of the rotor. This interaction generates a torque that causes the rotor to spin. The direction of rotation can be determined using the left-hand rule, which helps in understanding the force exerted on the current-carrying conductor within the magnetic field. The motor's efficiency and speed are influenced by the back electromotive force (EMF) generated as the rotor spins, which opposes the applied voltage.

Applications

6 Volt DC motors are widely used in various applications due to their simplicity and efficiency. They are commonly found in power tools such as drills and saws, where their high starting torque is beneficial for initiating motion quickly and effectively. In household appliances, these motors are used in devices like fans and vacuum cleaners, providing reliable and customizable operation. Additionally, in the medical field, 6 Volt DC motors are employed in devices like insulin pumps and wheelchairs, where precise control and adaptability are crucial.

Advantages over other DC Motors

One of the primary advantages of 6 Volt DC motors is their ability to operate at a lower voltage, making them suitable for battery-powered and portable applications. They offer simpler speed control and operation compared to other DC motors, which can be beneficial in applications requiring variable speed control. Additionally, their compact size and lightweight design make them ideal for applications where space and weight are constraints.

Limitations

Despite their advantages, 6 Volt DC motors have certain limitations. They generally have a shorter lifespan compared to other types of motors, which can be a drawback in applications requiring long-term reliability. Additionally, they may offer lower speeds and power output, which can limit their use in high-performance applications.

Considerations

When selecting a 6 Volt DC motor, several factors should be considered. Initial costs can vary depending on the motor's specifications and quality. Operating expenses are generally lower due to their energy efficiency, but maintenance costs can be higher due to their shorter lifespan. Durability and accuracy are important considerations, especially in applications requiring precise control. Replacement and maintenance costs should also be factored in, as these motors may require more frequent servicing compared to other types of motors.

146 Results
1075 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft -- A 3Z16-0015B
from Stock Drive Products & Sterling Instrument - SDP/SI

With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time... [See More]

  • Standard DC Voltage: 6V
  • Continuous Current: 0.0040
  • DC Voltage Range: 6.0
  • Continuous Torque: 0.6
PT.1315 DC motor
from Shenzhen Power Motor Industrial Co., Ltd.

PT.1315 DC motor [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Output Power: 0.0027
Brushless DC Motor/Outer Rotor -- BO1410NB2B
from Constar Motion Co., Ltd

14mm Micro Brushless Gimble Motor. Diameter: 14mm Thickness : 10mm Voltage: 6V Max. output power : 0.6W Speed: 8100rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Output Power: 8.04E-4
Brushless Motor -- YHD-BL2418
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0
Brushless motors -- C17B-06
from C.I. Takiron Corporation

Description of Brushless motors. ●What is a brushless motor?. Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Output Power: 0.0053
08ECP20 Ultra EC Slotless Brushless DC motor -- 08ECP20 8B 84
from Portescap

08ECP20 Ultra EC Slotless Brushless DC motor. 08ECP20 Ultra EC. The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising on performance or reliability. This 8mm BLDC motor features Portescap's proprietary Ultra EC... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 0.3540
0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor -- PTRF-300C-11400
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 1.0 to 6.0
  • Commutation: Brush
  • Output Power: 1.47E-4
Brushless DC Motor/Outer Rotor -- BO1812N2B
from Constar Motion Co., Ltd

18mm 12V Outer Rotor Brushless DC Motor. Diameter: 18mm Lengh : 12mm Voltage: 6V, 9V, 12V Max. output power : 20.6W Speed: 15800rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Output Power: 0.0276
With Plastic End Cap Micro Motor -- YHD-R380
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Continuous Current: 2.95
Coreless motors -- A12C-05
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
08GS61 Brush DC Coreless Motor -- 08GS61-105C.3
from Portescap

08GS61 Brush DC Coreless Motor. 08GS61. With a design combining high power density and precious metal commutation, the 08GS61 can deliver a torque greater than 0.4 mNm continuously in a very compact package. Product Highlights. Ironless construction. Neodymium magnet for high performance. High power... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor -- PTRF-330T-11360
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 2.0 to 6.0
  • Commutation: Brush
  • Output Power: 1.61E-4
Brushless DC Motor/Outer Rotor -- BO1815N2B
from Constar Motion Co., Ltd

1815 6V Outer Rotor Brushless DC Motor. Diameter: 18mm Lengh : 15mm Voltage: 6V, 9V, 12V Max. output power : 42W Speed: 19900rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Output Power: 0.0563
Coreless motors -- A12C-13
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
12GS88 Athlonix Brush DC Motor -- 12GS88-208F.1007
from Portescap

12GS88 Athlonix Brush DC Motor. 12GS88 Athlonix. With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package. Product Highlights. Ironless construction. Neodymium magnet for high performance. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8638
11000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTRS-750SH-7030
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V; 12V
  • DC Voltage Range: 6.0 to 12.0
  • Commutation: Brush
  • Output Power: 0.0832
Brushless DC Motor/Outer Rotor -- BO2316N2B
from Constar Motion Co., Ltd

23mm 9V Outer Rotor Brushless DC Motor. Diameter: 23mm Lengh : 16mm Voltage: 6V, 9V, 12V Max. output power : 70W Speed: 17000rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Output Power: 0.0938
Coreless motors -- A12C-36
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
13N88 Brush DC High Efficiency Electric Motor -- 13N88-213E.1
from Portescap

13N88 Brush DC High Efficiency Electric Motor. 13N88. With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights. Ironless construction. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.6485
13000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTRS-360SA-3555
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 4.0 to 8.0
  • Commutation: Brush
  • Output Power: 0.0151
Brushless DC Motor/Outer Rotor -- BO2814N2B
from Constar Motion Co., Ltd

28mm 12V Outer Rotor Brushless DC Motor. Diameter: 28mm Lengh : 14mm Voltage: 12V, 24V, 36V Max. output power : 71W Speed: 15300rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Output Power: 0.0563
Coreless motors -- A16C-01
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
16C18 Brush DC High Efficiency Electric Motor -- 16C18-207.67
from Portescap

16C18 Brush DC High Efficiency Electric Motor. 16C18. With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights. Ironless construction. Alnico magnet for... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.4871
1600 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTRS-365SM-2170
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0 to 20.0
  • Commutation: Brush
  • Output Power: 0.0180
DC Core Motor -- C1015F
from Constar Motion Co., Ltd

1015 M20 DC Core Motor. Diameter: 10mm Length : 15mm Voltage: 3V, 6V Max. Output Power : 0.7W Speed: 5500-20500rpm. Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft... [See More]

  • Standard DC Voltage: 6V
  • Output Power: 9.38E-4
  • DC Voltage Range: 6.0
  • Continuous Current: 0.0350
Coreless motors -- A17B-22
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
16DCP Athlonix - Graphite Brush DC Motor -- 16DCP 26G1/G2 208P
from Portescap

16DCP Athlonix - Graphite Brush DC Motor. 16DCP Athlonix - Graphite. With a new design combining a alnico magnet carbon brush commutation, 16DCP Athlonix brush dc mini motors can deliver a continuous torque greater than 2.42 mNm in a very compact package. 16DCP Athlonix motors offer a price to... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.9884
16000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTRS-775PH-8514
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0 to 20.0
  • Commutation: Brush
  • Output Power: 0.4349
DC Core Motor -- C1220F
from Constar Motion Co., Ltd

1220 Micro DC Core Motor. Diameter: 12mm Length : 20mm Voltage: 4.5V , 5V, 6V Max. Output Power : 0.94W Speed: 9500-18500rpm. Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length,... [See More]

  • Standard DC Voltage: 6V
  • Output Power: 0.0013
  • DC Voltage Range: 6.0
  • Continuous Current: 0.0500
Coreless motors -- A22C-03
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
16DCP Athlonix - Precious Metal Brush DC Motor -- 16DCP 26P1/P2 208P
from Portescap

16DCP Athlonix - Precious Metal Brush DC Motor. 16DCP Athlonix - Precious Metal. The 16DCP precious metal Athlonix motors feature a alnico magnet. These brush dc mini motors can deliver a torque up to 2.63 mNm. 16DCP Athlonix motors offer a price to performance solution ideal for a broad spectrum of... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.9884
16320 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTRS-755SH-8017
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0 to 20.0
  • Commutation: Brush
  • Output Power: 0.3159
DC Core Motor -- C1627F
from Constar Motion Co., Ltd

16mm 6v DC Core Motor. Diameter: 16mm Length : 27mm Voltage: 6V Max. Output Power : 0.85W Speed: 8600rpm. Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length,... [See More]

  • Standard DC Voltage: 6V
  • Output Power: 0.0011
  • DC Voltage Range: 6.0
  • Continuous Current: 0.0550
Coreless motors -- A22C-04
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
16DCT Athlonix - Graphite Brush DC Motor -- 16DCT 26G2 213P
from Portescap

16DCT Athlonix - Graphite Brush DC Motor. 16DCT Athlonix - Graphite. The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8057
16340 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTRS-370SM-2967
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V; 9V
  • DC Voltage Range: 6.0 to 10.0
  • Commutation: Brush
  • Output Power: 0.0150
DC Core Motor -- C1718R
from Constar Motion Co., Ltd

17mm DC Core Motor. Diameter: 17mm Length : 18mm Voltage: 6V , 7.4V, 11V Max. Output Power : 1.6W Speed: 16000-25200rpm. Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft... [See More]

  • Standard DC Voltage: 6V
  • Output Power: 0.0021
  • DC Voltage Range: 6.0
  • Continuous Current: 0.0800
Coreless motors -- A6B-22
from C.I. Takiron Corporation

Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
16DCT Athlonix - Precious Metal Brush DC Motor -- 16DCT 26P2 219E
from Portescap

16DCT Athlonix - Precious Metal Brush DC Motor. 16DCT Athlonix - Precious metal. The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.9374
17467 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTRS-365SA-15155
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V; 24V
  • DC Voltage Range: 24.0 to 37.0
  • Commutation: Brush
  • Output Power: 0.0183
DC Core Motor -- C2032F
from Constar Motion Co., Ltd

20mm 6v DC Core Motor. Diameter: 20mm Length : 32mm Voltage: 6V Max. Output Power : 2.1W Speed: 7600rpm. Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils. As the name implies, this motor contains an iron core over which... [See More]

  • Standard DC Voltage: 6V
  • Output Power: 0.0028
  • DC Voltage Range: 6.0
  • Continuous Current: 0.1000
16N78 Athlonix Brush DC Motor -- 16N78-212P.1001
from Portescap

16N78 Athlonix Brush DC Motor. 16N78 Athlonix. The 16N78 Athlonix high torque DC motor design combines high power density and precious metal commutation. This coreless DC motor can deliver a torque up to 6 mNm continuously and reach up to 80% efficiency while maintaining a long lifetime. With... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.9629
18000 Revolutions Per Minute (rpm) Speed (No Load) Coreless Direct Current (DC) Micro Motor -- PT1718-111-Q
from Pelonis Technologies, Inc.

Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
DC Coreless Motor/Driving Series -- L0714N5M
from Constar Motion Co., Ltd

714 5V Mini Coreless Motor. Diameter: 7mm Length : 14mm Voltage: 5V , 6V, 7.4V Max. Output Power : 1.3W Speed: 27000-40000rpm. Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. Utilizing... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 0.0017
16S78 Athlonix Brush DC High Power Density Motor -- 16S78-208P.1
from Portescap

16S78 Athlonix Brush DC High Power Density Motor. 16S78 Athlonix. The 16S78 Athlonix high torque DC motor design combines high power density and precious metal commutation in a smaller package. This coreless DC motor can deliver a torque up to 5.9 mNm continuously and reach up to 78% efficiency... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.7646
2900 and 8000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor -- PTFF-030P-08250
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 1.0 to 6.0
  • Commutation: Brush
  • Diameter / Width: 0.63
DC Coreless Motor/Driving Series -- L0816N5M
from Constar Motion Co., Ltd

8mm Micro DC Coreless Motor. Diameter: 8mm Length : 16mm Voltage: 3.4V , 6V Max. Output Power : 1.59W Speed: 24300-43000rpm. Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. Utilizing precious... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 0.0021
17DCT Athlonix - Graphite Brush DC Motor -- 17DCT 26G1/G2 211P
from Portescap

17DCT Athlonix - Graphite Brush DC Motor. 17DCT Athlonix - Graphite. With a design combining high power density and carbon brush commutation, the Athlonix 17DCT brush dc mini motor can deliver a max continuous torque up to 5.88 mNm. These high torque motors are tailored for the most demanding... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 1.03
3800 and 5900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor -- PTFF-130SM-11340
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • DC Voltage Range: 3.0 to 12.0
  • Commutation: Brush
  • Diameter / Width: 0.79
DC Coreless Motor/Driving Series -- L1015N5M
from Constar Motion Co., Ltd

1015 3.7V Micro DC Motor. Diameter: 10mm Length : 15mm Voltage: 3.7V , 5V, 6V Max. Output Power : 1.5W Speed: 21200-26700rpm. Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. Utilizing precious... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 0.0016
17DCT Athlonix - Precious Metal Brush DC Motor -- 17DCT 26P1/P2 211P
from Portescap

17DCT Athlonix - Precious Metal Brush DC Motor. 17DCT Athlonix - Precious Metal. Athlonix 17DCT high torque motors are tailored for demanding applications. These brush DC mini motors can deliver a high torque up to 6.14 mNm and feature a neo magnet inside. Product Highlights. Ironless construction. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 1.03
5300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor -- PTFF-180SM-10320
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V; 12V
  • DC Voltage Range: 6.0 to 12.0
  • Commutation: Brush
  • Output Power: 5.49E-4
DC Coreless Motor/Driving Series -- L1212N5M
from Constar Motion Co., Ltd

12mm Mini Coreless Motor. Diameter: 12mm Length : 12mm Voltage: 6V Max. Output Power : 2.7W Speed: 32000-37500rpm. Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. Utilizing precious metal... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 0.0036
17N78 Brush DC Coreless Motor -- 17N78-216E.1
from Portescap

17N78 Brush DC Coreless Motor. 17N78. The 17N78 design combines high power density and precious metal commutation. This DC coreless motor can deliver a torque up to 5 mNm continuously, reaching up to 80% efficiency while maintaining a long lifetime. Portescap coreless motors can also be customized;... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor -- PTFS-180SM-17140
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V; 12V
  • DC Voltage Range: 6.0 to 12.0
  • Commutation: Brush
  • Output Power: 0.0018
DC Coreless Motor/Driving Series -- L1215N5M
from Constar Motion Co., Ltd

1215 8V Micro DC Coreless Motor. Diameter: 12mm Length : 15mm Voltage: 6V , 8V Max. Output Power : 5W Speed: 23000-33000rpm. Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. Utilizing precious... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 0.0027
17S78 Brush DC Coreless Motor -- 17S78-208P.1
from Portescap

17S78 Brush DC Coreless Motor. 17S78. The 17S78 design combines a high grade magnet with precious metal commutation in a dense package size. This coreless DC motor can deliver a torque greater than 2.8 mNm continuously, reaching up to 78% efficiency while maintaining a long lifetime. Product... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
8734 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor -- PTFF-032-10230
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 4.0 to 6.0
  • Commutation: Brush
  • Output Power: 6.03E-4
DC Coreless Motor/Driving Series -- L1625N5M
from Constar Motion Co., Ltd

1625 6V Micro DC Coreless Motor. Diameter: 16mm Length : 25mm Voltage: 6V , 5V Max. Output Power : 2.8W Speed: 6000-8800rpm. Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. Utilizing precious... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 0.0038
22DCP Athlonix - Graphite Brush DC Motor -- 22DCP 32G1 216P 1
from Portescap

22DCP Athlonix - Graphite Brush DC Motor. 22DCP Athlonix - Graphite. The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature a graphite commutation inside. These miniature motors can deliver a torque up to 6.21 mNm and excellent price-to-performance ratio. Product... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8241
PTFS-050SH Carbon Brushed Direct Current (DC) Micro Motors -- PTFS-050SH-11180
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 2.0 to 6.0
  • Commutation: Brush
  • Output Power: 3.48E-4
DC Coreless Motor/Driving Series -- L1718N5M
from Constar Motion Co., Ltd

17mm Micro DC Coreless Motor. Diameter: 17mm Length : 18mm Voltage: 6V , 6.5V, 7.4V Max. Output Power : 4.6W Speed: 18000-26000rpm. Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. Utilizing... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 0.0062
22DCP Athlonix - Precious Metal Brush DC Motor -- 22DCP 32P2 216P 14
from Portescap

22DCP Athlonix - Precious Metal Brush DC Motor. 22DCP Athlonix - Precious Metal. The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance ratio. Product... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8241
PTFS-130SM Carbon Brushed Direct Current (DC) Micro Motors -- PTFS-130SM-09450
from Pelonis Technologies, Inc.

Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]

  • Standard DC Voltage: 6V; 12V; 24V
  • DC Voltage Range: 6.0 to 24.0
  • Commutation: Brush
  • Output Power: 8.44E-4
DC Motor/Micro DC Coreless Brush Motor -- 2232N5M2B
from Constar Motion Co., Ltd

2232 Precious Coreless DC Motor. Diameter: 22mm Length : 32mm Voltage: 6V , 9V, 12V Max. Output Power : 4.4W Speed: 8100rpm. Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation. Options: Lead wires length, Shaft length, Special coils,... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
22DCT Athlonix - Graphite Brush DC Motor -- 22DCT 32G1 225P 1
from Portescap

22DCT Athlonix - Graphite Brush DC Motor. 22DCT Athlonix - Graphite. The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.9487
PTRE-280SA Precious Metal Brushed Direct Current (DC) Micro Motors -- PTRE-280SA-22120
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 4.5 to 7.5
  • Commutation: Brush
  • Output Power: 0.0031
Precision DC Coreless Motor -- 1025N5M
from Constar Motion Co., Ltd

1025 Micro Coreless DC Motor. Diameter: 10mm Length : 25mm Voltage: 6V, 12V Max. Output Power : 1.32W Speed: 13000-15000rpm. Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation. Options: Lead wires length, Shaft length, Special coils,... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Coreless / Slotless
  • Output Power: 7.91E-4
22DCTAthlonix - Precious Metal Brush DC Motor -- 22DCT 32P2 225P 14
from Portescap

22DCTAthlonix - Precious Metal Brush DC Motor. 22DCT Athlonix - Precious metal. The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with precious metal commutation can deliver a torque up to 13.29 mNm and provides an... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.9487
PTRF-310TA Precious Metal Brushed Direct Current (DC) Micro Motors -- PTRF-310TA-11400
from Pelonis Technologies, Inc.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 1.0 to 6.0
  • Commutation: Brush
  • Output Power: 9.65E-5
Brushless DC Motor: Outer Rotor Type
from Nidec Corporation

These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 5.0 to 26.4
  • Commutation: Brushless
  • Output Power: 0.0025 to 0.0702
Brush Type DC Motors - Flat Type 1W-5W Ø >15-19 Series -- FF-050S Series
from Transmotec

DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • DC Voltage Range: 2.0 to 18.0
  • Commutation: Brush
  • Output Power: 1.21E-4 to 8.18E-4
DC Gear Motor -- Model 200
from Autotrol Corporation

The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 6.0
DCU10017 Coreless Brushed DC Motor -- DCU10017P06&PG10C-0064
from Moons' Electric Co. Ltd.

● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.5664
Home Appliance, Electric Shaver -- F180-KT
from Standard Electric Holdings Ltd.

Carbon Brush Motor [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 0.3125
  • Commutation: Brush
  • Continuous Current: 0.3580 to 0.9090
DC Motor -- N379-06
from Citizen Micro Co., Ltd.

Iron Core Motor [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • DC Construction: Permanent Magnet
  • Output Power: 0.0047
Brush DC Coreless Motors -- AM-CL1633MA/B Series
from Assun Motor Pte. Ltd.

Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 3.0 to 12.0
DC Gearmotors -- R Series
from Johnson Electric Group

DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • Continuous Torque: 0.3 to 0.7
  • DC Voltage Range: 4.5 to 12.0
  • Gearbox Ratio: 10.7 to 250
Brushless Motor -- LB16MG-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Coreless DC Motor With Gearhead -- NC-1325
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • Standard DC Voltage: 6V; 12V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 18.0
Brush DC Motor -- BDD-36-53-7.2V-6550
from Anaheim Automation, Inc.

Effective way to control motion control applications [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 24.0
Brushless Motors
from Adamant Namiki Jewel Co., Ltd

Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 3.0 to 24.0
Industry DC Gearmotor -- UGF-DC
from Johnson Electric North America, Inc.

DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Shaft Size: 0.315
  • DC Voltage Range: 0.0 to 24.0
DC Brush Planetary Gearmotor -- 16JX3K-16ZY27
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 2.0 to 8.0
  • Commutation: Brush
  • Output Power: 1.23E-4 to 8.18E-4
Brush DC -- PPN7PA09C
from NMB Technologies Corporation

PPN7PA09C Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Continuous Current: 0.1440
Slotless BLDC Motors -- BL1422
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 3.0 to 8.0
Type 111 Series -- 111.3761.10.00
from DOGA, S.A.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 6.0
DC Permanent Motor -- Model 800
from M.H. Rhodes/Cramer Company

The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 6.0 to 24.0
  • DC Construction: Permanent Magnet
  • Continuous Torque: 3.8
PD Series Planetary DC Gear Motors 0.6W-35W -- PD1626 Series
from Transmotec

Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Standard DC Voltage: 6V; 9V
  • DC Voltage Range: 6.0 to 9.0
  • Commutation: Brush
  • Output Power: 5.36E-4 to 0.0013
DCU10025 Coreless Brushed DC Motor -- DCU10025P06&PG10C-0004
from Moons' Electric Co. Ltd.

● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.6726
Home Appliance, Massager -- F260-CN
from Standard Electric Holdings Ltd.

Carbon Brush Motor [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 4.5
  • Commutation: Brush
  • Torque Constant: 0.4111
Gear Motor -- IG-10GM-SRW1705A-06 1024
from Citizen Micro Co., Ltd.

Coreless Motor, Planetary Gearhead [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0
Brushed DC Coreless Motors -- AM-CL1642MA Series
from Assun Motor Pte. Ltd.

Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
Low Voltage DC Motors -- 20-25 Platform
from Johnson Electric Group

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer ’s application. The platform motors below are examples used in... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Output Power: 2.00E-4 to 0.0805
  • DC Voltage Range: 1.2 to 24.0
  • Units: Metric
Brushless Motor -- LB16MG-240-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
DC Coreless Motors
from Adamant Namiki Jewel Co., Ltd

Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 2.5 to 24.0
Industry DC Motor -- HC313G-012
from Johnson Electric North America, Inc.

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer ’s application. The platform motors below are examples used in... [See More]

  • Standard DC Voltage: 6V
  • Output Power: 0.0300
  • DC Voltage Range: 6.0
  • Continuous Torque: 0.5
Brush DC -- PWN10EA02C
from NMB Technologies Corporation

PWN10EA02C Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Continuous Current: 0.1280
Slotless BLDC Motors -- BL1632
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 5.0 to 24.0
DCU13020 Coreless Brushed DC Motor -- DCU13020P06
from Moons' Electric Co. Ltd.

● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.6372
Home Appliance, Massager -- R280-CN
from Standard Electric Holdings Ltd.

Carbon Brush Motor [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 0.6125
  • Commutation: Brush
  • Continuous Current: 1.05 to 3.07
Coreless DC Motors -- AM-CL1626MA Series
from Assun Motor Pte. Ltd.

Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 1.5 to 24.0
Brushless Motor -- LB16MG-300-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Rotary Stepper Motor -- UAG3/UAG4
from Johnson Electric North America, Inc.

Saia ® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Shaft Size: 0.059
  • DC Voltage Range: 6.0 to 24.0
  • Diameter / Width: 0.79
Brushless DC -- BLDC15P06-06V
from NMB Technologies Corporation

BLDC15P06-06V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 1.25
Slotless BLDC Motors -- BL1632DS
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 5.0 to 24.0
DCU13028 Coreless Brushed DC Motor -- DCU13028P06
from Moons' Electric Co. Ltd.

● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8298
Home Appliance, Vacuum Cleaner -- R380-ST
from Standard Electric Holdings Ltd.

Carbon Brush Motor [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 1.15
  • Commutation: Brush
  • Continuous Current: 1.53 to 4.4
DC Coreless Motors -- AM-CL1623MA Series
from Assun Motor Pte. Ltd.

DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 1.5 to 12.0
Brushless Motor -- LB16MG-500-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Brushless DC -- BLDC24P16A-06V
from NMB Technologies Corporation

BLDC24P16A-06V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 0.4531
Slotless BLDC Motors -- BL1732
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 5.0 to 24.0
DCU13028 Coreless Brushed DC Motor -- DCU13028P06&PG13C-0016
from Moons' Electric Co. Ltd.

● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8298
Office Equipment, Multifunction Priner, Toner Supply -- F280-CN
from Standard Electric Holdings Ltd.

Carbon Brush Motor [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 0.4973
  • Commutation: Brush
  • Continuous Current: 0.9960 to 3
DC Motor -- AM-CL2831MA/B Series
from Assun Motor Pte. Ltd.

DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
HG16 Gear Motor -- HG16-030-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2220
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0 to 24.0
DCU13028 Coreless Brushed DC Motor -- DCU13028P06&PG13C-0066
from Moons' Electric Co. Ltd.

● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8298
Toys and Games -- F280-CN
from Standard Electric Holdings Ltd.

Carbon Brush Motor [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 0.4973
  • Commutation: Brush
  • Continuous Current: 0.9960 to 3
DC Motor 12V -- AM-CL2242MA/B Series
from Assun Motor Pte. Ltd.

12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
HG16 Gear Motor -- HG16-060-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2230IE
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0 to 24.0
DCU13028 Coreless Brushed DC Motor -- DCU13028P06&PG13C-0271
from Moons' Electric Co. Ltd.

● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Commutation: Brush
  • Torque Constant: 0.8298
Toys and Games -- R140-CN
from Standard Electric Holdings Ltd.

Carbon Brush Motor [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 0.2931
  • Commutation: Brush
  • Continuous Current: 1.04 to 2.11
DC Motor 3V -- AM-CL2545MA/B Series
from Assun Motor Pte. Ltd.

3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
HG16 Gear Motor -- HG16-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2232
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0 to 24.0
ECU13026 Slotless BLDC Motor -- ECU13026H06
from Moons' Electric Co. Ltd.

● Patented technology. ● Innovation design. ● Perfect manufacturing. ● Excellent performance [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 0.3214
  • DC Voltage Range: 6.0
  • Output Power: 0.0067
DC Motor 6V -- AM-CL2532MA/B Series
from Assun Motor Pte. Ltd.

6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 3.0 to 24.0
HG16 Gear Motor -- HG16-240-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2232DS
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 5.0 to 24.0
ECU13038 Slotless BLDC Motor -- ECU13038H06
from Moons' Electric Co. Ltd.

● Patented technology. ● Innovation design. ● Perfect manufacturing. ● Excellent performance [See More]

  • Standard DC Voltage: 6V
  • Torque Constant: 0.3384
  • DC Voltage Range: 6.0
  • Output Power: 0.0134
DC Motors -- AM-CL1643MA/B Series
from Assun Motor Pte. Ltd.

DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 3.0 to 26.0
LB16 Brushless Motor -- LB16-050-BA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2240IE
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0 to 24.0
Gear motor 12V -- AM-CL2232GA/B Series
from Assun Motor Pte. Ltd.

12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 24.0
LB16 Brushless Motor -- LB16-060-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2638IE
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0
Gear motors 24V -- AM-CL2232MA/B Series
from Assun Motor Pte. Ltd.

24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 3.0 to 24.0
LB16 Brushless Motor -- LB16-120-BA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2640IE
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0
Mini motor -- AM-CL2242GA/B Series
from Assun Motor Pte. Ltd.

Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation, compact... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
LB16 Brushless Motor -- LB16A
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Slotless BLDC Motors -- BL2644
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0 to 12.0
Low Cost Mini Geared Motor -- LA12G-344TE
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 6.0
Slotless BLDC Motors -- BL2650IE
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 6.0 to 24.0