Dust-proof DC Motors
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Torque Constant: 3.54 to 18.41
- Commutation: Brushless
- Output Power: 0.1474 to 0.1970
from 3X Motion Technologies Co., Ltd
The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems, and... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1179 to 0.3069
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from 3X Motion Technologies Co., Ltd
The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated output power with 80%... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1250
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from 3X Motion Technologies Co., Ltd
The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length, it operates under S1 (100%) duty cycle, delivering 88W rated output power with stable... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1179
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from 3X Motion Technologies Co., Ltd
The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%)... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Standard DC Voltage: 24V
- Commutation: Brush
- Output Power: 0.1628
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 24V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 24V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 24V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 48V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 48V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 48V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.1059
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 24V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 24V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 24V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 48V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 48V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 48V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Output Power: 0.2104
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from parvalux by maxon
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from Kollmorgen Corporation
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features. Washdown duty, SCR-rated, NEMA standards. 1/4 to 1 HP, 90 volt, 1750 rpm. 1/2 to 2 HP, 180 volt, 1750 rpm [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Waterproof
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 90V; 160V
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Environmental Features: Dust-proof; Explosion-proof
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- Commutation: Brushless
- DC Voltage Range: 8.0 to 565.0
from Nidec Corporation
These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Environmental Features: Dust-proof; Explosion-proof
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- DC Voltage Range: 5.0 to 26.4