Permanent Magnet DC Motors

155 Results
Rotor Manufacturing for Custom Motors
from Arnold Magnetic Technologies

AC Induction, DC Permanent Magnet, and Switched Reluctance Rotors. Ramco Electric Motors, Inc. manufactures a variety of AC Induction Rotors, DC Permanent Magnet Rotors, and Switch Reluctance Rotors, please contact our Sales Team today to learn more about our rotor manufacturing capabilities. Rotor... [See More]

  • DC Construction: Permanent Magnet
24A Series Permanent Magnet DC Motor -- 0039
from Bodine Electric Company

Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. [See More]

  • DC Construction: Permanent Magnet
  • Output Power: 0.0200
  • DC Voltage Range: 130.0
  • Continuous Current: 0.2200
Stepper Motors -- 5916-2T253431-ND [2T253431 from Excel Cell Electronic USA Corp.]
from DigiKey

STEPPER MOTOR PM BIPOLAR 24V/34V [See More]

  • DC Construction: Permanent Magnet
  • Units: English
BRx70-40 12V 3000RPM – GB12 15:1 Bronze -- 781092-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • Output Power: 0.1059
DC Gear Motor -- Hansen Series 148-5
from ElectroCraft

The Synchron model 148-5 is a permanent magnet DC motor mounted on our Synchron C mount gearbox. Hundreds of gear ratios are available ranging from 1.3:1 up to 6,000,000:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be selected with... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 32
33A Series Permanent Magnet DC Motor -- 6016
from Bodine Electric Company

Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed... [See More]

  • DC Construction: Permanent Magnet
  • Output Power: 0.0833
  • DC Voltage Range: 130.0
  • Continuous Current: 0.7100
Stepper Motors -- 5916-2T253442-ND [2T253442 from Excel Cell Electronic USA Corp.]
from DigiKey

STEPPER MOTOR PM BIPOLAR 24V/34V [See More]

  • DC Construction: Permanent Magnet
  • Units: English
BRx70-40 12V 3000RPM – GB12 30:1 Bronze -- 781092-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • Output Power: 0.1059
DC Gear Motor -- Hansen Series 148-6
from ElectroCraft

The Synchron model 148-6 is a permanent magnet DC motor mounted to our round Synchron gearbox. Dozens of gear ratios are available ranging from 1.3:1 up to 720:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be selected with two-way slip... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 32
42A Series Permanent Magnet DC Motor -- 4021
from Bodine Electric Company

Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth... [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Output Power: 1/4 HP
Stepper Motors -- 82930002-ND [82930002 from Crouzet]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 480mA 10.4VDC [See More]

  • DC Construction: Permanent Magnet
  • Units: English
  • DC Voltage Range: 10.4
BRx70-40 12V 3000RPM – GB12 60:1 Bronze -- 781092-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • Output Power: 0.1059
DC Right Angle Gearmotor -- MobilePower™ MP24
from ElectroCraft

ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Metric 33A Series Permanent Magnet DC Motor -- 6216
from Bodine Electric Company

Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed... [See More]

  • DC Construction: Permanent Magnet
  • Continuous Current: 0.3100
  • Output Power: 0.0435
  • Continuous Torque: 1.6
Stepper Motors -- 942-PG25L-D24-HHC1-ND [PG25L-D24-HHC1 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 727 Step 250mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-40 24V 3000RPM – GB12 15:1 Bronze -- 781093-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.1059
DC Right Angle Gearmotor -- MobilePower™ MP26
from ElectroCraft

ElectroCraft's MP26 integrates a 4-pole PMDC brush motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an integrated... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brush
  • DC Voltage Range: 48.0
Metric 42A Series Permanent Magnet DC Motor -- 4227
from Bodine Electric Company

Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation. NEMA 42CZ models are class "F" rated. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for... [See More]

  • DC Construction: Permanent Magnet
  • Continuous Current: 0.8500
  • Output Power: 0.1667
  • Continuous Torque: 5.9
Stepper Motors -- 942-PG35S-D48-HHC2-ND [PG35S-D48-HHC2 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1698 Step 250mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-40 24V 3000RPM – GB12 30:1 Bronze -- 781093-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.1059
DC Right Angle Gearmotor -- MobilePower™ MP36
from ElectroCraft

High starting torque. Smooth, quiet and reliable. ElectroCraft's MP36 MobilePower ™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MP36 is a four-pole motor delivering smooth, precise and highly controllable power. Its high starting... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PM20L-020-HHC3-ND [PM20L-020-HHC3 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 20 Step 400mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-40 24V 3000RPM – GB12 60:1 Bronze -- 781093-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.1059
PMDC Planetary Gearmotor -- Hansen Series 116-8
from ElectroCraft

The Hansen series 116-8 gear motor matches our 1.6" diameter DC brush motor with a metal planetary gearbox. This is an ideal motor for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft giving the... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PM25L-024-HHC5-ND [PM25L-024-HHC5 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-40 48V 3000RPM – GB12 15:1 Bronze -- 781094-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brush
  • Output Power: 0.1059
PMDC Planetary Gearmotor -- Hansen Series 116-9
from ElectroCraft

The Hansen series 116-9 gear motor matches our 1.6" diameter DC brush motor with a plastic planetary gearbox. The motor is ideal for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft giving the planetary... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PM25S-048-HHC4-ND [PM25S-048-HHC4 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-40 48V 3000RPM – GB12 30:1 Bronze -- 781094-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brush
  • Output Power: 0.1059
PMDC Planetary Gearmotor -- Hansen Series 121-8
from ElectroCraft

The Hansen series 121-8 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter metal planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PM35L-048-HHC7-ND [PM35L-048-HHC7 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-40 48V 3000RPM – GB12 60:1 Bronze -- 781094-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brush
  • Output Power: 0.1059
PMDC Planetary Gearmotor -- Hansen Series 121-9
from ElectroCraft

The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PM35S-048-HHC6-ND [PM35S-048-HHC6 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-40-GB12 Range -- BRx70-40-GB12
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Output Power: 0.1059
  • Commutation: Brush
  • Continuous Torque: 24.8 to 66.4
PMDC Right Angle Gearmotor -- MobilePower™ MPP26
from ElectroCraft

ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brush
  • DC Voltage Range: 48.0
Stepper Motors -- 942-PM42L-048-HHC9-ND [PM42L-048-HHC9 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-60 12V 3000RPM – GB12 15:1 Bronze -- 781095-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • Output Power: 0.2104
PMDC Right Angle Gearmotor -- MobilePower™ MPP36
from ElectroCraft

Powerful. Reliable. Smooth, quiet operation. ElectroCraft's MPP36 MobilePower ™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MPP36 is a bariatric product with a specially designed, very robust 2-stage gearbox. With high starting torque... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PM42S-048-HHC8-ND [PM42S-048-HHC8 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-60 12V 3000RPM – GB12 30:1 Bronze -- 781095-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • Output Power: 0.2104
PMDC Spur Gearmotor -- Hansen Series 114-4
from ElectroCraft

Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life is rated at 1000 hours continuous duty... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PM55L-048-HHD0-ND [PM55L-048-HHD0 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 600mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Units: English
BRx70-60 12V 3000RPM – GB12 60:1 Bronze -- 781095-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • Output Power: 0.2104
PMDC Spur Gearmotor -- Hansen Series 116-4
from ElectroCraft

Hansen offers our 1.6" diameter DC brush motor on a 2" diameter spur gearbox. This motor is offered in a wide range of operating voltages along with several optional features. Optional features offered include encoders, voltages, noise suppressors, custom shafting, custom leads and terminations,... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
BRx70-60 24V 3000RPM – GB12 15:1 Bronze -- 781096-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.2104
PMDC Spur Gearmotor -- Hansen Series 121-4
from ElectroCraft

Hansen offers our 2.1" diameter DC brush motor on our 2" diameter spur gearbox. This motor package is offered in a wide range of operating voltages and with 4 gear ratio options, 12:1, 48:1, 192:1 and 768:1. Optional features include encoders, noise suppressors, custom shafts, custom leads and... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
BRx70-60 24V 3000RPM – GB12 30:1 Bronze -- 781096-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.2104
BRx70-60 24V 3000RPM – GB12 60:1 Bronze -- 781096-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • Output Power: 0.2104
BRx70-60 48V 3000RPM – GB12 15:1 Bronze -- 781097-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 48V
  • Commutation: Brush
  • Output Power: 0.2104
DC Motor -- HCA03-12
from Citizen Micro Co., Ltd.

Brushless Motor [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Torque Constant: 2.55
Limited Angle Torque Motor -- TMR-010-002-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.1
  • Commutation: Brushless
  • Units: English; Metric
Explosion Proof Permanent Magnet DC Motors -- EP
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features. 1/4 to 3/4 HP, 90 volt, 1750 rpm. 1/4 to 3/4 HP, 180 volt, 1750 rpm. 1/3 HP, 12 volt, 1750 rpm. 1/3 to 3/4 HP, 24 volt, 1750 rpm. Patented... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 180.0
Brushless DC Motor -- MDC-BL-43
from MTC Industries & Research Carmiel Ltd.

The MDC-BL-43, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor with rare-earth/cobalt magnet rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 350 mNm. An important feature is its... [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 28.0
  • Commutation: Brushless
  • Continuous Current: 0.5000
BDSG-37-30-12V Series -- BDSG-37-30-12V-5000-R10
from Anaheim Automation, Inc.

Designed for high volume applications, custom versions available [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Brush DC Coreless Motors -- AM-CL1633MA/B Series
from Assun Motor Pte. Ltd.

Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V
  • Commutation: Brush
  • DC Voltage Range: 3.0 to 12.0
15W 60mm DC Gearmotor -- Z2D15-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Brushless Motor With Gearhead -- BD-165101
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • Torque Constant: 2.15
Permanent Magnet Electric Motors -- DC300-42
from SKF/Global

SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 72V
  • Commutation: Brushless
  • DC Voltage Range: 72.0
S Series Brushless, Frameless Torque Motor
from Aerotech, Inc.

Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 160V
  • Commutation: Brushless
  • DC Voltage Range: 160.0 to 340.0
DC Motor -- LM90T025
from Dart Controls, Inc.

The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 90V
  • Commutation: Brush
  • DC Voltage Range: 90.0
Brushless DC Motor -- 12-15-12
from ARC Systems, Inc.

Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 28.0
  • Commutation: Brushless
  • Torque Constant: 2
Type 111 Series -- 111.3761.20.00
from DOGA, S.A.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
DC Gear Motor -- Model 200
from Autotrol Corporation

The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brush
  • DC Voltage Range: 6.0
DC Motors
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • DC Construction: Permanent Magnet; Shunt Wound
  • DC Voltage Range: 90.0 to 180.0
  • Standard DC Voltage: 90V; 160V
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
Permanent Magnet DC Motors -- OMPM-DC
from OMEGA Engineering, Inc.

OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells,... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 180.0
STK Series -- 145STK2M
from Parker Hannifin / Automation / Electromechanical Division - Europe

Continuous torque from 14 Nm to 2700 Nm with natural convection (according to size), and up to 6100 Nm with fluid cooling. Six external diameters from 145 mm to 800 mm. Internal diameters from 56 mm to 630 mm. Various windings available from 30 min-1 to 1500 min-1 according to size. Parker?s STK... [See More]

  • DC Construction: Permanent Magnet
  • Output Power: 1 HP; 2 HP
  • Commutation: Brushless
  • Output Power: 0.9851 to 2.72
DC Permanent Motor -- Model 800
from M.H. Rhodes/Cramer Company

The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 6.0 to 24.0
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Continuous Torque: 3.8
Traction Drives -- MITRAC
from Bombardier, Inc.

The MITRAC portfolio embraces a full range of dual- and single-axle bogie drives for low-, medium- and high-power applications designed to meet the needs of any railway operator. When we approach a new assignment, we draw on the years of experience gathered from supplying railroad operators in every... [See More]

  • DC Construction: Permanent Magnet
High Performance Permanent Magnet Motor -- SINOCHRON®
from ABM DRIVES INC.

High efficiency - › energy efficient Sinochronous motors with high performance permanent magnetsEfficiencies of 90 % and higherCompact designHigh power densityPrecise speed control [See More]

  • DC Construction: Permanent Magnet
  • Units: Metric
  • Continuous Torque: 11.5 to 253.1
  • Shaft Speed: 1500 to 3000
Brushless Motor -- LB16MG-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Limited Angle Torque Motor -- TMR-010-45-175-4-48V
from H2W Technologies

Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a... [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Output Power: 1/4 HP
  • Commutation: Brushless
  • Output Power: 0.0322 to 0.2774
Permanent Magnet DC Brushed Motors -- SR/SRF
from Kollmorgen Corporation

Kollmorgen ’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 90V; 160V
  • Commutation: Brush
  • DC Voltage Range: 90.0 to 180.0
Brushless DC Motor -- MDC-BL-86
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V DC is 3.2 N*m (min). [See More]

  • DC Construction: Outer Wound; Permanent Magnet
  • Continuous Torque: 35.4
  • Commutation: Brushless
  • Units: Metric
Brushed DC Coreless Motors -- AM-CL1642MA Series
from Assun Motor Pte. Ltd.

Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
20W - 25W 70mm DC Gearmotor -- Z3D20-90
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 90V
  • Commutation: Brush
  • DC Voltage Range: 90.0
Brushless Motor With Gearhead -- BD-16514
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • Torque Constant: 1.32 to 2.58
SM Series Stepper Motor
from Aerotech, Inc.

Design Features. Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation. Torque of 0.27 to 7.42 N ·m (38 to 1050 oz ·in) covers virtually any application requirement. Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000... [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 40.0 to 80.0
  • Standard DC Voltage: 48V; 72V
  • Continuous Current: 0.8000 to 8.6
DC Gear Motor -- Model 250
from Autotrol Corporation

The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide range... [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Brushless Motor -- LB16MG-120-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • DC Voltage Range: 10.8 to 13.2
Limited Angle Torque Motor -- TMR-016-007-6
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.2
  • Commutation: Brushless
  • Units: English; Metric
Permanent Magnet Washdown/Food Grade Motors -- STF
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features. Washdown duty, SCR-rated, NEMA standards. 1/4 to 1 HP, 90 volt, 1750 rpm. 1/2 to 2 HP, 180 volt, 1750 rpm [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 90V; 160V
  • Commutation: Brush
  • DC Voltage Range: 90.0 to 180.0
Brushless DC Motor -- MDC-BL-95
from MTC Industries & Research Carmiel Ltd.

The MDC-BL-95, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor, with rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 5 Nm. An important feature is its low... [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 28.0
  • Commutation: Brushless
  • Continuous Current: 0.5000
Brushless DC Motors -- AM-BL2862A Series
from Assun Motor Pte. Ltd.

DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • DC Construction: Permanent Magnet
  • Torque Constant: 2.76
  • DC Voltage Range: 30.0
  • Output Power: 0.0381
22mm DC Motor -- 22ZYN40-24
from Sinotech

Motors can be customized upon request. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Brushless Motor With Gearhead -- BD-183801
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 1.74
Brushless Motor -- LB16MG-240-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Limited Angle Torque Motor -- TMR-016-16-007-6
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Torque Constant: 4
  • Commutation: Brushless
  • Output Power: 0.0107
Brushless DC Torque Motor -- MTM-25-9BL
from MTC Industries & Research Carmiel Ltd.

The MTM-25-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-25-9BL provides a high accuracy in positioning, actuating, tensioning, measuring and indicating applications for both military and industrial use. Brushless operation eliminates electrical and mechanical... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Output Power: 0.0214
  • Commutation: Brushless
  • Continuous Torque: 0.0
Brushless Motors -- AM-BL1640A/B Series
from Assun Motor Pte. Ltd.

Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 24.0
25W - 40W 80mm DC Gearmotor -- Z4D25-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Brushless Motor With Gearhead -- BD-18540
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 2.72 to 5.99
Brushless Motor -- LB16MG-240-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • DC Voltage Range: 10.8 to 13.2
Limited Angle Torque Motor -- TMR-020-010-4
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.6
  • Commutation: Brushless
  • Units: English; Metric
DC Servo Motor -- MDC-11L
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m. Available in different housings, or... [See More]

  • DC Construction: Outer Wound; Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Brushless Motors -- AM-BL3660 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 36.0
40W 90mm DC Gearmotor -- Z5D40-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Brushless Motor With Gearhead -- BD-22370
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • Torque Constant: 1.35 to 2.7
Brushless Motor -- LB16MG-300-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Limited Angle Torque Motor -- TMR-020-270-4V
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 16.6
  • Commutation: Brushless
  • Units: English; Metric
DC Servo Motor -- MDC-27
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m. Available in different housings, or... [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 26.0
  • Commutation: Brush
  • Continuous Current: 7.05
Brushless Motors -- AM-BL45100 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Standard DC Voltage: 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 48.0
52mm DC Motor -- 52ZYT001
from Sinotech

Motors can be customized upon request. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Brushless Motor With Gearhead -- BD-22530
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • Torque Constant: 2 to 5.99
Brushless Motor -- LB16MG-300-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • DC Voltage Range: 10.8 to 13.2
Limited Angle Torque Motor -- TMR-040-25-010-4V
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.6
  • Commutation: Brushless
  • Units: English; Metric
DC Torque Motor -- MTM-116-11B
from MTC Industries & Research Carmiel Ltd.

MTM-116-11B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-116-11B have usage where very high torque to power, volume and weight ratios are needed. These applications include missile and aircraft actuators, diagnostic... [See More]

  • DC Construction: Permanent Magnet
  • Rotor Inertia: 4.60E-4
  • Continuous Torque: 8.8
  • Units: Metric
Coreless DC Motors -- AM-CL1626MA Series
from Assun Motor Pte. Ltd.

Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 1.5 to 24.0
60W - 120W 90mm DC Gearmotor -- Z5D60-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Brushless Motor With Gearhead -- BD-262641
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • Torque Constant: 1.67
Brushless Motor -- LB16MG-500-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Limited Angle Torque Motor -- TMR-040-25-025-4C
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 2.4
  • Commutation: Brushless
  • Units: English; Metric
DC Torque Motor -- MTM-38-13B
from MTC Industries & Research Carmiel Ltd.

MTM-38-13B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-38-13B have usage where very high torque to power, volume and weight ratios are needed. These applications include missile and aircraft actuators, diagnostic... [See More]

  • DC Construction: Permanent Magnet
  • Rotor Inertia: 6.00E-4
  • Continuous Torque: 1.2
  • Units: Metric
Coreless DC Motors -- AM-CL3570GA/B Series
from Assun Motor Pte. Ltd.

Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 48.0
6W-10W 60mm DC Gearmotor -- Z2D06-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Brushless Motor With Gearhead -- BD-26500
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 3 to 6.19
Brushless Motor -- LB16MG-500-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • DC Voltage Range: 10.8 to 13.2
Limited Angle Torque Motor -- TMR-040-438-4H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 27.4
  • Commutation: Brushless
  • Units: English; Metric
DC Torque Motor -- MTM-54-13B
from MTC Industries & Research Carmiel Ltd.

MTM-54-13B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-54-13B have usage where very high torque to power, volume and weight ratios are needed. These applications include missile and aircraft actuators, diagnostic... [See More]

  • DC Construction: Permanent Magnet
  • Rotor Inertia: 0.0031
  • Continuous Torque: 2.8
  • Units: Metric
DC Brushless Coreless Motors -- AM-BL2052A Series
from Assun Motor Pte. Ltd.

DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet
  • Torque Constant: 2.41
  • DC Voltage Range: 30.0
  • Output Power: 0.0291
Brushless Motor With Gearhead -- BD-2664
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 2.87 to 5.75
DC High Power Motor -- LC30-191
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Limited Angle Torque Motor -- TMR-040-875-4H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 54.7
  • Commutation: Brushless
  • Units: English; Metric
MDC Servo Motor -- MDC-11
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 12 V DC is 0.102 N*m. Available in different housings, or... [See More]

  • DC Construction: Outer Wound; Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
DC Brushless Motors -- AM-BL2040 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 24.0
Brushless Motor With Gearhead -- BD-3040
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 3.24 to 4.22
DC High Power Motor -- LC32F-184
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
Limited Angle Torque Motor -- TMR-060-005-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.3
  • Commutation: Brushless
  • Units: English; Metric
DC Brushless Slotless Motors -- AM-BL2453 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 24.0
Brushless Motor With Gearhead -- BD-3055
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 4.18 to 7.6
DC High Power Motor -- LC37F-177
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 12.0
Limited Angle Torque Motor -- TMR-060-100-2SBE
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 6.2
  • Commutation: Brushless
  • Units: English; Metric
DC Coreless Motors -- AM-CL1623MA Series
from Assun Motor Pte. Ltd.

DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V
  • Commutation: Brush
  • DC Voltage Range: 1.5 to 12.0
Brushless Motor With Gearhead -- BD-3070
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 5.88 to 29.4
HG16 Gear Motor -- HG16-030-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brush
  • DC Voltage Range: 5.4 to 6.6
Limited Angle Torque Motor -- TMR-060-100-2V
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 15.6
  • Commutation: Brushless
  • Units: English; Metric
DC Motor -- AM-CL2831MA/B Series
from Assun Motor Pte. Ltd.

DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
Coreless DC Motor With Gearhead -- C-1843
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 1.66 to 2.78
HG37 Gear Motor -- HG37-010-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Commutation: Brush
  • DC Voltage Range: 10.8 to 13.2
Limited Angle Torque Motor -- TMR-075-10-001-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.1
  • Commutation: Brushless
  • Units: English; Metric
DC Motor 12V -- AM-CL2242MA/B Series
from Assun Motor Pte. Ltd.

12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
Coreless DC Motor With Gearhead -- C-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • Torque Constant: 1.66 to 3.47
LB16 Brushless Motor -- LB16-050-BA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Limited Angle Torque Motor -- TMR-090-22-006-2
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.4
  • Commutation: Brushless
  • Units: English; Metric
DC Motor 3V -- AM-CL2545MA/B Series
from Assun Motor Pte. Ltd.

3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 6.0 to 48.0
Coreless DC Motor With Gearhead -- C-2144
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
LB16 Brushless Motor -- LB16A
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 6V
  • Commutation: Brushless
  • DC Voltage Range: 5.4 to 6.6
Limited Angle Torque Motor -- TMR-115-009-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Continuous Torque: 0.8
  • Commutation: Brushless
  • Units: English; Metric
DC Motor 6V -- AM-CL2532MA/B Series
from Assun Motor Pte. Ltd.

6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 3.0 to 24.0
Coreless DC Motor With Gearhead -- C-2344
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
Low Cost Mini Geared Motor -- LA12G-344VT
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 4.5
  • Commutation: Brush
  • Continuous Current: 0.2200 to 0.7000
Limited Angle Torque Motor -- TMR-120-25-004-2
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Torque Constant: 4.18
  • Commutation: Brushless
  • Output Power: 0.0067
DC motor/ Ironless -- AM-BL2854A Series
from Assun Motor Pte. Ltd.

BL2845 applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • DC Construction: Permanent Magnet
  • Torque Constant: 2.17 to 2.58
  • DC Voltage Range: 30.0
  • Output Power: 0.0403
Coreless DC Motor With Gearhead -- C-3264
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 18.0 to 36.0
MG16 Gear Motor -- MG16-060-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Continuous Current: 0.4000 to 1.6
  • Commutation: Brush
  • Continuous Torque: 0.3 to 2.1