Torque Motor DC Motors
from Shenzhen Power Motor Industrial Co., Ltd.
PBL.9408048-7101 Frameless torque motor [See More]
- Features: Torque Motor
- Standard DC Voltage: 48V
- Commutation: Brushless
- DC Voltage Range: 48.0
from ETEL S.A.
The TMB+ motor is a further development of the well-known TMB torque motor series that promises more power and new functions without compromising compatibility with existing motors. This motor represents a significant advancement in torque motor technology, boasting up to a 20% increase in torque... [See More]
- Features: Torque Motor
- Continuous Torque: 191.2 to 197345.1
- Commutation: Brushless
- Shaft Speed: 143 to 4590
from GEEPLUS Inc.
With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application... [See More]
- Features: Torque Motor
- Units: Metric
- Commutation: Brushless
- Shaft Size: 1.654
from ETEL S.A.
The TMC torque motor series by ETEL sets a new benchmark in machine tool applications, combining innovation and performance in a compact footprint. While retaining the robustness, repeatability, and reliability of its predecessors, TMC offers an additional option beyond traditional torque motors... [See More]
- Features: Torque Motor
- Continuous Torque: 48053.1
- Commutation: Brushless
- Shaft Speed: 900
from ETEL S.A.
The TMKi torque motor range introduces a revolutionary design that redefines the capabilities of torque motors, pushing speed levels to unprecedented heights while maintaining robust performance. TMKi family is a continuous improvement of the well-known TMK motors, which stand out with their... [See More]
- Features: Torque Motor
- Continuous Current: 10.9 to 318
- Commutation: Brushless
- Continuous Torque: 675.2 to 102654.9
from ETEL S.A.
The TML torque motor offers a cost-effective solution for applications requiring dynamic performance comparable to direct drive torque motors, without the need for water cooling. As a lighter and more economical alternative to the renowned TMB motor, the TML torque motor range caters to applications... [See More]
- Features: Torque Motor
- Continuous Torque: 216.8 to 9469.0
- Commutation: Brushless
- Diameter / Width: 8.27 to 20.87
from ETEL S.A.
The TMM torque motor offers a cost-effective solution for applications requiring dynamic performance akin to direct drive torque motors, without the need for water cooling. As a lightweight and economical alternative to the renowned TMB motor, our TMM torque motor range caters to applications where... [See More]
- Features: Torque Motor
- Continuous Torque: 79.6 to 10354.0
- Commutation: Brushless
- Diameter / Width: 5.51 to 20.87
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.1
from Kollmorgen Corporation
Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent magnet field and a... [See More]
- Features: Torque Motor
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Commutation: Brush
- Output Power: 0.0129 to 8.44
from Servo Systems, Inc.
NEMA 14 1.8 ° high torque motor combined with a full/half step drive. Operating voltage ranges from +12 to +48 VDC. Options include Control Knob and Encoder [See More]
- Features: Torque Motor
- Feedback: Integral Encoder
from Genesis Motion
High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]
- Features: Torque Motor
- Output Power: 1.06
- Commutation: Brushless
- Continuous Current: 3.27
from MTC Industries & Research Carmiel Ltd.
The MTM-25-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-25-9BL provides a high accuracy in positioning, actuating, tensioning, measuring and indicating applications for both military and industrial use. Brushless operation eliminates electrical and mechanical... [See More]
- Features: Torque Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Output Power: 0.0214
from Transmotec
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components... [See More]
- Features: Torque Motor
- Standard DC Voltage: 6V; 9V; 12V
- Commutation: Brush
- DC Voltage Range: 2.0 to 18.0
from Aerotech, Inc.
Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]
- Features: Torque Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Standard DC Voltage: 160V
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque from 14 Nm to 2700 Nm with natural convection (according to size), and up to 6100 Nm with fluid cooling. Six external diameters from 145 mm to 800 mm. Internal diameters from 56 mm to 630 mm. Various windings available from 30 min-1 to 1500 min-1 according to size. Parker?s STK... [See More]
- Features: Torque Motor
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Output Power: 1 HP; 2 HP
from H2W Technologies
Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a... [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Output Power: 1/4 HP
from Kollmorgen Corporation
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with... [See More]
- Features: Torque Motor
- Standard DC Voltage: 24V; 48V; 72V; 90V
- Commutation: Brushless
- DC Voltage Range: 24.0 to 96.0
from MTC Industries & Research Carmiel Ltd.
The MTM-40-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-40-9BL provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for both military and industrial use. Brushless operation eliminates electrical and mechanical... [See More]
- Features: Torque Motor
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- Output Power: 0.0335
from Transmotec
Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]
- Features: Torque Motor
- Standard DC Voltage: 24V
- Commutation: Brushless
- DC Voltage Range: 24.0
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.2
from MTC Industries & Research Carmiel Ltd.
MTM-116-11B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-116-11B have usage where very high torque to power, volume and weight ratios are needed. These applications include missile and aircraft actuators, diagnostic... [See More]
- Features: Torque Motor
- Continuous Torque: 8.8
- DC Construction: Permanent Magnet
- Rotor Inertia: 4.60E-4
from Transmotec
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Features: Torque Motor
- DC Voltage Range: 2.4 to 3.0
- Commutation: Brush
- Output Power: 8.04E-4
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Torque Constant: 4
from MTC Industries & Research Carmiel Ltd.
MTM-38-13B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-38-13B have usage where very high torque to power, volume and weight ratios are needed. These applications include missile and aircraft actuators, diagnostic... [See More]
- Features: Torque Motor
- Continuous Torque: 1.2
- DC Construction: Permanent Magnet
- Rotor Inertia: 6.00E-4
from Transmotec
Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Features: Torque Motor
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- DC Voltage Range: 12.0 to 24.0
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.6
from MTC Industries & Research Carmiel Ltd.
MTM-54-13B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-54-13B have usage where very high torque to power, volume and weight ratios are needed. These applications include missile and aircraft actuators, diagnostic... [See More]
- Features: Torque Motor
- Continuous Torque: 2.8
- DC Construction: Permanent Magnet
- Rotor Inertia: 0.0031
from Transmotec
Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. [See More]
- Features: Torque Motor; Brake (optional feature)
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- DC Voltage Range: 12.0 to 24.0
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 16.6
from MTC Industries & Research Carmiel Ltd.
The MLRM-2808 is a limited rotation DC torque motor with smooth operation and without slot effect. This product provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for military as well as commercial use. The brushless operation eliminates electrical... [See More]
- Features: Torque Motor
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 15.0
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.6
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 2.4
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 27.4
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 54.7
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.3
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 6.2
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 15.6
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.1
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.4
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Continuous Torque: 0.8
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Features: Torque Motor
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Commutation: Brushless
- Torque Constant: 4.18