Integral Clutch DC Motors
from Venture Mfg. Co.
Venture ’s 8500 series motor gearbox has been an industry standard for years. Our standard unit is available in three gear ratios – 18:1, 28:1 and 58:1 and with a multitude of options, we ’re sure to have one that meets your needs …. Features: 20% Duty Cycle typical (1on/4... [See More]
- Features: Clutch
- Gearbox Ratio: 18 to 58
- Gear Type: Spur (optional feature)
- Units: English
from MTC Industries & Research Carmiel Ltd.
The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include electronics. [See More]
- Features: Clutch
- Standard DC Voltage: 48V
- Commutation: Brushless
- DC Voltage Range: 48.0
from Venture Mfg. Co.
The M-9000 motor gearbox is available with or without a switch and wire harness. It is used to power most landing gear systems and can easily be added if a motor did not come as OEM equipment. For heavy coaches or to add the ability to level, Dual motors can be added to virtually any system. [See More]
- Features: Clutch
- Continuous Torque: 150.0
- Continuous Current: 25 to 30
- Units: English