160 Volt DC Motors

Description

160 Volt DC motors are designed to convert electrical energy into mechanical energy, providing rotational motion. These motors are typically used in applications that require precise control over speed and torque, making them suitable for various industrial and commercial uses.

Working Principle

DC motors operate based on the interaction between the magnetic fields generated by the stator and the rotor. When a current flows through the rotor windings, it creates a magnetic field that interacts with the magnetic field of the stator, producing a torque that causes the rotor to turn. The speed of the motor is approximately proportional to the armature voltage, while the torque is proportional to the armature current. The presence of back EMF, which is an opposite voltage generated by the spinning rotor, affects the motor's speed and efficiency .

Applications

DC motors, including those rated at 160 volts, are widely used in various applications due to their strong starting torque and variable speed control capabilities. Specific examples include:

  • Power Tools: These motors drive tools such as drills and saws, providing the necessary power for tasks in woodworking and metal fabrication .
  • Industrial Drives: They are employed in high-performance test rigs, printing and paper industries, and high-speed passenger lifts .

Advantages over other DC Motors

160 Volt DC motors offer several advantages over other types of DC motors:

  • High Efficiency: They provide efficient conversion of electrical to mechanical energy, making them suitable for applications requiring high performance .
  • Stable and Simple Control: The straightforward operating characteristics and stable performance make them easy to control, especially in variable-speed applications .

Limitations

One of the limitations of DC motors, including those rated at 160 volts, is their declining market share due to the rise of inverter-fed induction motors. Additionally, they may require more maintenance compared to brushless motors due to the presence of brushes and commutators .

Considerations

When considering the use of 160 Volt DC motors, several factors should be taken into account:

  • Initial Costs: The initial cost of DC motors can be higher compared to some AC motors, but they offer advantages in specific applications that may justify the investment.
  • Operating Expense: DC motors are generally efficient, but their operating expenses can vary depending on the application and maintenance requirements.
  • Durability and Maintenance: Regular maintenance is necessary to ensure the longevity of DC motors, particularly for the brushes and commutators, which are subject to wear and tear.
  • Accuracy: These motors provide precise control over speed and torque, making them suitable for applications where accuracy is critical .
21 Results
Brushless DC (BLDC) Motor -- RapidPower™ RP23
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 23 is a high-performance, high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase brushless DC BLDC motor... [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Commutation: Brushless
  • Torque Constant: 38
Brushless DC Motor -- 130BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • DC Voltage Range: 48.0 to 310.0
  • Commutation: Brushless
  • Torque Constant: 0.0770
Brushless DC (BLDC) Motor -- RapidPower™ RP34
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 34 is a compact, high-performance brushless BLDC motor incorporating ball bearing construction, a low cogging electro-magnetic design with both low audible and magnetic noise. It is available with a hall-effect commutation encoder or a variety of optical encoders... [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Commutation: Brushless
  • Torque Constant: 46
Brushless DC Motor -- 80BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • DC Voltage Range: 48.0 to 310.0
  • Commutation: Brushless
  • Torque Constant: 0.1210
Brushless DC Motor -- 86BSD Series (4Poles 4)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 24.0 to 310.0
  • Commutation: Brushless
  • Torque Constant: 0.3900
122mm Brushless DC Motor -- BY122BL160-1500
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Commutation: Brushless
  • Output Power: 2.01
S Series Brushless, Frameless Torque Motor
from Aerotech, Inc.

Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]

  • Standard DC Voltage: 160V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • DC Voltage Range: 160.0 to 340.0
Permanent Magnet DC Motors -- OMPM-DC
from OMEGA Engineering, Inc.

OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells,... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 180.0
DC - Kinamatic
from Wolong Electric Industrial Motors

GE ’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile machines,... [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Voltage Range: 90.0 to 500.0
  • DC Construction: Permanent Magnet (optional feature); Shunt Wound (optional feature)
  • Output Power: 2 HP; 5 HP / 3.6 KW
High Voltage DC Motors -- 35-54 Platform
from Johnson Electric Group

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer ’s application. The platform motors below are examples used in... [See More]

  • Standard DC Voltage: 160V
  • Units: Metric
  • DC Voltage Range: 100.0 to 240.0
  • Shaft Speed: 6089 to 20795
Brushless DC Motor: Inner Rotor Type
from Nidec Corporation

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 8.0 to 565.0
  • Commutation: Brushless
  • Output Power: 1/4 HP; 300 W; 1/2 HP
Brushless DC Motor -- 80ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • DC Voltage Range: 48.0 to 310.0
  • Commutation: Brushless
  • Torque Constant: 5.95 to 17.13
Explosion Proof Permanent Magnet DC Motors -- EP
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features. 1/4 to 3/4 HP, 90 volt, 1750 rpm. 1/4 to 3/4 HP, 180 volt, 1750 rpm. 1/3 HP, 12 volt, 1750 rpm. 1/3 to 3/4 HP, 24 volt, 1750 rpm. Patented... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 180.0
Brush DC Motor -- BDE-38-63-230V-6000
from Anaheim Automation, Inc.

Effective way to control motion control applications [See More]

  • Standard DC Voltage: 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 100.0 to 240.0
DC Motors
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Voltage Range: 90.0 to 180.0
  • DC Construction: Permanent Magnet; Shunt Wound
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
92mm Brushless DC Moror -- BY92BL160-1000
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Commutation: Brushless
  • Output Power: 1.34
High Voltage EC Motors (Electronic Commutation / Brushless)) -- E14 Platform
from Johnson Electric Group

The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise... [See More]

  • Standard DC Voltage: 160V
  • Output Power: 0.0939
  • DC Voltage Range: 120.0 to 230.0
  • Units: Metric
Brushless DC Motor -- 86ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 24.0 to 310.0
  • Commutation: Brushless
  • Torque Constant: 11.89 to 55.22
Permanent Magnet DC Brushed Motors -- SR/SRF
from Kollmorgen Corporation

Kollmorgen ’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an... [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 90.0 to 180.0
Brushless DC Motor -- 90ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 24.0 to 310.0
  • Commutation: Brushless
  • Torque Constant: 12.18 to 161
Permanent Magnet Washdown/Food Grade Motors -- STF
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features. Washdown duty, SCR-rated, NEMA standards. 1/4 to 1 HP, 90 volt, 1750 rpm. 1/2 to 2 HP, 180 volt, 1750 rpm [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 90.0 to 180.0