300 W DC Motors
from Moons' Electric Co. Ltd.
● Wide speed range, flat torque. ● Excellent speed stability. ● Compact and high power. ● High efficiency and energy-saving. ● Low temperature rise, low noise, low vibration. ● Long life and low maintenance cost. ● Low cogging torque [See More]
- Output Power: 300 W
- Standard DC Voltage: 24V
- Commutation: Brushless
- DC Voltage Range: 24.0
from Kollmorgen Corporation
Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent magnet field and a... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.0129 to 8.44
- Commutation: Brush
- Continuous Torque: 0.2 to 36017.7
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from DOGA, S.A.
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]
- Output Power: 300 W; 1/2 HP
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V
from Aerotech, Inc.
Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Standard DC Voltage: 160V
from Dart Controls, Inc.
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 90V
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- Standard DC Voltage: 48V
- Commutation: Brushless
- DC Voltage Range: 48.0
from OMEGA Engineering, Inc.
OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells,... [See More]
- Output Power: 300 W; 1/2 HP; 1 HP; 2 HP
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
from Johnson Electric Group
The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- DC Voltage Range: 11.0 to 12.0
- Standard DC Voltage: 12V
- Output Power: 0.1341 to 0.6035
from Mitsubishi Electric Automation, Inc.
MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- Continuous Current: 2.4 to 14
- Output Power: 0.1340 to 1.01
- Continuous Torque: 2.8 to 21.2
from Boston Gear
Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Standard DC Voltage: 90V; 160V
- DC Construction: Permanent Magnet; Shunt Wound
- DC Voltage Range: 90.0 to 180.0
from Nidec Corporation
They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- DC Voltage Range: 13.0
- Commutation: Brush
- Output Power: 0.0402 to 0.8041
from Kollmorgen Corporation
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features. 1/4 to 3/4 HP, 90 volt, 1750 rpm. 1/4 to 3/4 HP, 180 volt, 1750 rpm. 1/3 HP, 12 volt, 1750 rpm. 1/3 to 3/4 HP, 24 volt, 1750 rpm. Patented... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- DC Construction: Permanent Magnet
- Commutation: Brush
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- Output Power: 300 W
- Standard DC Voltage: 12V
- Commutation: Brushless
- DC Voltage Range: 12.0
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- Commutation: Brushless
- DC Voltage Range: 24.0 to 310.0
from Johnson Electric Group
The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom engineered to meet the... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- DC Voltage Range: 10.8 to 18.0
- Standard DC Voltage: 12V
- Output Power: 0.0568 to 1.26
from Mitsubishi Electric Automation, Inc.
MR-JN family of products are easy-to-use, compact servo amplifiers that feature simple operation functions such as true one-touch tuning, vibration suppression, and include two built-in programming options for easy commissioning. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- Shaft Speed: 3000
- Output Power: 0.0670 to 0.5361
- Features: Brake (optional feature)
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- Commutation: Brushless
- DC Voltage Range: 8.0 to 565.0