Totally Enclosed DC Motors

Description

Totally enclosed DC motors are designed to prevent the ingress of external contaminants such as dust and moisture. These motors feature a robust enclosure that provides a high degree of protection, ensuring the internal components remain unaffected by external environmental conditions. The enclosure is typically a rigid frame, which can be smooth or finned to enhance heat dissipation.

Working Principle

Totally enclosed DC motors operate on the principle of electromagnetic induction. The interaction between the armature windings and the field windings generates torque, which is the force that causes the motor to rotate. The motor's design ensures that the armature and field windings are constantly energized, resulting in consistent torque output. The left-hand rule can be applied to determine the direction of the force exerted on the current-carrying conductor within the magnetic field. Additionally, the motor produces back electromotive force (EMF) as the rotor spins, which influences the motor's speed and efficiency.

Applications

Totally enclosed DC motors are commonly used in industrial applications where protection from environmental factors is crucial. Specific examples include their use in pumps, fans, compressors, conveyors, and material handling equipment. These applications benefit from the motor's ability to operate in environments where exposure to dust, moisture, or other contaminants is a concern.

Advantages over other DC Motors

Totally enclosed DC motors offer several advantages over other types of DC motors. They provide superior protection against environmental contaminants, making them more resilient in harsh conditions. This makes them particularly suitable for applications where exposure to dust and moisture is unavoidable. Additionally, their robust construction often results in longer operational life and reduced maintenance requirements compared to open designs.

Limitations

One of the primary limitations of totally enclosed DC motors is their inability to effectively dissipate heat, especially in larger frame sizes. This can lead to overheating issues if not properly managed. The enclosed design also tends to make these motors heavier and more expensive than open designs, which can be a consideration in applications where weight and cost are critical factors.

Considerations

When selecting a totally enclosed DC motor, several factors should be considered. Initial costs may be higher due to the robust construction and protective features. Operating expenses can also be influenced by the motor's efficiency and the need for external cooling solutions to manage heat dissipation. Durability is generally enhanced due to the protective enclosure, but this can also lead to increased weight and size. Maintenance costs may be lower due to the reduced risk of contamination-related failures, but replacement parts can be more expensive. Accuracy in applications is typically high, but the motor's performance can be affected by back EMF and other operational factors.

93 Results
DC Brush Motor -- Hansen Series 116-1 1.6" DC Motor
from ElectroCraft

The Hansen series 116-1 permanent magnet DC brush motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide very low cogging torque and no preferred rotor position. Standard catalog stall... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
BLx60 Range -- BLx60
from parvalux by maxon

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • Torque Constant: 3.54 to 18.41
  • Commutation: Brushless
  • Output Power: 0.1474 to 0.1970
Brushed DC Motor -- 100ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
DC Brush Motor -- Hansen Series 121-1 2.1" DC Motor
from ElectroCraft

The series 121-1 (2.1inch diameter) permanent magnet DC motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide low cogging torque and no preferred rotor position. Standard catalog... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
BRx70-40 12V 3000RPM – GB12 15:1 Bronze -- 781092-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushed DC Motor -- 110ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 48.0
MPW52 Wheel Drive - MobilePower
from ElectroCraft

ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V; 48V
  • Commutation: Brushless
  • Torque Constant: 72.9 to 154
BRx70-40 12V 3000RPM – GB12 30:1 Bronze -- 781092-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushed DC Motor -- 40ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
MPW86 Wheel Drive - MobilePower
from ElectroCraft

Introducing ElectroCraft's new MobilePower ™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary gearbox mounted... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V; 48V
  • Commutation: Brushless
  • Torque Constant: 2832
BRx70-40 12V 3000RPM – GB12 60:1 Bronze -- 781092-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushed DC Motor -- 54ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 48.0
BRx70-40 24V 3000RPM – GB12 15:1 Bronze -- 781093-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushed DC Motor -- 63ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 40.0
BRx70-40 24V 3000RPM – GB12 30:1 Bronze -- 781093-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushed DC Motor -- 73ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
BRx70-40 24V 3000RPM – GB12 60:1 Bronze -- 781093-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushed DC Motor -- 80ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
BRx70-40 48V 3000RPM – GB12 15:1 Bronze -- 781094-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Brushed DC Motor -- 90ZYT Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
BRx70-40 48V 3000RPM – GB12 30:1 Bronze -- 781094-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Brushless DC Geared Motor -- 42BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx70-40 48V 3000RPM – GB12 60:1 Bronze -- 781094-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Brushless DC Geared Motor -- 57BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx70-40-GB12 Range -- BRx70-40-GB12
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Output Power: 0.1059
Brushless DC Geared Motor -- 60BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx70-60 12V 3000RPM – GB12 15:1 Bronze -- 781095-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless DC Geared Motor -- 80BSA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
BRx70-60 12V 3000RPM – GB12 30:1 Bronze -- 781095-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless DC Geared Motor -- 90BYB Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
BRx70-60 12V 3000RPM – GB12 60:1 Bronze -- 781095-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless DC Motor -- 110BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 310.0
  • Commutation: Brushless
  • Torque Constant: 0.7700
BRx70-60 24V 3000RPM – GB12 15:1 Bronze -- 781096-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushless DC Motor -- 130BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 48.0 to 310.0
BRx70-60 24V 3000RPM – GB12 30:1 Bronze -- 781096-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushless DC Motor -- 28BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx70-60 24V 3000RPM – GB12 60:1 Bronze -- 781096-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushless DC Motor -- 33BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 24.0
BRx70-60 48V 3000RPM – GB12 15:1 Bronze -- 781097-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Brushless DC Motor -- 42BSB Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
BRx70-60 48V 3000RPM – GB12 30:1 Bronze -- 781097-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Brushless DC Motor -- 42BYA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx70-60 48V 3000RPM – GB12 60:1 Bronze -- 781097-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Brushless DC Motor -- 57BSB Series(Servo Motor)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx70-60-GB12 Range -- BRx70-60-GB12
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Output Power: 0.2104
Brushless DC Motor -- 57BYA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V; 48V; 72V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 80.0
BRx90-50 12V 3000RPM – GB12 15:1 Bronze -- 781102-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless DC Motor -- 57BYB Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx90-50 12V 3000RPM – GB9 15:1 Composite -- 781102-735894
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless DC Motor -- 60BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
BRx90-75 12V 3000RPM – GB12 15:1 Bronze -- 781106-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless DC Motor -- 80BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 48.0 to 310.0
BRx90-75 12V 3000RPM – GB9 15:1 Composite -- 781106-735894
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
DC Geared Motor -- WG2 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Environmental Features: Totally Enclosed
  • Gear Type: Worm
  • Commutation: Brush
  • Gearbox Ratio: 25 to 75
BDSG-37-30-12V Series -- BDSG-37-30-12V-5000-R10
from Anaheim Automation, Inc.

Designed for high volume applications, custom versions available [See More]

  • Environmental Features: Totally Enclosed
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Small DC Motors
from GE Power Conversion

Engineered to perform, built to last. Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production... [See More]

  • Environmental Features: Totally Enclosed; Drip-proof; Explosion-proof
  • DC Voltage Range: 180.0 to 500.0
  • Commutation: Brush
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
Motornet DC Series -- MDC60
from Parker Hannifin / Automation / Electromechanical Division - Europe

Servomotor with DC Supply and Electronics on Board. Power supply: 325 ... 750 VDC. Compact design. Significant reduction on system wiring. Drastically reduced space in cabinet. Safety functions interated. Fieldbus (real time control). EtherCAT (CoE). CANopen DS402 [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 325.0 to 750.0
  • Commutation: Brushless
  • Continuous Torque: 8.8
Brush Type DC Motors - Flat Type 1W-5W Ø >15-19 Series -- FF-050S Series
from Transmotec

DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 6V; 9V; 12V
  • Commutation: Brush
  • DC Voltage Range: 2.0 to 18.0
DC Motor -- LM90T025
from Dart Controls, Inc.

The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent... [See More]

  • Environmental Features: Totally Enclosed
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 90V
Planetary Gear Motor -- BG440
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 20.0 to 30.0
Explosion Proof Permanent Magnet DC Motors -- EP
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features. 1/4 to 3/4 HP, 90 volt, 1750 rpm. 1/4 to 3/4 HP, 180 volt, 1750 rpm. 1/3 HP, 12 volt, 1750 rpm. 1/3 to 3/4 HP, 24 volt, 1750 rpm. Patented... [See More]

  • Environmental Features: Totally Enclosed; Explosion-proof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
Permanent Magnet DC Motors -- OMPM-DC
from OMEGA Engineering, Inc.

OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells,... [See More]

  • Environmental Features: Totally Enclosed
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
Groschopp DC Motors -- 1000
from Groschopp, Inc.

Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0646
DC Permanent Motor -- Model 800
from M.H. Rhodes/Cramer Company

The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 6.0 to 24.0
Wind Pitch Custom DC Motors
from GE Power Conversion

Wind turbine blade positioning. GE manufactures durable wind pitch motors for the most challenging environments including high vibration, extreme temperatures and high humidity. Because they are located high up in the turbine housing, maintenance intervals tend to be very long requiring a robust and... [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 100.0
  • Commutation: Brush
  • Continuous Torque: 796.5
Brushless DC Motors - B42 Series -- B42100 Series
from Transmotec

Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Planetary Gear Motor -- BG650
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 20.0 to 30.0
Permanent Magnet DC Brushed Motors -- SR/SRF
from Kollmorgen Corporation

Kollmorgen ’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an... [See More]

  • Environmental Features: Totally Enclosed
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 90V; 160V
Groschopp DC Motors -- 2000
from Groschopp, Inc.

Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.1442
PD Series Planetary DC Gear Motors 0.6W-35W -- PD1330 Series
from Transmotec

Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 2.4 to 3.0
  • Commutation: Brush
  • Output Power: 8.04E-4
Permanent Magnet Washdown/Food Grade Motors -- STF
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features. Washdown duty, SCR-rated, NEMA standards. 1/4 to 1 HP, 90 volt, 1750 rpm. 1/2 to 2 HP, 180 volt, 1750 rpm [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Waterproof
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 90V; 160V
Groschopp DC Motors -- 4300
from Groschopp, Inc.

Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.1352
SD Series Spur DC Gear Motors 0.25W-13W -- SD3039 Series
from Transmotec

Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
Groschopp DC Motors -- 4400
from Groschopp, Inc.

Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.1709
WD Series Worm Gear DC Motors 25W-500W -- WHD123224 Series
from Transmotec

Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
Groschopp Parallel Shaft Brushless DC Gearmotors -- 57500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Groschopp Parallel Shaft Brushless DC Gearmotors -- 7103
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 163.0
  • Commutation: Brushless
  • Output Power: 0.0966
Groschopp Parallel Shaft DC Gearmotors -- 50100
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0134
Groschopp Parallel Shaft DC Gearmotors -- 50500
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0179
Groschopp Parallel Shaft DC Gearmotors -- 55250
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0533
Groschopp Planetary Brushless DC Gearmotors -- 61500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Groschopp Planetary Brushless DC Gearmotors -- 61542
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Groschopp Planetary Brushless DC Gearmotors -- 85000
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Groschopp Planetary DC Gearmotors -- 62300
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Output Power: 0.0122
  • DC Voltage Range: 115.0
  • Continuous Current: 0.4700
Groschopp Planetary DC Gearmotors -- 64830
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0329
Groschopp Planetary DC Gearmotors -- 65186
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.1290
Groschopp Planetary DC Gearmotors -- 65497
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.1177
Groschopp Right Angle Brushless DC Gearmotors -- 47100
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Groschopp Right Angle DC Gearmotors -- 10309
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0233
Groschopp Right Angle DC Gearmotors -- 10313
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0318
Groschopp Right Angle DC Gearmotors -- 20493
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0556
Groschopp Right Angle DC Gearmotors -- 20502
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0216
Groschopp Right Angle Planetary DC Gearmotors -- 62400
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Output Power: 0.0097
  • DC Voltage Range: 115.0
  • Continuous Current: 0.4700