9 Volt DC Motors
from Sensata Technologies
This compact, 1.5 diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested for operation up to 400 °F (205 °C) and pressures up to 30,000 PSI (2070 bar). [See More]
- Standard DC Voltage: 9V
- Continuous Torque: 0.4
- Commutation: Brushless
- Operating Temperature: 347
from Portescap
12G88 Athlonix Brush DC Motor. 12G88 Athlonix. With a design combining high power density and precious metal commutation, the 12G88 Athlonix brush DC motor can deliver a torque greater than 3 mNm continuously, reaching up to 75% efficiency while maintaining a long lifetime. Product Highlights. [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.22
from C.I. Takiron Corporation
Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 9.0
from Shenzhen Yunhongda Motor Co., LTD.
CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 9.0
from DigiKey
Brushed DC Motor Standard 19467 RPM 7.4W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0099
from Constar Motion Co., Ltd
28mm 380 DC Core Motor. Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm. Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads. As the name implies, this motor contains... [See More]
- Standard DC Voltage: 9V
- Output Power: 0.0255
- DC Voltage Range: 9.0
- Continuous Current: 0.2500
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 9.0 to 18.0
- Commutation: Brush
- Output Power: 0.1823
from Portescap
16DCP Athlonix - Graphite Brush DC Motor. 16DCP Athlonix - Graphite. With a new design combining a alnico magnet carbon brush commutation, 16DCP Athlonix brush dc mini motors can deliver a continuous torque greater than 2.42 mNm in a very compact package. 16DCP Athlonix motors offer a price to... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.51
from C.I. Takiron Corporation
Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 9.0
from DigiKey
Brushed DC Motor Standard 10000 RPM 2.4W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0032
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 9.0 to 18.0
- Commutation: Brush
- Output Power: 0.1040
from Portescap
16DCP Athlonix - Precious Metal Brush DC Motor. 16DCP Athlonix - Precious Metal. The 16DCP precious metal Athlonix motors feature a alnico magnet. These brush dc mini motors can deliver a torque up to 2.63 mNm. 16DCP Athlonix motors offer a price to performance solution ideal for a broad spectrum of... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.51
from C.I. Takiron Corporation
Description of Coreless motors. ●What is a coreless motors?. A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an... [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 9.0
from DigiKey
Brushed DC Motor Standard 10000 RPM 5.2W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0070
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 6V; 9V
- DC Voltage Range: 6.0 to 10.0
- Commutation: Brush
- Output Power: 0.0150
from Portescap
16DCT Athlonix - Graphite Brush DC Motor. 16DCT Athlonix - Graphite. The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights. [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.23
from DigiKey
Brushed DC Motor Standard 10000 RPM 12W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0161
from Pelonis Technologies, Inc.
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 3.0 to 12.0
- Commutation: Brush
- Motor Shape: Cylindrical Body
from Portescap
16DCT Athlonix - Precious Metal Brush DC Motor. 16DCT Athlonix - Precious metal. The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options. [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.52
from DigiKey
Brushed DC Motor Standard 10000 RPM 5.2W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0070
from Pelonis Technologies, Inc.
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- DC Voltage Range: 3.0 to 12.0
- Commutation: Brush
- Diameter / Width: 0.79
from Portescap
16G88 Brush DC High Efficiency Electric Motor. 16G88. With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long lifetime. Product Highlights. Ironless... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.52
from DigiKey
Brushed DC Motor Standard 8200 RPM 4.5W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0060
from Pelonis Technologies, Inc.
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 1.5 to 9.0
- Commutation: Brush
- Output Power: 8.18E-4
from Portescap
16N78 Athlonix Brush DC Motor. 16N78 Athlonix. The 16N78 Athlonix high torque DC motor design combines high power density and precious metal commutation. This coreless DC motor can deliver a torque up to 6 mNm continuously and reach up to 80% efficiency while maintaining a long lifetime. With... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.46
from DigiKey
Brushed DC Motor Standard 8900 RPM 1.7W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0023
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 9.0 to 18.0
- Commutation: Brush
- Output Power: 0.1065
from Portescap
17DCT Athlonix - Graphite Brush DC Motor. 17DCT Athlonix - Graphite. With a design combining high power density and carbon brush commutation, the Athlonix 17DCT brush dc mini motor can deliver a max continuous torque up to 5.88 mNm. These high torque motors are tailored for the most demanding... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.58
from DigiKey
Brushed DC Motor Standard 10000 RPM 3.8W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0051
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0 to 15.0
- Commutation: Brush
- Output Power: 0.0014
from Portescap
17DCT Athlonix - Precious Metal Brush DC Motor. 17DCT Athlonix - Precious Metal. Athlonix 17DCT high torque motors are tailored for demanding applications. These brush DC mini motors can deliver a high torque up to 6.14 mNm and feature a neo magnet inside. Product Highlights. Ironless construction. [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.58
from DigiKey
Brushed DC Motor Standard 10000 RPM 1.3W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0017
from Pelonis Technologies, Inc.
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 9.0 to 15.0
- Commutation: Brush
- Output Power: 4.15E-4
from Portescap
22DCP Athlonix - Graphite Brush DC Motor. 22DCP Athlonix - Graphite. The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature a graphite commutation inside. These miniature motors can deliver a torque up to 6.21 mNm and excellent price-to-performance ratio. Product... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.2
from DigiKey
Brushed DC Motor Standard 10000 RPM 4.8W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0064
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0 to 15.0
- Commutation: Brush
- Output Power: 0.0014
from Portescap
22DCP Athlonix - Precious Metal Brush DC Motor. 22DCP Athlonix - Precious Metal. The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature an Alnico magnet inside. These miniature motors can deliver a torque up to 6.5 mNm and excellent price-to-performance ratio. Product... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.2
from DigiKey
Brushed DC Motor Standard 10000 RPM 4.1W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0055
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 9.0 to 15.0
- Commutation: Brush
- Output Power: 0.0016
from Portescap
22DCT Athlonix - Graphite Brush DC Motor. 22DCT Athlonix - Graphite. The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with graphite commutation can deliver torque up to 13.29 mNm and provides an optimal price-performance... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.72
from DigiKey
Brushed DC Motor Standard 10000 RPM 4.4W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0059
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 9.0 to 15.0
- Commutation: Brush
- Output Power: 0.0016
from Portescap
22DCTAthlonix - Precious Metal Brush DC Motor. 22DCT Athlonix - Precious metal. The newest addition to the Athlonix range of DCT motors, the 22DCT, features a Neo magnet. The 22DCT Athlonix miniature dc motor with precious metal commutation can deliver a torque up to 13.29 mNm and provides an... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 1.72
from DigiKey
Brushed DC Motor Standard 10000 RPM 1.2W 9VDC [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Output Power: 0.0016
from Pelonis Technologies, Inc.
Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive... [See More]
- Standard DC Voltage: 9V; 12V
- DC Voltage Range: 9.0 to 15.0
- Commutation: Brush
- Output Power: 0.0032
from Anaheim Automation, Inc.
Effective way to control motion control applications [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 6.0 to 24.0
from Transmotec
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- DC Voltage Range: 2.0 to 18.0
- Commutation: Brush
- Output Power: 1.21E-4 to 8.18E-4
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brush
- Torque Constant: 0.9912
from Johnson Electric North America, Inc.
The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor brand... [See More]
- Standard DC Voltage: 9V
- Output Power: 0.0400
- DC Voltage Range: 9.0
- Continuous Torque: 106.2
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 8.0 to 565.0
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP
from Johnson Electric Group
DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- Continuous Torque: 0.3 to 0.7
- DC Voltage Range: 4.5 to 12.0
- Gearbox Ratio: 10.7 to 250
from Assun Motor Pte. Ltd.
Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 3.0 to 12.0
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 3.0 to 24.0
from NMB Technologies Corporation
BLDC20-0RGB169 Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brushless
- Torque Constant: 1.95
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 9.0
from M.H. Rhodes/Cramer Company
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 6.0 to 24.0
- DC Construction: Permanent Magnet
- Continuous Torque: 3.8
from Citizen Micro Co., Ltd.
Coreless Motor [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 9.0
from Transmotec
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Standard DC Voltage: 6V; 9V
- DC Voltage Range: 6.0 to 9.0
- Commutation: Brush
- Output Power: 5.36E-4 to 0.0013
from Moons' Electric Co. Ltd.
● Patented technology. ● Innovation design. ● Perfect manufacturing. ● Excellent performance [See More]
- Standard DC Voltage: 9V
- Torque Constant: 0.4432
- DC Voltage Range: 9.0
- Output Power: 0.0067
from Johnson Electric North America, Inc.
DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Shaft Size: 0.315
- DC Voltage Range: 0.0 to 24.0
from Nidec Corporation
These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 5.0 to 26.4
- Commutation: Brushless
- Output Power: 0.0025 to 0.0702
from Johnson Electric Group
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer ’s application. The platform motors below are examples used in... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Output Power: 2.00E-4 to 0.0805
- DC Voltage Range: 1.2 to 24.0
- Units: Metric
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from Adamant Namiki Jewel Co., Ltd
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 2.5 to 24.0
from NMB Technologies Corporation
BLDC20-OR-09V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Commutation: Brushless
- Torque Constant: 1.95
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 5.0 to 24.0
from Citizen Micro Co., Ltd.
Coreless Motor, Planetary Gearhead [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 9.0
from Moons' Electric Co. Ltd.
● Patented technology. ● Innovation design. ● Perfect manufacturing. ● Excellent performance [See More]
- Standard DC Voltage: 9V
- Torque Constant: 0.5197
- DC Voltage Range: 9.0
- Output Power: 0.0134
from Johnson Electric North America, Inc.
Saia ® rotary stepper motors offer instant actuation or smooth variable positioning. Saia Motors have high MTBF and long predictable life in excess of 1 million cycles and are ideal for open or closed loop operation. Users benefit from ease of control through simple drive electronics and the... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Shaft Size: 0.059
- DC Voltage Range: 6.0 to 24.0
- Diameter / Width: 0.79
from Assun Motor Pte. Ltd.
Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 1.5 to 24.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 5.0 to 24.0
from Assun Motor Pte. Ltd.
DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 1.5 to 12.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 5.0 to 24.0
from Assun Motor Pte. Ltd.
DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 6.0 to 24.0
from Assun Motor Pte. Ltd.
12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 6.0 to 24.0
from Assun Motor Pte. Ltd.
3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 6.0 to 24.0
from Assun Motor Pte. Ltd.
6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 3.0 to 24.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 5.0 to 24.0
from Assun Motor Pte. Ltd.
DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 3.0 to 26.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 6.0 to 24.0
from Assun Motor Pte. Ltd.
12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 24.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 6.0 to 12.0
from Assun Motor Pte. Ltd.
24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 3.0 to 24.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- DC Voltage Range: 6.0 to 24.0
from Assun Motor Pte. Ltd.
Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation, compact... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 6.0 to 48.0