Right Angle DC Motors

83 Results
DC Micro Motor -- 76mm-1
from Yuyao Baida Electric CO., LTD.

Typical Applications. Household Appliance. Cordless Power Tool. We can design and produce according to customer demand. [See More]

  • Shaft Orientation: Right Angle
  • Motor Shape: Cylindrical Body
  • Units: Metric
  • Diameter / Width: 2.99
DC Geared Motor -- WG2 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • Gear Type: Worm
  • Commutation: Brush
  • Gearbox Ratio: 25 to 75
DC Right Angle Gearmotor -- MobilePower™ MP24
from ElectroCraft

ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Standard DC Voltage: 48V
22B-3N Series BLDC Right Angle Gearmotor -- 3321
from Bodine Electric Company

Brushless motor for high torque, smaller size, and no maintenance. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for high... [See More]

  • Shaft Orientation: Right Angle
  • DC Voltage Range: 130.0
  • Commutation: Brushless
  • Output Power: 0.1250
BLx60 Range -- BLx60
from parvalux by maxon

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]

  • Shaft Orientation: In-line; Right Angle
  • Torque Constant: 3.54 to 18.41
  • Commutation: Brushless
  • Output Power: 0.1474 to 0.1970
DC Micro Motor -- BD59ZY90
from Yuyao Baida Electric CO., LTD.

Typical Applications. Household Appliance. Cordless Power Tool. We can design and produce according to customer demand. [See More]

  • Shaft Orientation: Right Angle
  • Units: Metric
  • Gear Type: Worm
  • Motor Shape: Cylindrical Body
DC Geared Motor -- WG4 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • Gear Type: Worm
  • Commutation: Brush
  • Gearbox Ratio: 12.5 to 50
DC Right Angle Gearmotor -- MobilePower™ MP26
from ElectroCraft

ElectroCraft's MP26 integrates a 4-pole PMDC brush motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an integrated... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
22B-3RD Series BLDC Right Angle Gearmotor -- 5002
from Bodine Electric Company

Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt. Molded hall... [See More]

  • Shaft Orientation: Right Angle
  • DC Voltage Range: 130.0
  • Commutation: Brushless
  • Output Power: 0.1250
BRx70-40 12V 3000RPM – GB12 15:1 Bronze -- 781092-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
DC Geared Motor -- WG5 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • Standard DC Voltage: 24V
  • Commutation: Brush
  • DC Voltage Range: 24.0
DC Right Angle Gearmotor -- MobilePower™ MP36
from ElectroCraft

High starting torque. Smooth, quiet and reliable. ElectroCraft's MP36 MobilePower ™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MP36 is a four-pole motor delivering smooth, precise and highly controllable power. Its high starting... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
24A-3F Series DC Right Angle Gearmotor -- 0084
from Bodine Electric Company

24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease... [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 0.0588
  • DC Voltage Range: 130.0
  • Continuous Current: 0.4800
BRx70-40 12V 3000RPM – GB12 30:1 Bronze -- 781092-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
PMDC Right Angle Gearmotor -- MobilePower™ MPP24
from ElectroCraft

ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
24A-3F/H Series DC Right Angle Hollow Shaft Gearmotor -- 7093
from Bodine Electric Company

24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4). Gearmotors can be... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • DC Voltage Range: 90.0 to 130.0
  • Standard DC Voltage: 90V
  • Output Power: 0.0435 to 0.0909
BRx70-40 12V 3000RPM – GB12 60:1 Bronze -- 781092-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
PMDC Right Angle Gearmotor -- MobilePower™ MPP26
from ElectroCraft

ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
24A-3RD Series DC Right Angle Gearmotor -- 4002
from Bodine Electric Company

Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial... [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 0.0588
  • DC Voltage Range: 130.0
  • Continuous Current: 2.6
BRx70-40 24V 3000RPM – GB12 15:1 Bronze -- 781093-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
PMDC Right Angle Gearmotor -- MobilePower™ MPP36
from ElectroCraft

Powerful. Reliable. Smooth, quiet operation. ElectroCraft's MPP36 MobilePower ™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MPP36 is a bariatric product with a specially designed, very robust 2-stage gearbox. With high starting torque... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
33A-5F Series DC Right Angle Gearmotor -- 6115
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze... [See More]

  • Shaft Orientation: Right Angle
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Output Power: 0.1250
BRx70-40 24V 3000RPM – GB12 30:1 Bronze -- 781093-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
PMDC Right Angle Gearmotor -- MobilePower™ MPS32
from ElectroCraft

ElectroCraft's MPS32 geared motor is part of our extensive range of purpose designed, fully customizable mobility motors. This two pole motor has excellent performance and efficiency and is coupled with a high-efficiency single-stage gearbox, to deliver power smoothly, reliably and quietly. With... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Torque Constant: 8.96
33A-5L/H Series DC Right Angle Hollow Shaft Gearmotor -- 6734
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • DC Voltage Range: 90.0 to 130.0
  • Standard DC Voltage: 90V
  • Output Power: 0.1250 to 0.2500
BRx70-40 24V 3000RPM – GB12 60:1 Bronze -- 781093-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors -- 1511
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Compatible with unfiltered SCR speed controls. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • Output Power: 0.1429
  • DC Voltage Range: 180.0
  • Continuous Current: 0.8000
BRx70-40 48V 3000RPM – GB12 15:1 Bronze -- 781094-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
33A-5R and 33A-5L Series DC Right Angle Gearmotor -- 6116
from Bodine Electric Company

33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 0.1667
  • DC Voltage Range: 130.0
  • Continuous Current: 1.4
BRx70-40 48V 3000RPM – GB12 30:1 Bronze -- 781094-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
33A-GB Series DC Right Angle Gearmotor -- 6060
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]

  • Shaft Orientation: Right Angle
  • DC Voltage Range: 90.0 to 130.0
  • Standard DC Voltage: 90V
  • Output Power: 0.1250 to 0.2500
BRx70-40 48V 3000RPM – GB12 60:1 Bronze -- 781094-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
33A-GB/H Series DC Right Angle Hollow Shaft Gearmotor -- 7060
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • DC Voltage Range: 90.0 to 130.0
  • Standard DC Voltage: 90V
  • Output Power: 0.1250 to 0.2500
BRx70-40-GB12 Range -- BRx70-40-GB12
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Output Power: 0.1059
33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor -- 6070
from Bodine Electric Company

33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft... [See More]

  • Shaft Orientation: Right Angle; Hollow; Offset / Parallel
  • Output Power: 0.3333
  • DC Voltage Range: 130.0
  • Continuous Current: 2.3
BRx70-60 12V 3000RPM – GB12 15:1 Bronze -- 781095-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
34B-5N Series BLDC Right Angle Gearmotor -- 3378
from Bodine Electric Company

Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. [See More]

  • Shaft Orientation: Right Angle
  • DC Voltage Range: 130.0
  • Commutation: Brushless
  • Output Power: 0.3750
BRx70-60 12V 3000RPM – GB12 30:1 Bronze -- 781095-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
42A-5H Series DC Right Angle Gearmotor -- 4100
from Bodine Electric Company

Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B... [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 1/2 HP
  • DC Voltage Range: 130.0
  • Output Power: 0.5000
BRx70-60 12V 3000RPM – GB12 60:1 Bronze -- 781095-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
42A-5L Series DC Right Angle Gearmotor -- 4116
from Bodine Electric Company

42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently... [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 0.1667
  • DC Voltage Range: 130.0
  • Continuous Current: 1.3
BRx70-60 24V 3000RPM – GB12 15:1 Bronze -- 781096-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
42A-5N Series DC Right Angle Gearmotor -- 4134
from Bodine Electric Company

42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently... [See More]

  • Shaft Orientation: Right Angle
  • DC Voltage Range: 90.0 to 130.0
  • Standard DC Voltage: 90V
  • Continuous Torque: 24.0
BRx70-60 24V 3000RPM – GB12 30:1 Bronze -- 781096-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
42A-GB Series DC Right Angle Gearmotor -- 4060
from Bodine Electric Company

42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 1/4 HP
  • DC Voltage Range: 130.0
  • Output Power: 0.2500
BRx70-60 24V 3000RPM – GB12 60:1 Bronze -- 781096-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors -- 3000
from Bodine Electric Company

Performance ratings of 130V models (F.F.=1.0) are based on use with filtered speed controls. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1-inch hollow shaft. One plastic shaft cover is included with each... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • Output Power: 0.3333
  • DC Voltage Range: 130.0
  • Continuous Current: 2.3
BRx70-60 48V 3000RPM – GB12 15:1 Bronze -- 781097-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors -- 3012
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F ” insulation and ratings. Pre-seated motor brushes for optimum performance and quiet operation. Hardened steel gears for long life and maximum... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • DC Voltage Range: 90.0
  • Standard DC Voltage: 90V
  • Output Power: 1/4 HP
BRx70-60 48V 3000RPM – GB12 30:1 Bronze -- 781097-735901
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors -- 3034
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F ” insulation and ratings. Pre-seated motor brushes for optimum performance and quiet operation. Hardened steel gears for long life and maximum... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • Output Power: 0.2000
  • DC Voltage Range: 180.0
  • Continuous Current: 1.1
BRx70-60 48V 3000RPM – GB12 60:1 Bronze -- 781097-735902
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 48V
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors -- 3073
from Bodine Electric Company

42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation. Class “F ” insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated,... [See More]

  • Shaft Orientation: Right Angle; Hollow
  • DC Voltage Range: 130.0
  • Commutation: Brushless
  • Output Power: 1/2 HP
BRx70-60-GB12 Range -- BRx70-60-GB12
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Output Power: 0.2104
Metric 24A-3F Series DC Right Angle Gearmotor -- 1094
from Bodine Electric Company

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6). [See More]

  • Shaft Orientation: Right Angle
  • Continuous Current: 0.1800
  • Output Power: 0.0312
  • Continuous Torque: 5.3
BRx90-50 12V 3000RPM – GB12 15:1 Bronze -- 781102-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Metric 33A-5F Series DC Right Angle Gearmotor -- 6240
from Bodine Electric Company

Metric mounting threads and metric drive shaft dimensions. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. [See More]

  • Shaft Orientation: Right Angle
  • Continuous Current: 0.4100
  • Output Power: 0.0714
  • Continuous Torque: 8.9
BRx90-50 12V 3000RPM – GB9 15:1 Composite -- 781102-735894
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Metric 42A-5H Series DC Right Angle Gearmotor -- 4296
from Bodine Electric Company

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6). [See More]

  • Shaft Orientation: Right Angle
  • Continuous Current: 1
  • Output Power: 0.2000
  • Continuous Torque: 81.0
BRx90-75 12V 3000RPM – GB12 15:1 Bronze -- 781106-735900
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Metric 42A-5N Series DC Right Angle Gearmotor -- 4235
from Bodine Electric Company

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6). [See More]

  • Shaft Orientation: Right Angle
  • Continuous Current: 0.8500
  • Output Power: 0.1667
  • Continuous Torque: 31.0
BRx90-75 12V 3000RPM – GB9 15:1 Composite -- 781106-735894
from parvalux by maxon

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM. • Torque 0.1 - 150 Nm. • Power 23 -... [See More]

  • Shaft Orientation: Right Angle
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Worm Gearmotor -- 63ZW-63ZY105
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Voltage Range: 24.0 to 36.0
  • Standard DC Voltage: 24V
  • Output Power: 0.0938 to 0.1340
Sunroof Drives -- Compact C Series
from Johnson Electric Group

Johnson Electric offers drive modules for automotive sunroof applications. The Compact Lite technology is developed based on patented “Curve ” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box... [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 0.0343 to 0.0487
  • DC Voltage Range: 13.0
  • Units: Metric
Groschopp Planetary Brushless DC Gearmotors -- 61542
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
WD Series Worm Gear DC Motors 25W-500W -- WHD123224 Series
from Transmotec

Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. [See More]

  • Shaft Orientation: Right Angle; Double-ended
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
Gear Motor for Height Adjustable Desks/Tables/Workstations -- TGM1 Series
from TiMOTION Technology

TiMOTION ’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external... [See More]

  • Shaft Orientation: Right Angle; Double-ended
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Continuous Torque: 68.1
Type 111 Series -- 111.3761.20.00
from DOGA, S.A.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Motor Gearboxes -- 9600
from Venture Mfg. Co.

This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours. Features: 12 vdc. 20% Duty Cycle typical (1on/4 off). Manual crank. Metal Gears. Lifetime lubrication. [See More]

  • Shaft Orientation: Right Angle; Double-ended
  • Continuous Torque: 1000.0
  • Continuous Current: 5 to 30
  • Gear Type: Worm
Worm Gearmotor -- 63ZW-63ZY125
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Output Power: 0.0268 to 0.0402
Window Lift Drives -- Compact Lite
from Johnson Electric Group

The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve ” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses... [See More]

  • Shaft Orientation: Right Angle
  • Output Power: 0.0240 to 0.0358
  • DC Voltage Range: 13.0
  • Continuous Torque: 70.8 to 106.2
Groschopp Right Angle Brushless DC Gearmotors -- 47100
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Right Angle; Single-ended; Double-ended (optional feature)
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Gear Motor for Height Adjustable Desks/Tables/Workstations -- TGM2 Series
from TiMOTION Technology

The TGM2 series is TiMOTION ’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Shaft Orientation: Right Angle; Single-ended; Double-ended
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Continuous Torque: 141.6
Right Angle Drive Gearbox
from Venture Mfg. Co.

Venture ’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large... [See More]

  • Shaft Orientation: Right Angle
  • Gearbox Ratio: 18 to 58
  • Gear Type: Spur (optional feature); Worm
  • Units: English
Worm Gearmotor -- 90JW-83ZY135
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Output Power: 0.0563 to 0.1032
Groschopp Right Angle DC Gearmotors -- 10309
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Right Angle; Single-ended; Double-ended (optional feature)
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0233
Gear Motor for Height Adjustable Desks/Tables/Workstations -- TGM3 Series
from TiMOTION Technology

The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through... [See More]

  • Shaft Orientation: Right Angle; Double-ended
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Continuous Torque: 40.7
Groschopp Right Angle DC Gearmotors -- 10313
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Right Angle; Single-ended; Double-ended (optional feature)
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0318
Gear Motor for Height Adjustable Desks/Tables/Workstations -- TGM7 Series
from TiMOTION Technology

The TGM7 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Shaft Orientation: Right Angle; Double-ended
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Continuous Torque: 63.7
Groschopp Right Angle DC Gearmotors -- 20493
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Right Angle; Single-ended; Double-ended (optional feature)
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0556
Gear Motor for Medical Height Adjustable Application -- TGM5 Series
from TiMOTION Technology

TiMOTION ’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Shaft Orientation: Right Angle; Double-ended
  • DC Voltage Range: 12.0 to 36.0
  • Standard DC Voltage: 12V; 24V
  • Continuous Torque: 132.7
Groschopp Right Angle DC Gearmotors -- 20502
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Right Angle; Single-ended; Double-ended (optional feature)
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0216
Groschopp Right Angle Planetary DC Gearmotors -- 62400
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Right Angle; Single-ended
  • Output Power: 0.0097
  • DC Voltage Range: 115.0
  • Continuous Current: 0.4700