90 Volt DC Motors
Description
A 90 Volt DC motor is a type of direct current motor designed to operate at a nominal voltage of 90 volts. These motors are known for their ability to provide precise control over speed and torque, making them suitable for applications that require consistent and reliable performance. They are typically used in systems where a stable and specific voltage supply is available, allowing them to deliver consistent power output.
Working Principle
The working principle of a 90 Volt DC motor is based on the interaction between the magnetic fields of the stator and the rotor. When a voltage is applied to the motor, current flows through the armature windings, creating a magnetic field. This magnetic field interacts with the magnetic field of the stator, generating a rotational force or torque that causes the rotor to spin. The direction of rotation can be determined using the left-hand rule, which helps in understanding the relationship between the current, magnetic field, and force direction. The motor's speed and efficiency are influenced by the back electromotive force (EMF) generated as the rotor spins, which opposes the applied voltage.
Applications
90 Volt DC motors are commonly used in various industrial and commercial applications due to their precise control capabilities. Specific examples include:
- Industrial Drives: These motors are often employed in conveyor systems and other industrial machinery where precise speed and torque control are essential.
- Robotics: In robotics, 90 Volt DC motors are used for precise movement control, enabling accurate positioning and operation of robotic arms and other components.
- Printing Equipment: The motors are utilized in printers and other office equipment where consistent speed and torque are necessary for high-quality output.
Advantages over other DC Motors
One of the primary advantages of 90 Volt DC motors over other DC motors is their ability to provide superior variable speed control and high starting torque. This makes them particularly useful in applications where precise speed adjustments are required. Additionally, their design allows for efficient operation, which can be beneficial in reducing energy consumption and operational costs.
Limitations
A notable limitation of 90 Volt DC motors is their dependency on a stable voltage supply. Variations in voltage can affect their performance and efficiency. Additionally, these motors may not be suitable for applications requiring very high speeds, as excessive speeds can lead to increased wear and reduced motor lifespan.
Considerations
When considering the use of a 90 Volt DC motor, several factors should be taken into account:
- Initial Costs: The initial cost of these motors can vary depending on the specific design and application requirements.
- Operating Expense: While they offer efficient operation, the cost of maintaining a stable voltage supply should be considered.
- Durability: The mechanical components of the motor, such as brushes and commutators, may require regular maintenance to ensure longevity.
- Accuracy: These motors provide precise control, making them suitable for applications where accuracy is critical.
- Replacement and Maintenance Costs: Regular maintenance is necessary to prevent wear and tear, and replacement parts should be readily available to minimize downtime.
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Commutation: Brush
- Continuous Current: 1.2
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.0770
from DigiKey
OMPMDC1-18-90V-56C-E [See More]
- Standard DC Voltage: 90V
- Output Power: 0.9994
- DC Voltage Range: 90.0
- Continuous Torque: 36.0
from ElectroCraft
High-Torque. Long life. Our ElectroCraft DirectPower ™ Plus 700 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This series offers high output for low to mid voltages, high torque applications. This high-efficiency motor includes dynamically... [See More]
- Standard DC Voltage: 90V
- DC Construction: Disc Armature
- Commutation: Brush
- DC Voltage Range: 90.0
from Portescap
35GLT2R82 Brush DC Coreless Motor. 35GLT2R82. The 35GLT2R82 offers high power density is combined with graphite/copper commutation to achieve high acceleration with a long brush lifetime. This brush DC motor can perform up to 150 mNm continuously and reach up to 90% efficiency. Product Highlights. [See More]
- Standard DC Voltage: 90V
- DC Construction: Coreless / Slotless
- Commutation: Brush
- DC Voltage Range: 90.0
from Bodine Electric Company
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4). Gearmotors can be... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0435 to 0.0909
- DC Voltage Range: 90.0 to 130.0
- Continuous Current: 0.5600 to 0.8100
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Commutation: Brushless
- Continuous Current: 1.2
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.1210
from DigiKey
PERMANENT MAGNET DC MOTOR, 3/4 H [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Commutation: Brush
- Output Power: 0.7496
from Bodine Electric Company
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable performance under a... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0500
- DC Voltage Range: 90.0
- Continuous Current: 0.5800
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.3900
from Bodine Electric Company
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0435 to 0.0909
- DC Voltage Range: 90.0 to 130.0
- Continuous Current: 0.5600 to 0.8100
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Commutation: Brushless
- Torque Constant: 0.3240
from Bodine Electric Company
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- DC Construction: Permanent Magnet
- Output Power: 0.0625 to 0.1250
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 1.14
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1250 to 0.2500
- DC Voltage Range: 90.0 to 130.0
- Continuous Current: 1.4 to 1.8
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Compatible with unfiltered SCR speed controls. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1429
- DC Voltage Range: 90.0
- Continuous Current: 1.6
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1250 to 0.2500
- DC Voltage Range: 90.0 to 130.0
- Continuous Current: 1.8
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1250 to 0.2500
- DC Voltage Range: 90.0 to 130.0
- Continuous Current: 1.4 to 1.8
from Bodine Electric Company
33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft... [See More]
- Standard DC Voltage: 90V
- Output Power: 1/4 HP
- DC Voltage Range: 90.0
- Output Power: 0.2500
from Bodine Electric Company
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1429
- DC Voltage Range: 90.0
- Continuous Current: 1.6
from Bodine Electric Company
33A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The maximum rated armature speed is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1429
- DC Voltage Range: 90.0
- Continuous Current: 1.6
from Bodine Electric Company
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently... [See More]
- Standard DC Voltage: 90V
- Continuous Torque: 24.0
- DC Voltage Range: 90.0 to 130.0
- Gear Type: Worm
from Bodine Electric Company
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.2500
- DC Voltage Range: 90.0
- Continuous Current: 2.2
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F ” insulation and ratings. Pre-seated motor brushes for optimum performance and quiet operation. Hardened steel gears for long life and maximum... [See More]
- Standard DC Voltage: 90V
- Output Power: 1/4 HP
- DC Voltage Range: 90.0
- Output Power: 0.2500
from OMEGA Engineering, Inc.
OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells,... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 180.0
from Transmotec
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- Commutation: Brush
- Output Power: 0.0166 to 0.0223
from Boston Gear
Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]
- Standard DC Voltage: 90V; 160V
- DC Voltage Range: 90.0 to 180.0
- DC Construction: Permanent Magnet; Shunt Wound
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Wolong Electric Industrial Motors
GE ’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile machines,... [See More]
- Standard DC Voltage: 90V; 160V
- DC Voltage Range: 90.0 to 500.0
- DC Construction: Permanent Magnet (optional feature); Shunt Wound (optional feature)
- Output Power: 2 HP; 5 HP / 3.6 KW
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 8.0 to 565.0
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP
from Dart Controls, Inc.
The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent... [See More]
- Standard DC Voltage: 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0
from Kollmorgen Corporation
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features. 1/4 to 3/4 HP, 90 volt, 1750 rpm. 1/4 to 3/4 HP, 180 volt, 1750 rpm. 1/3 HP, 12 volt, 1750 rpm. 1/3 to 3/4 HP, 24 volt, 1750 rpm. Patented... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 180.0
from WorldWide Electric Corporation
1/4-2 HP. 1800 RPM. 90, 180, 12 and 24 volt. TENV enclosure (1/4-1/2 HP). TEFC enclosure (3/4-2 HP). 1.0 service factor. Class F insulation. C-face - removable base. 20:1 speed range at constant torque. High starting torque. Extra set of brushes and brush springs included. 12 volt and 24 volt models... [See More]
- Standard DC Voltage: 90V
- Output Power: 1 HP
- DC Voltage Range: 90.0
- Output Power: 1
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Commutation: Brushless
- Torque Constant: 5.95 to 17.13
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0
from Anaheim Automation, Inc.
Effective way to control motion control applications [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 12.0 to 230.0
from Groschopp, Inc.
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0733
- DC Voltage Range: 90.0
- Continuous Current: 0.8900
from Kollmorgen Corporation
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V
- DC Voltage Range: 24.0 to 96.0
- Commutation: Brushless
- Continuous Current: 5.51 to 20.8
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 11.89 to 55.22
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0
from Groschopp, Inc.
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1450
- DC Voltage Range: 90.0
- Continuous Current: 1.74
from Kollmorgen Corporation
Kollmorgen ’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an... [See More]
- Standard DC Voltage: 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0 to 180.0
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Commutation: Brushless
- Torque Constant: 12.18 to 161
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0
from Groschopp, Inc.
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1589
- DC Voltage Range: 90.0
- Continuous Current: 1.81
from Kollmorgen Corporation
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features. Washdown duty, SCR-rated, NEMA standards. 1/4 to 1 HP, 90 volt, 1750 rpm. 1/2 to 2 HP, 180 volt, 1750 rpm [See More]
- Standard DC Voltage: 90V; 160V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0 to 180.0
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Commutation: Brushless
- Torque Constant: 4.25 to 268
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0
from Groschopp, Inc.
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. Steel housing with powder coating. High efficiency synthetic oil lubricant. Ball bearing construction. Industry-wide compatibility. Low noise, long life. 12-inch standard... [See More]
- Standard DC Voltage: 90V
- Output Power: 0.2234
- DC Voltage Range: 90.0
- Continuous Current: 2.46
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0313
- DC Voltage Range: 90.0
- Continuous Current: 0.5400
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- DC Construction: Permanent Magnet
- Commutation: Brush
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0342
- DC Voltage Range: 90.0
- Continuous Current: 0.6600
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0500
- DC Voltage Range: 90.0
- Continuous Current: 0.9800
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0327
- DC Voltage Range: 90.0
- Continuous Current: 0.8800
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0314
- DC Voltage Range: 90.0
- Continuous Current: 0.7000
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.2907
- DC Voltage Range: 90.0
- Continuous Current: 2.89
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.1392
- DC Voltage Range: 90.0
- Continuous Current: 1.69
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0318
- DC Voltage Range: 90.0
- Continuous Current: 0.8800
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0378
- DC Voltage Range: 90.0
- Continuous Current: 0.8800
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0682
- DC Voltage Range: 90.0
- Continuous Current: 1.56
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0268
- DC Voltage Range: 90.0
- Continuous Current: 1.22
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- Output Power: 0.0215
- DC Voltage Range: 90.0
- Continuous Current: 0.6600