Offset / Parallel DC Motors

20 Results
PMDC Spur Gearmotor -- Hansen Series 114-4
from ElectroCraft

Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life is rated at 1000 hours continuous duty... [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor -- 6070
from Bodine Electric Company

33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft... [See More]

  • Shaft Orientation: Right Angle; Hollow; Offset / Parallel
  • Output Power: 0.3333
  • DC Voltage Range: 130.0
  • Continuous Current: 2.3
PMDC Spur Gearmotor -- Hansen Series 116-4
from ElectroCraft

Hansen offers our 1.6" diameter DC brush motor on a 2" diameter spur gearbox. This motor is offered in a wide range of operating voltages along with several optional features. Optional features offered include encoders, voltages, noise suppressors, custom shafting, custom leads and terminations,... [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
PMDC Spur Gearmotor -- Hansen Series 121-4
from ElectroCraft

Hansen offers our 2.1" diameter DC brush motor on our 2" diameter spur gearbox. This motor package is offered in a wide range of operating voltages and with 4 gear ratio options, 12:1, 48:1, 192:1 and 768:1. Optional features include encoders, noise suppressors, custom shafts, custom leads and... [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Groschopp Parallel Shaft Brushless DC Gearmotors -- 57500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
DC Gear Motor -- Model 200
from Autotrol Corporation

The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by... [See More]

  • Shaft Orientation: In-line; Single-ended; Offset / Parallel
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 6V
Motor & Gear with Clutch -- CSA-0508
from MTC Industries & Research Carmiel Ltd.

The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include electronics. [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
DC Gearmotors -- R Series
from Johnson Electric Group

DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]

  • Shaft Orientation: Offset / Parallel
  • DC Voltage Range: 4.5 to 12.0
  • Standard DC Voltage: 6V; 9V; 12V
  • Continuous Torque: 0.3 to 0.7
Motor Gearboxes -- 8500
from Venture Mfg. Co.

Venture ’s 8500 series motor gearbox has been an industry standard for years. Our standard unit is available in three gear ratios – 18:1, 28:1 and 58:1 and with a multitude of options, we ’re sure to have one that meets your needs …. Features: 20% Duty Cycle typical (1on/4... [See More]

  • Shaft Orientation: Offset / Parallel
  • Gearbox Ratio: 18 to 58
  • Gear Type: Spur (optional feature)
  • Units: English
Brushless DC Motor -- 12-15-12
from ARC Systems, Inc.

Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • DC Voltage Range: 28.0
Gear Motor for Height Adjustable Desks/Tables/Workstations -- TGM4 Series
from TiMOTION Technology

The TGM4 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Shaft Orientation: In-line; Single-ended; Offset / Parallel
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Continuous Torque: 36.3
BDSG-37-30-12V Series -- BDSG-37-30-12V-5000-R10
from Anaheim Automation, Inc.

Designed for high volume applications, custom versions available [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
SD Series Spur DC Gear Motors 0.25W-13W -- SD3729 Series
from Transmotec

Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
Groschopp Parallel Shaft DC Gearmotors -- 50100
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0134
DC Gear Motor -- Model 250
from Autotrol Corporation

The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide range... [See More]

  • Shaft Orientation: In-line; Single-ended; Offset / Parallel
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Motor Gearboxes -- 9500
from Venture Mfg. Co.

This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank capabilities. Features: 20% Duty Cycle typical (1on/4 off). 12, 24, 36, 90 and 120vdc. Manual crank. Metal... [See More]

  • Shaft Orientation: Double-ended; Offset / Parallel
  • Continuous Torque: 324.0
  • Continuous Current: 30
  • Gear Type: Spur; Worm
Groschopp Parallel Shaft DC Gearmotors -- 50500
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0179
Motor Gearboxes -- 9700
from Venture Mfg. Co.

This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc. 20% Duty Cycle typical (1on/4 off). Manual crank. Metal Gears. Lifetime lubrication. Cast aluminum... [See More]

  • Shaft Orientation: Double-ended; Offset / Parallel
  • Continuous Torque: 960.0
  • Continuous Current: 30
  • Gear Type: Spur; Worm
Groschopp Parallel Shaft DC Gearmotors -- 55250
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Shaft Orientation: Single-ended; Offset / Parallel
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0533
Motor Gearboxes -- M9000
from Venture Mfg. Co.

The M-9000 motor gearbox is available with or without a switch and wire harness. It is used to power most landing gear systems and can easily be added if a motor did not come as OEM equipment. For heavy coaches or to add the ability to level, Dual motors can be added to virtually any system. [See More]

  • Shaft Orientation: Offset / Parallel
  • Continuous Torque: 150.0
  • Continuous Current: 25 to 30
  • Units: English