5 HP / 3.6 KW DC Motors
Reviewed by: Jon Lowy, consulting engineer
Description
A 5 HP (3.6 KW) DC motor is an electrical machine designed to convert electrical energy into mechanical energy. It provides rotational movement and is capable of delivering a power output of 5 horsepower, which is equivalent to 3.6 kilowatts. This motor is typically used in applications requiring precise speed and torque control.
Working Principle
The working principle of a 5 HP DC motor involves the interaction between the magnetic field generated by the stator and the current-carrying conductors in the rotor. When electrical power is supplied to the motor, the current flows through the armature windings, creating a magnetic field. According to the left-hand rule, this magnetic field interacts with the magnetic field of the stator, generating a force that causes the rotor to turn. The torque produced by the motor is a function of the current flowing through the rotor windings and the strength of the magnetic field. Additionally, the rotor generates a back EMF (electromotive force) that opposes the supplied voltage, influencing the motor's speed and efficiency.
Applications
DC motors, including the 5 HP variant, are widely used in various applications due to their strong starting torque and superior variable speed control capabilities. Specific examples include: 1. Power Tools: These motors drive power tools such as drills, saws, and sanders, providing the necessary power for tasks in woodworking and metal fabrication. 2. Household Appliances: They are used in fans, vacuum cleaners, and washing machines, where variable speed control and reliability are essential. 3. Industrial Drives: DC motors are employed in industrial settings for tasks requiring precise speed and torque control, such as in conveyor systems and robotic arms.
Advantages over other DC Motors
One of the primary advantages of a 5 HP DC motor over other DC motors is its high starting torque, which makes it suitable for applications requiring immediate and powerful startup. Additionally, the motor's ability to provide precise variable speed control is superior to many other types of motors, making it ideal for applications where accuracy and adaptability are critical. The relatively simple control mechanisms and stable operating characteristics also contribute to its advantages.
Limitations
Despite its advantages, a 5 HP DC motor has some limitations. These include a shorter lifespan compared to some AC motors, primarily due to the wear and tear on brushes and commutators. The motor may also operate at lower speeds and power levels compared to some high-performance AC motors. Additionally, the maintenance requirements for DC motors can be higher, as the brushes and commutators need regular inspection and replacement.
Considerations
When selecting a 5 HP DC motor, several considerations should be taken into account: - Initial Costs: The initial cost of a DC motor can be higher than some AC motors, especially when considering the need for additional control equipment. - Operating Expense: Operating expenses may include the cost of electrical power, maintenance, and potential downtime for repairs. - Durability: While DC motors are generally durable, the brushes and commutators are subject to wear and may require more frequent maintenance. - Accuracy: DC motors offer excellent accuracy in speed and torque control, making them suitable for precision applications. - Replacement and Maintenance Costs: Regular maintenance is required to ensure optimal performance, and the cost of replacing brushes and commutators should be factored into the overall cost of ownership.
from Island Components Group
Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and... [See More]
- Output Power: 5 HP / 3.6 KW
- DC Voltage Range: 252.0
- Commutation: Brushless
- Torque Constant: 6.94
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque from 14 Nm to 2700 Nm with natural convection (according to size), and up to 6100 Nm with fluid cooling. Six external diameters from 145 mm to 800 mm. Internal diameters from 56 mm to 630 mm. Various windings available from 30 min-1 to 1500 min-1 according to size. Parker?s STK... [See More]
- Output Power: 5 HP / 3.6 KW
- DC Construction: Permanent Magnet
- Commutation: Brushless
- Output Power: 2.95 to 5.16
from Century® by Regal Beloit America
High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing capabilities. Low... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 1 to 200
- Commutation: Brush
from GE Power Conversion
Engineered to perform, built to last. Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Voltage Range: 180.0 to 500.0
- Commutation: Brush
- Output Power: 1 to 500
from Johnson Electric Group
The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer ’s application. The platform motors below are examples used in... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Voltage Range: 3.6 to 42.0
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Output Power: 0.0054 to 60.23
from Wolong Electric Industrial Motors
GE ’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for conveyors, textile machines,... [See More]
- Output Power: 2 HP; 5 HP / 3.6 KW
- Standard DC Voltage: 90V; 160V
- DC Construction: Permanent Magnet (optional feature); Shunt Wound (optional feature)
- DC Voltage Range: 90.0 to 500.0
from Kollmorgen Corporation
Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent magnet field and a... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.0129 to 8.44
- Commutation: Brush
- Continuous Torque: 0.2 to 36017.7
from Boston Gear
Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Standard DC Voltage: 90V; 160V
- DC Construction: Permanent Magnet; Shunt Wound
- DC Voltage Range: 90.0 to 180.0
from Wolong Electric Industrial Motors
GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP. Features and Benefits. This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These motors are... [See More]
- Output Power: 5 HP / 3.6 KW
- Output Power: 5 to 250
- DC Construction: Shunt Wound (optional feature); Series Wound (optional feature); Compound Wound (optional feature)
- Units: English
from Kollmorgen Corporation
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.0188 to 4.95
- Commutation: Brushless
- Continuous Current: 1.79 to 29.6