1/2 HP DC Motors

Reviewed by: Jon Lowy, consulting engineer

Description

A 1/2 HP DC motor is a device that converts electrical energy into mechanical energy, providing rotational movement. It is designed to deliver a power output of half a horsepower, making it suitable for various tasks that require moderate power levels. These motors are known for their straightforward design and reliable performance.

Working Principle

The working principle of a DC motor involves the interaction between the magnetic fields of the stator and rotor. When electrical current flows through the rotor windings, it generates a magnetic field that interacts with the magnetic field of the stator. This interaction produces a rotational force, or torque, which causes the rotor to spin. The speed of the motor is approximately proportional to the armature voltage, while the torque is proportional to the armature current. The presence of back EMF, an opposing voltage generated by the spinning rotor, influences the motor's speed and efficiency .

Applications

1/2 HP DC motors are commonly used in applications where moderate power and precise control are required. They are often found in power tools such as drills and saws, where their high starting torque is beneficial for initiating motion quickly and effectively . Additionally, these motors are used in household appliances like fans and vacuum cleaners, where their variable speed control allows for customized operation .

Advantages over other DC Motors

One of the key advantages of 1/2 HP DC motors is their simple speed control and operation, which makes them more energy-efficient compared to some other motor types . Their design allows for high starting torque, making them ideal for applications that require quick and powerful starts .

Limitations

1/2 HP DC motors have a shorter lifespan compared to some other motor types, and they typically operate at lower speeds and power levels . These limitations can restrict their use in applications that demand higher power or longer operational life.

Considerations

When selecting a 1/2 HP DC motor, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. These motors generally have lower initial costs and are easier to maintain due to their simple design. However, their shorter lifespan may lead to more frequent replacements, which can increase long-term costs. Additionally, while they offer good accuracy and control, their lower power output may not be suitable for all applications .

29 Results
42A Series Permanent Magnet DC Motor -- 4033
from Bodine Electric Company

Totally enclosed non-ventilated (IP-40). Class "F" insulation. NEMA 42CZ models are class "F" rated. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet... [See More]

  • Output Power: 1/2 HP
  • DC Voltage Range: 130.0
  • DC Construction: Permanent Magnet
  • Output Power: 0.5000
42A-5H Series DC Right Angle Gearmotor -- 4100
from Bodine Electric Company

Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B... [See More]

  • Output Power: 1/2 HP
  • Output Power: 0.5000
  • DC Voltage Range: 130.0
  • Continuous Current: 3.3
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors -- 3073
from Bodine Electric Company

42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation. Class “F ” insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated,... [See More]

  • Output Power: 1/2 HP
  • DC Voltage Range: 130.0
  • Commutation: Brushless
  • Output Power: 0.5000
Direct Drive DC Torque Brushed Motors
from Kollmorgen Corporation

Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent magnet field and a... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.0129 to 8.44
  • Commutation: Brush
  • Continuous Torque: 0.2 to 36017.7
Brush Type DC Motors - Round Type 25W-500W D123 Series -- D123182 Series
from Transmotec

DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components... [See More]

  • Output Power: 1/2 HP
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
DC Motor -- LM90T025
from Dart Controls, Inc.

The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features include: permanent... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 90V
S Series Brushless, Frameless Torque Motor
from Aerotech, Inc.

Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Standard DC Voltage: 160V
DC Motors
from Boston Gear

Overview. Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Standard DC Voltage: 90V; 160V
  • DC Construction: Permanent Magnet; Shunt Wound
  • DC Voltage Range: 90.0 to 180.0
Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV -- WPMDC12-18-12V-56CB
from WorldWide Electric Corporation

1/4-2 HP. 1800 RPM. 90, 180, 12 and 24 volt. TENV enclosure (1/4-1/2 HP). TEFC enclosure (3/4-2 HP). 1.0 service factor. Class F insulation. C-face - removable base. 20:1 speed range at constant torque. High starting torque. Extra set of brushes and brush springs included. 12 volt and 24 volt models... [See More]

  • Output Power: 1/2 HP
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.5000
Brush DC Cored Motors
from Nidec Corporation

They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • DC Voltage Range: 13.0
  • Commutation: Brush
  • Output Power: 0.0402 to 0.8041
Brushless DC Motor -- 80ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/2 HP; 1 HP
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 48.0 to 310.0
Type 269 Series -- 269.4102.20.04
from DOGA, S.A.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]

  • Output Power: 300 W; 1/2 HP
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Rotary Servo Motor -- MELSERVO-JE
from Mitsubishi Electric Automation, Inc.

MR-JE family of products leverages advanced functionality such as true one-touch auto-tuning, vibration suppression, and machine diagnosis functionality in an easy-to-use servo solution. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Continuous Current: 2.4 to 14
  • Output Power: 0.1340 to 1.01
  • Continuous Torque: 2.8 to 21.2
Permanent Magnet DC Motors -- OMPM-DC
from OMEGA Engineering, Inc.

OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells,... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP; 2 HP
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
Automotive Brushless EC Motors -- Fuel Pumps, Power Steering, EGR, Duel Clutch Transmission
from Johnson Electric Group

The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • DC Voltage Range: 11.0 to 12.0
  • Standard DC Voltage: 12V
  • Output Power: 0.1341 to 0.6035
25W - 40W 80mm DC Gearmotor -- Z4D40-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Explosion Proof Permanent Magnet DC Motors -- EP
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features. 1/4 to 3/4 HP, 90 volt, 1750 rpm. 1/4 to 3/4 HP, 180 volt, 1750 rpm. 1/3 HP, 12 volt, 1750 rpm. 1/3 to 3/4 HP, 24 volt, 1750 rpm. Patented... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
Brushless DC Motor: Inner Rotor Type
from Nidec Corporation

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 8.0 to 565.0
Brushless DC Motor -- 86ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Rotary Servo Motor -- MELSERVO-JN
from Mitsubishi Electric Automation, Inc.

MR-JN family of products are easy-to-use, compact servo amplifiers that feature simple operation functions such as true one-touch tuning, vibration suppression, and include two built-in programming options for easy commissioning. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Shaft Speed: 3000
  • Output Power: 0.0670 to 0.5361
  • Features: Brake (optional feature)
Compact DC Motors -- P Series 35-54
from Johnson Electric Group

The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are custom engineered to meet the... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • DC Voltage Range: 10.8 to 18.0
  • Standard DC Voltage: 12V
  • Output Power: 0.0568 to 1.26
Frameless Direct Drive Motors -- RBE
from Kollmorgen Corporation

The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.0188 to 4.95
  • Commutation: Brushless
  • Continuous Current: 1.79 to 29.6
Brushless DC Motor -- 86ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 310.0
Low Voltage DC Motors -- 26-34 Platform
from Johnson Electric Group

The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer ’s application. The platform motors below are examples used in... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • DC Voltage Range: 3.6 to 42.0
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Output Power: 0.0054 to 60.23
Permanent Magnet DC Brushed Motors -- SR/SRF
from Kollmorgen Corporation

Kollmorgen ’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 90V; 160V
Brushless DC Motor -- 90ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 310.0
Low Voltage EC Motors (Brushless) -- E9 Platform
from Johnson Electric Group

The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise... [See More]

  • Output Power: 300 W; 1/2 HP
  • Output Power: 0.3353 to 0.6544
  • DC Voltage Range: 28.0
  • Units: Metric
Permanent Magnet Washdown/Food Grade Motors -- STF
from Kollmorgen Corporation

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features. Washdown duty, SCR-rated, NEMA standards. 1/4 to 1 HP, 90 volt, 1750 rpm. 1/2 to 2 HP, 180 volt, 1750 rpm [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 90V; 160V
Brushless DC Motor -- 90ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 310.0