Square Body DC Motors

Reviewed by: Jon Lowy, consulting engineer

Description

Square Body DC Motors are a type of direct current (DC) motor characterized by their square-shaped housing. These motors convert electrical energy into mechanical energy, providing rotational movement. They are designed to deliver consistent performance in various industrial and commercial applications.

Working Principle

Square Body DC Motors operate based on the principles of electromagnetism. When an electric current passes through the armature winding, it generates a magnetic field that interacts with the magnetic field of the stator. This interaction produces a torque that causes the rotor to turn. The direction of the current and the magnetic fields can be determined using the left-hand rule, which helps in understanding the rotational force generated. The torque produced is a function of the current flowing through the rotor windings and the strength of the magnetic field. Additionally, back EMF (electromotive force) is generated as the rotor spins, which opposes the supplied voltage and affects the motor's speed and efficiency.

Applications

Square Body DC Motors are used in a variety of specific applications: - Steel Rolling Mills: These motors provide the necessary torque and speed control for rolling steel into various shapes and sizes. - Railway Traction: They are used to drive the wheels of electric trains, offering reliable performance and control. - Industrial Drives: Square Body DC Motors are employed in machinery that requires precise speed and torque control, such as conveyor belts and automated manufacturing systems. - Robotics: These motors are integral in robotic arms and other automated systems that require precise movement and control. - Printers: They are used in the printing industry to control the movement of print heads and paper feed mechanisms. - Precision Servos: Square Body DC Motors are used in servo mechanisms that require accurate positioning and speed control.

Advantages over other DC Motors

Square Body DC Motors offer several advantages over other types of DC motors: - Torque Control: They provide excellent torque control, making them suitable for applications requiring precise movement. - Speed Regulation: These motors offer superior speed regulation, which is crucial in applications like printing and robotics. - Durability: The square body design often provides better heat dissipation, enhancing the motor's durability and lifespan. - Compact Design: The square housing allows for a more compact design, which can be beneficial in space-constrained applications.

Limitations

Despite their advantages, Square Body DC Motors have some limitations: - Maintenance: Brushed versions of these motors require regular maintenance to replace brushes and commutators. - Efficiency: They may be less efficient compared to brushless DC motors due to friction and wear in the brushes and commutators. - Noise: Brushed versions can be noisier than their brushless counterparts.

Considerations

When selecting and using Square Body DC Motors, several factors should be considered: - Initial Costs: These motors can be more expensive initially compared to other types of DC motors, especially if they include advanced features like built-in controllers. - Operating Expense: The cost of operation can be higher due to the need for regular maintenance and potential energy inefficiencies. - Durability: While generally durable, the lifespan of brushed motors can be limited by the wear and tear of brushes and commutators. - Accuracy: These motors offer high accuracy in speed and torque control, which is beneficial for precision applications. - Replacement and Maintenance Costs: Regular maintenance is required for brushed versions, which can add to the overall cost of ownership. Brushless versions, while more expensive upfront, may offer lower maintenance costs over time.

67 Results
Brushless DC (BLDC) Motor -- RapidPower™ RP17
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 17 is a small-sized, high-performance and high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase brushless... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 60.0
  • Commutation: Brushless
  • Torque Constant: 31.1
Brushless DC Motors
from GEEPLUS Inc.

With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application... [See More]

  • Motor Shape: Square Body
  • Units: Metric
  • Commutation: Brushless
  • Shaft Size: 1.654
Brushless DC Motor -- 110BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 310.0
  • Commutation: Brushless
  • Torque Constant: 0.7700
Brushless DC Motor -- 130BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 48.0 to 310.0
Brushless DC Motor -- 42BSB Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 48.0
Brushless DC Motor -- 57BSB Series(Servo Motor)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 60BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 80BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 48.0 to 310.0
Brushless DC Motor -- 86BSA Series (8 Poles 8)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Brushless DC Motor -- 86BSD Series (4Poles 4)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 310.0
Brushless DC Motor -- 90BSA Series (8Poles 8)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 310.0
Brushless DC Motor -- 90BSB Series (4Poles 4)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 310.0
Brushless motor -- 42BSA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless motor -- 57BSA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V; 72V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 80.0
Brushless DC Motor -- MDC-BL-86
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V DC is 3.2 N*m (min). [See More]

  • Motor Shape: Square Body
  • DC Construction: Outer Wound; Permanent Magnet
  • Commutation: Brushless
  • Continuous Torque: 35.4
BDSG-71-110 Series -- BDSG-71-110-24V-3000-R3
from Anaheim Automation, Inc.

Designed for high volume applications, custom versions available [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushless Motor -- 42BL61
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 110ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 170.0 to 310.0
  • Commutation: Brushless
  • Torque Constant: 70.8 to 109
Brushless DC Motor: Inner Rotor Type
from Nidec Corporation

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 8.0 to 565.0
Gear Motor for Medical Height Adjustable Application -- TGM5 Series
from TiMOTION Technology

TiMOTION ’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 12.0 to 36.0
  • Standard DC Voltage: 12V; 24V
  • Continuous Torque: 132.7
110mm Brushless DC Motor -- BY110BL310-940
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 310.0
  • Commutation: Brushless
  • Output Power: 1.26
Motornet DC Series -- MDC60
from Parker Hannifin / Automation / Electromechanical Division - Europe

Servomotor with DC Supply and Electronics on Board. Power supply: 325 ... 750 VDC. Compact design. Significant reduction on system wiring. Drastically reduced space in cabinet. Safety functions interated. Fieldbus (real time control). EtherCAT (CoE). CANopen DS402 [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 325.0 to 750.0
  • Commutation: Brushless
  • Continuous Torque: 8.8
Drylin® E Spindle Motor
from igus® inc.

stepper motor installation sizes with 0.1 to 2 Nm holding torque. 7 lead screw types with pitches from 0.8 mm to 50 mm. Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit. Matching lead screw nuts in the drylin ® product range. Lead screw assembly possible on both... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 24.0 to 60.0
  • Standard DC Voltage: 24V; 48V
  • Continuous Current: 1 to 4.2
Brushless DC Motors - B42 Series -- B42100 Series
from Transmotec

Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Zero Cogging Direct Drive Motors for Exceptionally Smooth Motion -- Agility™
from Celera Motion

The AgilityRH Series rotary actuators enable OEMs to achieve ultra-smooth and accurate motion profiles and conveniently route cables and other system elements via a large through hole. Built with Agility ™ direct drive motors from Applimotion featuring ZeroCog ™ technology, PurePrecision... [See More]

  • Motor Shape: Square Body
  • Continuous Current: 2.75
  • Torque Constant: 5.5
  • Continuous Torque: 1.4
Groschopp Parallel Shaft Brushless DC Gearmotors -- 57501
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
DC Servo Motor -- MDC-11L
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m. Available in different housings, or... [See More]

  • Motor Shape: Square Body
  • DC Construction: Outer Wound; Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 24V
Brushless Motor -- 42BL81
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 42ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
122mm Brushless DC Motor -- BY122BL160-1500
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 160V
  • Commutation: Brushless
  • DC Voltage Range: 160.0
PD Series Planetary DC Gear Motors 0.6W-35W -- PDS4265 Series
from Transmotec

Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
Groschopp Planetary Brushless DC Gearmotors -- 61500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
DC Servo Motor -- MDC-27
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m. Available in different housings, or... [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • DC Voltage Range: 26.0
Brushless Motor -- 42BLH01
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 42ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
130mm Brushless DC Motor -- BY130BL
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
SD Series Spur DC Gear Motors 0.25W-13W -- SDS4360 Series
from Transmotec

Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V
  • Commutation: Brush
  • DC Voltage Range: 12.0 to 24.0
Groschopp Planetary Brushless DC Gearmotors -- 61542
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
MDC Servo Motor -- MDC-11
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 12 V DC is 0.102 N*m. Available in different housings, or... [See More]

  • Motor Shape: Square Body
  • DC Construction: Outer Wound; Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless Motor -- 42BLH02
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 57ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
15W 60mm DC Gearmotor -- Z2D15-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Groschopp Planetary Brushless DC Gearmotors -- 85000
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless Motor -- 42BLH03
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 80ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 48.0 to 310.0
20W - 25W 70mm DC Gearmotor -- Z3D20-90
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 90V
Groschopp Planetary DC Gearmotors -- 65606
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Output Power: 0.0498
  • DC Voltage Range: 115.0
  • Continuous Current: 0.4000
Brushless Motor -- 42BLH04
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless DC Motor -- 86ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
25W - 40W 80mm DC Gearmotor -- Z4D25-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Groschopp Right Angle Brushless DC Gearmotors -- 47100
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
Brushless Motor -- 86BL125
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Brushless DC Motor -- 86ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 310.0
40W 90mm DC Gearmotor -- Z5D40-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless Motor -- 86BL58
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Brushless DC Motor -- 90ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 24.0 to 310.0
42mm Brushless DC Motor -- BY42BL26
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. IP 45 [See More]

  • Motor Shape: Square Body
  • Torque Constant: 4.96
  • Commutation: Brushless
  • Output Power: 0.0348
Brushless Motor -- 86BL71
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Brushless DC Motor -- 90ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Commutation: Brushless
  • DC Voltage Range: 12.0 to 310.0
60W - 120W 90mm DC Gearmotor -- Z5D60-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless Motor -- 86BL98
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Brushless DC Planetary Gearmotor -- 42JXE100K-42BL60
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
6W-10W 60mm DC Gearmotor -- Z2D06-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Standard DC Voltage: 12V
Brushless DC Planetary Gearmotor -- 42JXG50K-42BL60
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
86mm Brushless DC Motor -- BY86BL110
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control. IP44. Rated Voltage: 48 VDC. Rated Speed: 4000 rpm [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Commutation: Brushless
  • DC Voltage Range: 48.0
Brushless DC Planetary Gearmotor -- 42JXGT200K-42BL60
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • DC Voltage Range: 24.0
92mm Brushless DC Moror -- BY92BL12-500
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • DC Voltage Range: 12.0