Anti-aliasing Filter Data Input Modules

16 Results
8B43 Series DC LVDT Input Module -- 8B43-01
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
Compact Device For Acquisition And Recording Of Fast Analog Signals -- ibaPADU-4-AI-U
from iba America LLC

Compact device for acquisition and recording of fast analog signals. 4 electrically isolated analog inputs. Input signal level ±250 mV; ±500 mV; ±1 V; ±2.5 V; ±5 V; ±10 V; ±24 V can be adjusted for each channel. 16 bit resolution. Sampling rate of 100... [See More]

  • Analog Channels: 4
  • Resolution: 16
  • Sampling Frequency: 100
  • Isolation: Isolated Analog Voltage Input
8B43 Series DC LVDT Input Module -- 8B43-02
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
I/O Module -- ibaM-4AI-5A-150A-AC
from iba America LLC

Input module with 4 analog current inputs. Use in power generation and distribution. General current measurement. Grid frequency measurement [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 500
  • Accuracy: 0.1000
8B43 Series DC LVDT Input Module -- 8B43-03
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
I/O Module -- ibaM-4AI-600V-AC
from iba America LLC

Input module with 4 analog voltage inputs. Use in power generation and distribution. General voltage measurement. Grid frequency measurement [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 500
  • Accuracy: 0.1000
8B43 Series DC LVDT Input Module -- 8B43-04
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
I/O Module -- ibaM-4AI-IEPE
from iba America LLC

Input module with 4 analog inputs. Measurement of mechanical vibration by means of IEPE accelerometers. Expected availability in 2025 [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 100
  • Accuracy: 0.1000
8B43 Series DC LVDT Input Module -- 8B43-05
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
I/O Module -- ibaM-4AI-UI
from iba America LLC

Input module with 4 analog inputs for voltage and current measurement. Different measuring modes switchable per channel. Expected availability in 2025 [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 100
  • Accuracy: 0.1000
8B43 Series DC LVDT Input Module -- 8B43-11
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-I
from iba America LLC

Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex. Inputs galvanically isolated, single ended. Sampling rate up to 40 kHz, freely adjustable. Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution. Filter: RC low-pass 40 kHz... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 40
  • Digital I/O Channels: 8
  • Resolution: 16
8B43 Series DC LVDT Input Module -- 8B43-12
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Form Factor: DIN Rail
Filtered Analog Input Module -- CR9052DC
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with differential... [See More]

  • Analog Channels: 6
  • Form Factor: PC Board
  • Differential Channels: Yes
  • DC Voltage: 20 mV to 5 V
Filtered Analog Input Module -- CR9052IEPE
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric (IEPE)... [See More]

  • Analog Channels: 6
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
  • Excitation: Current