Application Software Included Data Input Modules

57 Results
DIN Rail Mount Sensor-to-computer Modules, Current Input -- SCM9B-D125
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0400
  • Resolution: 15
  • Isolation: Isolated Analog Voltage Input
DIN Rail Mount Sensor-to-computer Modules, Thermocouple Input -- SCM9B-D13X
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Resolution: 15
  • Form Factor: DIN Rail
DIN Rail Mount Sensor-to-computer Modules, Timer And Frequency Input -- SCM9B-D16X
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0100
  • Resolution: 15
  • Isolation: Isolated Analog Voltage Input
DIN Rail Mount Sensor-to-computer Modules, Voltage Input -- SCM9B-D11X
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0200
  • Resolution: 15
  • Isolation: Isolated Analog Voltage Input
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Analog Channels: 1
  • Digital I/O Channels: 3
  • Differential Channels: Yes
  • Sampling Frequency: 8
16 USB Isolated Digital Input Modules -- USB-II16
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]

  • Digital I/O Channels: 16
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, From Computer
  • DC Voltage: 3-31 V
16-Channel 12-Bit Analog Input Board -- OME-A-822PGL / OME-A-822PGH
from OMEGA Engineering, Inc.

The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 125
Analog & Multi-Function I/O -- AI-1608AY-USB
from American Portwell Technology Inc.

High precision analog input terminal for USB2.0 [See More]

  • Analog Channels: 8
  • Resolution: 16
  • Digital I/O Channels: 8
  • Form Factor: Stand-alone
Analog Voltage Input Instrument
from Thermotron Industries

The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]

  • Analog Channels: 32
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
  • DC Voltage: +/- 2 Volts
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Analog Channels: 8
  • Form Factor: PC Board
  • Digital I/O Channels: 8
  • Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
Data Acquisition & Communication Module -- M853
from Fluidwell bv

M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 0.0040
  • Digital I/O Channels: 4
  • Resolution: 12
Relative Humidity Sensor Communication Interface -- SCI
from PMC Engineering LLC

The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog output of almost any... [See More]

  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
  • Inputs: Relative Humidity Transmitter
BusWorks™ 900 MB Series DC Current Input Module -- 913MB
from Acromag, Inc.

913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]

  • Analog Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.1000
Highly Precise and Stable Platinum Resistance Thermometer -- T12
from MBW Calibration AG

The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]

  • Analog Channels: 12
  • Host Connection: RS232/422/485; USB
  • Form Factor: Stand-alone
  • Application: General Lab & Industrial
24-Bit Universal Analog Input USB Device -- USB-2404-UI
from Measurement Computing

USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 0.1000
  • Differential Channels: Yes
  • Resolution: 24
CellMite® Wireless Digital Signal Conditioner -- Model 4329
from Electro Standards Laboratories

Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]

  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
  • Inputs: Bridge Input
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
16-Channel Isolated Digital Input Cards -- PCI-IDI-16A
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated AC/DC inputs. Change-of-state detection (IRQ) on selected inputs (certain models). Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms. Optically isolated channel to channel and channel to ground. Universal PCI, PCI-X, 3.3V and 5V... [See More]

  • Digital I/O Channels: 16
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Computer, Channel to Ground
  • Host Connection: Direct Backplane Interface
16-Channel 16-Bit Analog Input Board -- OME-A-826PG
from OMEGA Engineering, Inc.

The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 100
Digital I/O -- DI-128T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital input and output board for PCI [See More]

  • Digital I/O Channels: 128
  • Inputs: Relay / Switch Input; TTL
  • Form Factor: PC Board
  • Application: General Lab & Industrial
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
BusWorks™ 900 MB Series Discrete I/O Module -- 901MB-0900
from Acromag, Inc.

Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]

  • Digital I/O Channels: 12
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • DC Voltage: 0 to 35 VDC
Ethernet-Based 8-Channel Thermocouple Input Device -- E-TC
from Measurement Computing

Isolated Ethernet data acquisition (DAQ) device with eight DIFF thermocouple inputs, 24-bit resolution, up to 4 S/s/ch sample rate, and eight digital I/O with a +/-24 mA drive capability. KEY HIGHLIGHTS. The E-TC Ethernet data acquisition (DAQ) device provides high-accuracy temperature measurements... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 24
16-Channel Isolated Solid-State Output Cards -- PCI-IDO-16
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Load voltages up to 60 Volts, current up to 2A. Lower cost per point than externally-racked solid-state relay modules. Optically isolated channel to... [See More]

  • Digital I/O Channels: 16
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Computer, Channel to Ground
  • Host Connection: Direct Backplane Interface
16-Channel Isolated Digital Input Board -- OME-DB-16P
from OMEGA Engineering, Inc.

The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]

  • Analog Channels: 16
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs
  • DC Voltage: 5V 24V
Digital I/O -- DI-16TY-USB
from American Portwell Technology Inc.

Digital Input Terminal for USB2.0 [See More]

  • Digital I/O Channels: 16
  • DC Voltage: 4.75-5.25V
  • Form Factor: Stand-alone
  • Inputs: Relay / Switch Input; TTL
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
BusWorks™ 900 MB Series Discrete I/O Module -- 904MB-0900
from Acromag, Inc.

Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]

  • Digital I/O Channels: 12
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • DC Voltage: 0 to 35 VDC
High Precision Thermocouple, Voltage USB Data Acquisition Device -- USB-2408
from Measurement Computing

USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS. The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage... [See More]

  • Analog Channels: 16
  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
  • Host Connection: USB; TTL
16-Channel, 12-Bit Analog Input Card -- PCI-AI12-16
from ACCES I/O Products, Inc.

Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Sampling Frequency: 100
16-Channel Relay Output Board -- OME-DB-16R
from OMEGA Engineering, Inc.

The OME-DB-16R 16-channel relay output board consists of 16 form C relays for efficient switching of loads by programmed control. The relays are energized by applying 5 V signal to the appropriate relay channel on the 20-pin flat cable connector. Sixteen LED ’s (one for each relay) light when... [See More]

  • Analog Channels: 16
  • Host Connection: Direct Backplane Interface
  • Form Factor: PC Board
  • Application: General Lab & Industrial
Digital I/O -- DI-32T2-PCI
from American Portwell Technology Inc.

32 Channels TTL-Level digital input board for PCI [See More]

  • Digital I/O Channels: 32
  • Inputs: Relay / Switch Input; TTL
  • Form Factor: PC Board
  • Host Connection: Direct Backplane Interface
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Analog Channels: 2
  • Resolution: 16
  • Differential Channels: Yes
  • Isolation: Channel-to-Channel Isolation
High-Precision Bridge-Based Sensor USB Data Acquisition Device -- DT9838
from Measurement Computing

USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS. The DT9838 USB data acquisition (DAQ) device provides... [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 52.7
  • Form Factor: Stand-alone
48-Channel Optically Isolated Digital Input Boards -- 104-IDI-48A
from ACCES I/O Products, Inc.

Features. 48 individually optically isolated AC/DC inputs. Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms. AC or voltage transient filtering. Optically isolated channel-to-channel and channel-to-ground. Factory Options: (call for pricing and availability). 0 to 70 °C and -40 to... [See More]

  • Digital I/O Channels: 48
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, Channel to Computer
  • Host Connection: Direct Backplane Interface
24-Channel OPTO-Isolated Input Board -- OME-DB-24P / OME-DB-24PD
from OMEGA Engineering, Inc.

The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]

  • Analog Channels: 24
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs
  • DC Voltage: 24Vdc
Digital I/O -- DI-64T2-PCI
from American Portwell Technology Inc.

TTL-Level digital input board for PCI [See More]

  • Digital I/O Channels: 64
  • Inputs: Relay / Switch Input; TTL
  • Form Factor: PC Board
  • Host Connection: Direct Backplane Interface
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 6-Channel Differential Input Module -- 961EN-4006
from Acromag, Inc.

i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]

  • Analog Channels: 6
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2513
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
8 USB Isolated Digital Input Modules -- USB-II8-OEM
from ACCES I/O Products, Inc.

Features. Small, portable, digital input module provides up to 16-channels. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16, 8, or 4 optically isolated inputs. Jumper selectable filters for AC and noisy DC inputs. On-board 45 degree angled screw terminals. USB/104 form-factor for OEM... [See More]

  • Digital I/O Channels: 8
  • Form Factor: PC Board; DIN Rail (optional feature)
  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, From Computer
  • DC Voltage: 3-31 V
Analog Input Expansion Module -- OMB-PDQ30
from OMEGA Engineering, Inc.

#162;Adds 24 Differential/48 Single-Ended Inputs to OMB ‘DAQBOARD ‘3000 Series PCI Boards and OMB ‘DAQ ‘3000 Series Personal Daq USB Data Acquisition Modules. ¢Any Input Can Be a Voltage or a Thermocouple. ¢Convenient Removable Screw-Terminal Connections. The... [See More]

  • Analog Channels: 24
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Form Factor: Rack Mount
Digital I/O -- PI-128L-PCI-H
from American Portwell Technology Inc.

Isolated Digital Input Board for PCI [See More]

  • Digital I/O Channels: 128
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs; Optocoupler Isolation
  • DC Current: 0.16-2.0 mA
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
BusWorks™ 900PB Series 6-Channel Differential Input Module -- 961PB-2006
from Acromag, Inc.

DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]

  • Analog Channels: 6
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
USB-Based Data Acquisition Module -- Personal Daq/54
from Measurement Computing

USB-based, 22-bit data acquisition module with 10 SE/5 DIFF inputs. KEY HIGHLIGHTS. The Personal DAQ/50 Series multifunction USB data acquisition (DAQ) devices provide a higher-resolution than other Personal DAQ devices. Features include 22-bit resolution, analog voltage, frequency, or thermocouple... [See More]

  • Analog Channels: 10
  • Sampling Frequency: 0.0660
  • Differential Channels: Yes
  • Form Factor: Module
Isolated Input Relay Card with COS -- PCIe-IIRO-16
from ACCES I/O Products, Inc.

Features. 16 optically isolated, non-polarized digital inputs. Switchable filters on inputs for electrically noisy environments. Optically isolated channel to channel and channel to ground. Can detect input state change and assert interrupt. 16 electro-mechanical relay outputs. Automatically... [See More]

  • Digital I/O Channels: 16
  • Form Factor: PC Board
  • Isolation: Channel-to-Channel Isolation; Channel to Ground
  • Host Connection: Direct Backplane Interface
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Analog Channels: 1
  • Resolution: 16
  • Differential Channels: Yes
  • Form Factor: DIN Rail; Terminal Block
PC/104 Analog Input Board -- 104-AI12-8
from ACCES I/O Products, Inc.

Analog Input: 8 channels, 12 bit resolution. Single Ended or True Differential (std). Bipolar/unipolar programmable ranges 0-5V, 0-10V, ±5v, ±10V, (4-20mA factory opt.). 100K samples per second. Timer or Software driven data acquisition. Direct Sensor Interface, optional gain of 1-200. [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 100
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
IntelliPack® 800 Series Math Computation Module -- 892M-0500
from Acromag, Inc.

2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges). 0 to 20mA DC, 0 to 10V DC (selectable ranges) output. 10-36V DC power. Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions. IntelliPack math modules... [See More]

  • Analog Channels: 2
  • Resolution: 16
  • Differential Channels: Yes
  • Isolation: Channel-to-Channel Isolation
PCI Express Card with 24 Optically Isolated Digital Inputs -- PCIe-IDI-24
from ACCES I/O Products, Inc.

Features. 24 optically isolated, non-polarized digital inputs. Software configurable filters on inputs for electrically noisy environments. Can detect input state change and assert interrupt. 24 optically isolated high-side FET switches. Opto-couplers rated for 2.5kV isolation. Four optically... [See More]

  • Digital I/O Channels: 24
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs
  • Host Connection: Direct Backplane Interface
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
IntelliPack® 800T Series Intelligent Temperature Transmitter, Universal Input -- 801T-0500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Analog Channels: 1
  • Resolution: 16
  • Differential Channels: Yes
  • Form Factor: DIN Rail; Terminal Block