Encoder Input Data Input Modules

11 Results
QuantumX 4‑channel Pulse and Frequency Measurement Module -- 1-MX460B
from Hottinger Brüel & Kjær A/S

A 4 ‑channel high-dynamic module that connects with digital pulse and frequency signals to record speed, torque, angle, position, displacement and PWM for fast, precise measurements. [See More]

  • Form Factor: Standalone
  • Host Connection: TCP/IP
  • Inputs: Encoder Input; Digital encoder
Encoder Input Module -- EIM
from Ametek Solartron Metrology

The Encoder Input Module (EIM) provides a simple interface to incremental rotary encoders or linear encoders. This is especially useful when building machines to measure parts like CAM Shafts, making profiling easy to achieve. The EIM can also be used as the controller for high speed data collection... [See More]

  • Sampling Frequency: 1200
  • DC Voltage: 30 V
  • Form Factor: Stand-alone
  • DC Current: 10 mA
QuantumX 8‑channel Analog Output Module -- 1-MX878B
from Hottinger Brüel & Kjær A/S

High ‑performance outputs for real-time data acquisition. This output module delivers accurate analog signals for demanding structural and mechanical test applications. [See More]

  • Form Factor: Standalone
  • Host Connection: TCP/IP
  • Inputs: Encoder Input; Analogue encoder (SIN/COS)
Analog & Multi-Function I/O -- AI-1608AY-USB
from American Portwell Technology Inc.

High precision analog input terminal for USB2.0 [See More]

  • Analog Channels: 8
  • Resolution: 16
  • Digital I/O Channels: 8
  • Form Factor: Stand-alone
Position Input Module -- SNAP-IDC5Q
from Opto 22

The SNAP-IDC5Q quadrature input module is designed to allow a SNAP brain to resolve two axes of rotating position information from quadrature encoder devices. The module outputs a pulse to the brain upon each change in quadrature state. The brain counts the module output pulses and keeps track of... [See More]

  • Digital I/O Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation
  • Inputs: Encoder Input
16-Bit Simultaneous Sampling Analog Input Device -- USB-1602HS
from Measurement Computing

USB-based 16-bit, 2 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]

  • Analog Channels: 2
  • Sampling Frequency: 2000
  • Digital I/O Channels: 32
  • Resolution: 16
Functional I/O Module -- R-C3
from Gefran

The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz). Each... [See More]

  • Digital I/O Channels: 3
  • Isolation: Isolated Digital Inputs
  • Resolution: 32
  • Form Factor: Modular Bay or Slot System
Encoder Differential Input Module 2 Channel -- CT-5142
from Sichuan Odot Automation System Co., Ltd.

Module features. ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B differential signal input, voltage output range 0-5V. ◆ the... [See More]

  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Isolation: I/O to internal bus: magnetic isolation (3KVrms)
  • Inputs: Encoder Input
Transducer -- P30 O
from Sifam Tinsley UK

P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]

  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • Inputs: Encoder Input; Tach; Pulse, Rotational Speed
High-Speed Multifunction PCI Data Acquisition Board -- PCI-2513
from Measurement Computing

PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Encoder Input Module 2ch 24VDC -- CT-5112
from Sichuan Odot Automation System Co., Ltd.

Module features. ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B signal input, input voltage 24V, and it supports source and sink input. [See More]

  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Isolation: I/O to internal bus: magnetic isolation (3KVrms)
  • Inputs: Encoder Input