LVDT / RVDT Input Data Input Modules

2 Results
DSCA43 General Purpose Input Signal Conditioners, with DC Excitation -- DSCA43-xx
from Dataforth Corporation

Each DSCA43 general purpose input module provides a single channel of transducer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Form Factor: DIN Rail
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Analog Channels: 8
  • Form Factor: PC Board
  • Digital I/O Channels: 8
  • Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer