Integral Filter Data Input Modules

47 Results
16-ch Digital Input EtherCAT Slice IO Module -- AMAX-5052-B
from Advantech

16-ch Digital Input EtherCAT Slice IO Module. Channels:16. Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0: -3~3 VDC. Input Delay:From logic level 0 to 1: 4ms;From logic level 1 to... [See More]

  • Form Factor: DIN Rail; DIN-rail
  • Filter / Amplifier: Filter
  • DC Voltage: DryContact Logic lvl 1: close to Iso.GND Logic lvl 0: open WetContact Rated voltage: 24 VDC Logic lvl 1: 10~30 VDC & -10~-30 VDC Logic lvl 0: -3~3 VDC
  • Architecture: Digital
Compact Device For Acquisition And Recording Of Fast Analog Signals -- ibaPADU-4-AI-U
from iba America LLC

Compact device for acquisition and recording of fast analog signals. 4 electrically isolated analog inputs. Input signal level ±250 mV; ±500 mV; ±1 V; ±2.5 V; ±5 V; ±10 V; ±24 V can be adjusted for each channel. 16 bit resolution. Sampling rate of 100... [See More]

  • Analog Channels: 4
  • Resolution: 16
  • Sampling Frequency: 100
  • Isolation: Isolated Analog Voltage Input
1 Channel Backpanel -- SCM7BP01
from Dataforth Corporation

The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system... [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module -- AMAX-5001-A
from Advantech

2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module. Rated Voltage: 24VDC ( ± 20%). Dual Power Input: Supported. Max Current on Bus: 2A. Diagnosis Function: Over/under voltage for input 1 &2, Over current output on bus. [See More]

  • Form Factor: DIN Rail; DIN-rail
  • Filter / Amplifier: Filter
  • DC Voltage: DryContact Logic lvl 1: close to Iso.GND Logic lvl 0: open WetContact Rated voltage: 24 VDC Logic lvl 1: 10~30 VDC & -10~-30 VDC Logic lvl 0: -3~3 VDC
  • Architecture: Digital
I/O Module -- ibaM-4AI-5A-150A-AC
from iba America LLC

Input module with 4 analog current inputs. Use in power generation and distribution. General current measurement. Grid frequency measurement [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 500
  • Accuracy: 0.1000
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module -- AMAX-5060-A
from Advantech

4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module. Relay Type: Form A (SPST). Contact Rating: 250VAC @ 5A, 30VDC @ 5A. Insulation Resistance: 1 G Ω (min.) @ 500 VDC. Breakdown Voltage: 500VAC (50/60Hz) [See More]

  • Form Factor: DIN Rail; DIN-rail
  • Inputs: Relay / Switch Input
  • DC Voltage: Wet Contact Rated voltage: 24 VDC Logic level 1: 10~30 VDC Logic level 0: 0~3 VDC
  • Filter / Amplifier: Filter
I/O Module -- ibaM-4AI-600V-AC
from iba America LLC

Input module with 4 analog voltage inputs. Use in power generation and distribution. General voltage measurement. Grid frequency measurement [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 500
  • Accuracy: 0.1000
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8-ch Digital Input EtherCAT Slice IO Module -- AMAX-5051-A
from Advantech

8-ch Digital Input EtherCAT Slice IO Module. Channels: 8. Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1: 10~30 VDCand -10~-30 VDC; Logic level 0: -3~3 VDC. Input Delay: From logic level 0 to 1: 4ms; From logic level 1... [See More]

  • Form Factor: DIN Rail; DIN-rail
  • Filter / Amplifier: Filter
  • DC Voltage: DryContact Logic lvl 1: close to Iso.GND Logic lvl 0: open WetContact Rated voltage: 24 VDC Logic lvl 1: 10~30 VDC & -10~-30 VDC Logic lvl 0: -3~3 VDC
  • Architecture: Digital
I/O Module -- ibaM-4AI-IEPE
from iba America LLC

Input module with 4 analog inputs. Measurement of mechanical vibration by means of IEPE accelerometers. Expected availability in 2025 [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 100
  • Accuracy: 0.1000
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-03
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8-ch Digital Input Module -- ADAM-3651-AE
from Advantech

8-ch Digital Input Module. Rated Input : >5mA @ 12 VDC. Current : >10mA @ 24 VDC. Input Filter : Programmable, Default 3ms. Pulse Input Frequency : 150Hz. Over Voltage Protection : +40 VDC. -40 ~ 70 °C operating temperature. Supports Sink (Wet Contact) / Counter input type [See More]

  • DC Voltage: Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
  • Filter / Amplifier: Filter
  • DC Current: >5mA @ 12 VDC
  • Architecture: Digital
I/O Module -- ibaM-4AI-UI
from iba America LLC

Input module with 4 analog inputs for voltage and current measurement. Different measuring modes switchable per channel. Expected availability in 2025 [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 100
  • Accuracy: 0.1000
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-04
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Accuracy: 0.0500
  • Form Factor: Modular plug-in-board
  • Isolation: Isolated Analog Voltage Input
  • DC Voltage: ±10mV to ±100mV
Input Module With 8 Digital And 8 Analog Voltage Inputs -- ibaPADU-8AI-I
from iba America LLC

Input module with 8 digital and 8 analog voltage inputs. Sampling rate 1 kHz. Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution. ibaNet protocol 3Mbit. Up to 8 devices can be cascaded using fiber optics. ibaPADU-8AI-I. 8 digital and 8 analog current inputs. Input... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 1
  • Digital I/O Channels: 8
  • Resolution: 16
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-05
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Accuracy: 0.0500
  • Form Factor: Modular plug-in-board
  • Isolation: Isolated Analog Voltage Input
  • DC Voltage: ±10mV to ±100mV
Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-I
from iba America LLC

Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex. Inputs galvanically isolated, single ended. Sampling rate up to 40 kHz, freely adjustable. Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution. Filter: RC low-pass 40 kHz... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 40
  • Digital I/O Channels: 8
  • Resolution: 16
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-06
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Accuracy: 0.0500
  • Form Factor: Modular plug-in-board
  • Isolation: Isolated Analog Voltage Input
  • DC Voltage: ±10mV to ±100mV
8B31 Voltage Input Modules, Narrow Bandwidth -- 8B31-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B31 Voltage Input Modules, Narrow Bandwidth -- 8B31-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B31 Voltage Input Modules, Narrow Bandwidth -- 8B31-03
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B31 Voltage Input Modules, Narrow Bandwidth -- 8B31-04
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B32 Current Input Module -- 8B32-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]

  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
  • DC Current: 4mA to 20mA
8B34 Linearized 2- or 3-Wire RTD Input Module -- 8B34-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
  • Inputs: RTD Input
8B35 Linearized 4-Wire RTD Input Module -- 8B35-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]

  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
  • Inputs: RTD Input
8B36 Potentiometer Input Module -- 8B36-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]

  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
  • Inputs: 0 to 100 Ohm
8B37 Non-Linearized Thermocouple Input Module -- 8B37J
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
  • Inputs: Bridge Input
8B40 Voltage Input Modules, 1kHz Bandwidth -- 8B40-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B43 Series DC LVDT Input Module -- 8B43-01
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Analog Channels: 1
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Form Factor: Modular Plug-in-board
8B47 Linearized Thermocouple Input Modules -- 8B47J-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]

  • Analog Channels: 1
  • Accuracy: 0.2400
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B50/51 Voltage Input Modules, 20kHz Bandwidth -- 8B50-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
DSCA30/31 Analog Voltage Input Signal Conditioner, Narrow Bandwidth -- DSCA30/31-xx
from Dataforth Corporation

Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Form Factor: DIN Rail
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Form Factor: DIN Rail
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Rack Mount; DIN Rail
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Analog Channels: 1
  • Digital I/O Channels: 3
  • Differential Channels: Yes
  • Sampling Frequency: 8
Digital I/O -- DI-128T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital input and output board for PCI [See More]

  • Digital I/O Channels: 128
  • Inputs: Relay / Switch Input; TTL
  • Form Factor: PC Board
  • Application: General Lab & Industrial
2-Channel Dynamic Signal-Input Card -- OMB-DBK4
from OMEGA Engineering, Inc.

The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is equipped... [See More]

  • Analog Channels: 2
  • DC Voltage: +/-5 V
  • Form Factor: PC Board
  • Filter / Amplifier: Amplifier; Filter
Digital I/O -- DI-32T2-PCI
from American Portwell Technology Inc.

32 Channels TTL-Level digital input board for PCI [See More]

  • Digital I/O Channels: 32
  • Inputs: Relay / Switch Input; TTL
  • Form Factor: PC Board
  • Host Connection: Direct Backplane Interface
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 950
  • Digital I/O Channels: 4
  • Accuracy: 0.1000
Digital I/O -- DI-64T2-PCI
from American Portwell Technology Inc.

TTL-Level digital input board for PCI [See More]

  • Digital I/O Channels: 64
  • Inputs: Relay / Switch Input; TTL
  • Form Factor: PC Board
  • Host Connection: Direct Backplane Interface
8-Channel Isolated Voltage-Input Module -- OMB-DBK50 / OMB-DBK51
from OMEGA Engineering, Inc.

The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]

  • Analog Channels: 8
  • Isolation: Isolated Analog Voltage Input
  • Accuracy: 0.1000
  • Form Factor: PC Board
Digital I/O -- PI-128L-PCI-H
from American Portwell Technology Inc.

Isolated Digital Input Board for PCI [See More]

  • Digital I/O Channels: 128
  • Form Factor: PC Board
  • Isolation: Isolated Digital Inputs; Optocoupler Isolation
  • DC Current: 0.16-2.0 mA
8-Channel Strain-Gage Module -- OMB-DBK43A
from OMEGA Engineering, Inc.

The OMB-DBK43A eight-channel strain-gage expansion module for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems accommodates the connection of most strain-gage types, from single-element, 3-wire quarter-bridges to 4-element full bridges. The OMB-DBK43A also includes... [See More]

  • Analog Channels: 8
  • Inputs: Bridge Input
  • Form Factor: Stand-alone
  • Filter / Amplifier: Filter
Analog Input Expansion Module -- OMB-PDQ30
from OMEGA Engineering, Inc.

#162;Adds 24 Differential/48 Single-Ended Inputs to OMB ‘DAQBOARD ‘3000 Series PCI Boards and OMB ‘DAQ ‘3000 Series Personal Daq USB Data Acquisition Modules. ¢Any Input Can Be a Voltage or a Thermocouple. ¢Convenient Removable Screw-Terminal Connections. The... [See More]

  • Analog Channels: 24
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Form Factor: Rack Mount
Simultaneous Sample and Hold Card -- OMB-DBK45
from OMEGA Engineering, Inc.

The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]

  • Analog Channels: 4
  • Form Factor: PC Board
  • Differential Channels: Yes
  • Filter / Amplifier: Filter