Thermistor Input Data Input Modules

6 Results
SCM9B-1400 RTD/Thermistor Module -- SCM9B-1400
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Analog Channels: 1
  • Digital I/O Channels: 3
  • Differential Channels: Yes
  • Sampling Frequency: 8
16 Channel Datalogger with SD Card -- Zen Datalogger
from Define Instruments

What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 4
  • Accuracy: 0.1000
8-Channel Temperature Measurement Device -- USB-TEMP
from Measurement Computing

USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.0160
CANBus Input Module
from OROS

CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
  • Form Factor: Stand-alone
  • Host Connection: Hi-Z Probe Connection
Dual-Channel Process Monitor -- DP3300
from OMEGA Engineering, Inc.

Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]

  • Analog Channels: 2
  • DC Voltage: 0 to 10 V
  • Form Factor: Panel / Chassis Mount
  • DC Current: 4 to 20 mA
Analog Thermistor Input Module -- SNAP-AIR40K-4
from Opto 22

The SNAP-AIR40K-4 provides four channels of analog-to-digital conversion, ideal for thermistors used in HVAC applications or for reading the resistance of potentiometer input. Default range is 0-40 K Ohms; the module can also be configured for 0-20 K, 0-10 K, or 0-5 K Ohms. Resistance probes must be... [See More]

  • Analog Channels: 4
  • Accuracy: 0.1000
  • Sampling Frequency: 0.0100
  • Isolation: Isolated