Frequency Input Data Input Modules
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
- Frequency: 0Hz to 500Hz
from Dataforth Corporation
The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]
- Analog Channels: 1
- Accuracy: 0.0100
- Resolution: 15
- Isolation: Isolated Analog Voltage Input
from Dataforth Corporation
Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]
- Analog Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Form Factor: DIN Rail
from Dataforth Corporation
Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]
- Analog Channels: 1
- Accuracy: 0.2500
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Input
from Measurement Computing
2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Digital I/O Channels: 3
- Form Factor: Stand-alone
- Isolation: Optional Isolation
- DC Voltage: 1-30V
from Campbell Scientific, Inc.
The SDM-SW8A is an 8-channel pulse count module; each channel can be individually configured for single-pole double throw (SPDT), single-pole single throw (SPST), or voltage pulse measurements. Output options include state, duty cycle, or counts. The SW8A is well suited for use in energy mangement... [See More]
- Analog Channels: 8
- DC Voltage: ±20 Vdc Max
- Form Factor: Panel / Chassis Mount
- Frequency: 100 Hz
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Digital I/O Channels: 0
- Form Factor: Stand-alone
- Sampling Frequency: 5
- AC Voltage: 0-10V
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Analog Channels: 4
- Sampling Frequency: 950
- Digital I/O Channels: 4
- Accuracy: 0.1000
from Opto 22
The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited... [See More]
- Analog Channels: 2
- Accuracy: 0.5000
- Sampling Frequency: 0.0079
- Isolation: Isolated
from Acromag, Inc.
bull; 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak. - Amplitudes up to 200V peak. - Pulse counter range of 0 to 65535. • Solid-state discrete output relays (1A DC loads), 0 to 48V DC. • 10 to 36V DC, 24V AC power. • Modbus-RTU high-speed... [See More]
- Analog Channels: 2
- Form Factor: DIN Rail
- Differential Channels: Yes
- Frequency: 0 to 50 KHz
from Sifam Tinsley UK
Theta Hz the transducer is used for frequency measurement. The output signal is proportional to measured frequency and is either load independent DC Current or load independent DC Voltage. Features. • Fully onsite programmable input range. • Available in Single or Dual output type. •... [See More]
- Analog Channels: 1
- Inputs: Sine Wave, Distorted Wave Form
- Form Factor: DIN Rail
- Host Connection: RS232/422/485
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- Analog Channels: 2
- DC Voltage: 0 to 10 V
- Form Factor: Panel / Chassis Mount
- DC Current: 4 to 20 mA
from Opto 22
G4AD20 [See More]
- Analog Channels: 1
- Frequency: 0-4095 Hz
- Form Factor: Modular Bay or Slot System
- Application: General Lab & Industrial
from Acromag, Inc.
0 to 50KHz, 0 to 65535 pulses input. 0 to 20mA DC, 0 to 10V DC output. Mechanical alarm relay (25V @ 5A). 10-36V DC power. Software configured; pulse counter; signal averaging; optional limit alarm functions. Acromag's IntelliPack ® series is a family of high-performance, multi-function I/O... [See More]
- Form Factor: DIN Rail
- Host Connection: RS232/422/485
- Frequency: 0 to 50 KHz
- Application: General Lab & Industrial
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Opto 22
The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Resolution: 16
- Frequency: 20kHz
from Acromag, Inc.
Field Input: 0-50 kHz frequency ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Isolation: Channel-to-Channel Isolation
- Frequency: 0-50 kHz
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000