RTD Input Data Input Modules
from Advantech
3-ch RTD Input Module. Accuracy: ±0.1% or better. Effective resolution: 16-bit. Input connections: 2, 3 or 4 wire. Sampling rate: 10 samples/sec. (total). Isolation voltage: 3000 VDC. Input type: PT100 or Ni RTD. Channels: 3 [See More]
- Sampling Frequency: 10
- Accuracy: 0.1000
- Resolution: 16
- Inputs: RTD Input; PT100 or Ni RTD
from Ametek Solartron Metrology
The Analogue Input Module (AIM) allows the Orbit ® network to be interfaced with a wide range of sensors that have current or voltage output. Typical sensors that may be connected are: Force sensors, Load Cells, Pressure sensors, & PT100 Temperature sensors. [See More]
- Analog Channels: 1
- Form Factor: Stand-alone
- Sampling Frequency: 460
- DC Voltage: 10 V, 5 V, 0-10 V
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
- Inputs: RTD Input
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
- Inputs: RTD Input
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Analog Channels: 1
- Accuracy: 0.0800
- Differential Channels: Yes
- Form Factor: DIN Rail
from OROS
CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]
- Analog Channels: 1
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
- Form Factor: Stand-alone
- Host Connection: Hi-Z Probe Connection
from OMEGA Engineering, Inc.
The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]
- Analog Channels: 1
- Resolution: 15
- Sampling Frequency: 0.0030
- Isolation: Isolated Analog Current Output
from Lumberg Automation - A Belden Brand
e2c 20 2-channel RTD Input (PT100, JPT100 per digit). [See More]
- Form Factor: Module
- Host Connection: e2c
- Inputs: RTD Input
- Application: General Lab & Industrial
from Opto 22
G1 100 Ohm RTD Analog Input Isolated [See More]
- Analog Channels: 1
- Isolation: Isolated
- Resolution: 12
- Form Factor: Stand-alone
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
- Inputs: Thermocouple Input; RTD Input; Bridge Input
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]
- Analog Channels: 4
- Inputs: RTD Input
- Form Factor: DIN Rail
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Analog Channels: 6
- Resolution: 16
- Sampling Frequency: 0.0120
- Form Factor: DIN Rail
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Analog Channels: 4
- Sampling Frequency: 0.1000
- Differential Channels: Yes
- Resolution: 24
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Form Factor: Rack Mount (optional feature); DIN Rail
from Sifam Tinsley UK
P18 Transducer of temperature and standard signals. It is the device destined for the continuous measurement and conversion of relative humidity and ambient temperature into a digital or analog standard signal. Additionally P18D transducer is equipped in LCD screen. Features. • Built-in... [See More]
- Analog Channels: 1
- Inputs: Thermocouple Input; RTD Input
- Isolation: Channel-to-Channel Isolation
- Host Connection: RS232/422/485
from Automation24, Inc.
Using the analog input module SM 1231 RTD - 6ES7231-5PD32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs. The analog input SM 1231 RTD - 6ES7231-5PD32-0XB0 processes for example Pt100 or Pt1000 resistance thermometers. [See More]
- Analog Channels: 4
- Form Factor: DIN Rail; DIN rail 35 mm
- Resolution: 15
- DC Voltage: 24 V DC
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 8
- Resolution: 16
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Analog Channels: 16
- Resolution: 16
- Digital I/O Channels: 4
- Accuracy: 0.1000
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- Analog Channels: 2
- DC Voltage: 0 to 10 V
- Form Factor: Panel / Chassis Mount
- DC Current: 4 to 20 mA
from Opto 22
The SNAP-AIRTD provides two channels of analog temperature input. Nominal input range is -200 to +850 degrees C. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Modules are factory calibrated. [See More]
- Analog Channels: 2
- Isolation: Isolated
- Sampling Frequency: 0.0100
- Form Factor: Modular Bay or Slot System
from Sichuan Odot Automation System Co., Ltd.
BT-3724 :4 channels / RTD input / PT1000 / 15bits / Temperature acquisition module, Code: E [See More]
- Inputs: RTD Input
from Measurement Computing
KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Analog Channels: 3
- Resolution: 16
- Sampling Frequency: 0.0150
- Form Factor: Stand-alone
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Analog Channels: 2
- Resolution: 16
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Analog Channels: 1
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Voltage: -24 - 24 V
from Automation24, Inc.
Using the analog input module SM 1231 RTD - 6ES7231-5PF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 analog inputs. The analog input SM 1231 RTD - 6ES7231-5PF32-0XB0 processes resistance thermometers such as Pt100 or Pt1000. [See More]
- Analog Channels: 8
- Form Factor: DIN Rail; DIN rail 35 mm
- Resolution: 15
- DC Voltage: 24 V DC
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Analog Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Define Instruments
Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]
- Analog Channels: 16
- Sampling Frequency: 10
- Digital I/O Channels: 4
- Resolution: 16
from OMEGA Engineering, Inc.
The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3204 and DPS3207 can be programmed to accept different types of inputs, while the DPS3104 and DPS3107 are limited to one input type on all channels. Temperature is displayed in °C or °F, while voltage... [See More]
- Analog Channels: 7
- DC Voltage: 0 to 10 V
- Form Factor: Panel / Chassis Mount
- DC Current: 4 to 20 mA
from Opto 22
G4 Analog 100 Ohms Platinum RTD Input [See More]
- Analog Channels: 1
- Isolation: Isolated
- Resolution: 12
- Form Factor: Modular Bay or Slot System
from Sichuan Odot Automation System Co., Ltd.
BT-3714 :4 channels / RTD input / PT100 / 15bits / Temperature acquisition module, Code: D [See More]
- Inputs: RTD Input
from Measurement Computing
USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 0.0160
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Form Factor: DIN Rail; Terminal Block
from Sifam Tinsley UK
The Theta M transducer is used to measure and convert parameter of Three-phase 3W/4W AC power network with balanced or unbalanced system. It ensures that the measurement and conversion of measured values into standard analog current signals.Relay outputs signal the overflow of the selected... [See More]
- Analog Channels: 1
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- Inputs: RTD Input
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 32
- Resolution: 16