Current Excitation Supply Data Input Modules
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
- Inputs: RTD Input
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
- Inputs: RTD Input
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
- Inputs: 0 to 100 Ohm
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Analog Channels: 1
- Accuracy: 0.0800
- Differential Channels: Yes
- Form Factor: DIN Rail
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Analog Channels: 1
- Accuracy: 0.1000
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Input
from Dataforth Corporation
Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Analog Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Opto 22
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Analog Channels: 2
- Accuracy: 0.0500
- Sampling Frequency: 0.1000
- Isolation: Isolated
from OMEGA Engineering, Inc.
A two-channel strain-gage expansion card for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element full bridges. The... [See More]
- Analog Channels: 2
- Form Factor: PC Board
- Differential Channels: Yes
- Inputs: Bridge Input
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Form Factor: Rack Mount (optional feature); DIN Rail
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Analog Channels: 4
- Sampling Frequency: 0.1000
- Differential Channels: Yes
- Resolution: 24
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 8
- Resolution: 16
from Campbell Scientific, Inc.
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric (IEPE)... [See More]
- Analog Channels: 6
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Excitation: Current
from Opto 22
The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Analog Channels: 2
- Accuracy: 0.0500
- Sampling Frequency: 0.1000
- Isolation: Isolated
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Analog Channels: 2
- Resolution: 16
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Analog Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Analog Channels: 4
- Resolution: 16
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation; Isolated Ethernet
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 32
- Resolution: 16
from Acromag, Inc.
RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]
- Analog Channels: 4
- Isolation: Channel-to-Channel Isolation; Isolated Profibus-DP
- Resolution: 16
- Form Factor: DIN Rail
from Acromag, Inc.
2 input channels, RTD (Pt, Ni, Cu) input. Dual mechanical relay outputs. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. IntelliPack alarms compare inputs against user defined limit setpoints... [See More]
- Analog Channels: 2
- Resolution: 16
- Differential Channels: Yes
- Form Factor: Terminal Block
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Form Factor: DIN Rail; Terminal Block