Thermocouple Input Data Input Modules

52 Results
7-Ch Thermocouple Input Module -- ADAM-5018-A2E
from Advantech

7-Ch Thermocouple Input Module. Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz. Sampling Rate: 10 samples/sec. (total). High Common Mode: 2000 VDC. Isolation Voltage: 3,000 VDC. Fault and Overvoltage Protection: Withstands over voltage up to ±35 V. CMR @ 50/60 Hz:... [See More]

  • Sampling Frequency: 0.0100
  • Accuracy: 0.1000
  • Resolution: 16
  • DC Voltage: mA, mV, V, T/C: J, K, T, E, R, S, B type
VIPA SLIO Module, Analog Input -- 031-1BB90
from Yaskawa America, Inc. - Motion Division

Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]

  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Resolution: 12
  • DC Voltage: -80mV...+80mV
1 Channel Backpanel -- SCM7BP01
from Dataforth Corporation

The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system... [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial
7-ch Thermocouple Input Module with Independent Input Range -- ADAM-5018P-AE
from Advantech

7-ch Thermocouple Input Module with Independent Input Range. Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz. Sampling Rate: 10 samples/sec. (total). High Common Mode: 2000 VDC. Isolation Voltage: 3,000 VDC. Fault and Overvoltage Protection: Withstands over voltage up to... [See More]

  • Differential Channels: Yes
  • Resolution: 16
  • Sampling Frequency: 0.0100
  • Accuracy: 0.1000
8B37 Non-Linearized Thermocouple Input Module -- 8B37J
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
8B47 Linearized Thermocouple Input Modules -- 8B47J-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]

  • Analog Channels: 1
  • Accuracy: 0.2400
  • Differential Channels: Yes
  • Form Factor: Modular Bay or Slot System
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner -- DSCA37-xx
from Dataforth Corporation

Each DSCA37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: DIN Rail
DSCT37 Non-Linearized Thermocouple Input Transmitter -- DSCT37-xx
from Dataforth Corporation

Each DSCT37 non-linearized thermocouple input transmitter provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Isolation: Isolated Analog Voltage Input
SCM5B37 Non-Linearized Thermocouple Input Module -- SCM5B37-xx
from Dataforth Corporation

Each SCM5B37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Form Factor: Rack Mount; DIN Rail
16-Channel Analog Multiplexer & Signal Conditioning Card -- AIM-16
from ACCES I/O Products, Inc.

Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]

  • Analog Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Yes
  • Inputs: Thermocouple Input; RTD Input; Bridge Input
24-Bit Universal Analog Input USB Device -- USB-2404-UI
from Measurement Computing

USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 0.1000
  • Differential Channels: Yes
  • Resolution: 24
Analog Input Thermocouple 4AI TC Module -- CT-3844
from Sichuan Odot Automation System Co., Ltd.

Module features. ◆ Filter parameters can adjustable. ◆ The module supports 4-channel thermocouple signal acquisition. ◆ The module carries with 4 analog LED indicators. ◆ The module supports 9 kinds of conventional thermocouple temperature measurement type. ◆ The... [See More]

  • Analog Channels: 4
  • Isolation: I/O to internal bus: magnetic isolation (2.5KVrms)
  • Accuracy: 0.3000
  • Form Factor: DIN Rail
Analog Input Module -- SNAP-AITM
from Opto 22

The SNAP-AITM provides two channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC or -75 to +75 mV DC, or for type E, J, or K thermocouple operation. Use isolated probes for thermocouple inputs. Although the two channels are not isolated from each other, the... [See More]

  • Analog Channels: 2
  • Accuracy: 0.0600
  • Sampling Frequency: 0.0060
  • Isolation: Isolated Analog Voltage Input
Transducer -- P18 (D, L)
from Sifam Tinsley UK

P18 Transducer of temperature and standard signals. It is the device destined for the continuous measurement and conversion of relative humidity and ambient temperature into a digital or analog standard signal. Additionally P18D transducer is equipped in LCD screen. Features. • Built-in... [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input; RTD Input
  • Isolation: Channel-to-Channel Isolation
  • Host Connection: RS232/422/485
CANBus Input Module
from OROS

CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
  • Form Factor: Stand-alone
  • Host Connection: Hi-Z Probe Connection
1/8 DIN Process Meter & Controller -- DP25B
from OMEGA Engineering, Inc.

The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]

  • Analog Channels: 1
  • Resolution: 15
  • Sampling Frequency: 0.0030
  • Isolation: Isolated Analog Current Output
Remote I/O -- ioLogik E1262
from Moxa Inc.

Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]

  • Analog Channels: 8
  • Resolution: 16
  • Sampling Frequency: 0.0120
  • Form Factor: DIN Rail
0922 UEM 035
from Lumberg Automation - A Belden Brand

e2c 20 2-channel thermocouple input (B/R/S/N/K/E/J/T Type, 30mV, 1uV/bit). [See More]

  • Form Factor: Module
  • Host Connection: e2c
  • Inputs: Thermocouple Input
  • Application: General Lab & Industrial
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Siemens SM 1231 TC - 6ES72315QD320XB0 [6ES72315QD320XB0 from Siemens Corporation]
from Automation24, Inc.

Using the analog input module SM 1231 TC - 6ES72315QD320XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs. The analog input SM 1231 TC - 6ES72315QD320XB0 processes thermocouple signals including types J, K, T, E, R, S, N, C, or TXK/XK(L);. [See More]

  • Analog Channels: 4
  • Form Factor: DIN Rail; DIN rail 35 mm
  • Resolution: 15
  • DC Voltage: 24 V DC
600T Series Transmitter, Single Channel, Thermocouple/mV Input -- 655T-0600
from Acromag, Inc.

TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]

  • Analog Channels: 1
  • Resolution: 16
  • Differential Channels: Yes
  • Isolation: Channel-to-Channel Isolation
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Analog Channels: 8
  • Sampling Frequency: 1
  • Digital I/O Channels: 8
  • Resolution: 16
16 Channel Datalogger with SD Card -- Zen Datalogger
from Define Instruments

What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 4
  • Accuracy: 0.1000
8-Channel Input Module -- CB-7018
from Measurement Computing

8-channel voltage and thermocouple input module. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]

  • Analog Channels: 8
  • Sampling Frequency: 0.0100
  • Differential Channels: Yes
  • Resolution: 16
Analog Input Thermocouple Module 8AI TC -- CT-3848
from Sichuan Odot Automation System Co., Ltd.

Module features. ◆ Filter parameters can adjustable. ◆ The module supports 8-channel thermocouple signal acquisition. ◆ The module carries with 8analog LED indicators. ◆ The module supports 9 kinds of conventional thermocouple temperature measurement type. ◆ The... [See More]

  • Analog Channels: 8
  • Isolation: I/O to internal bus:magnetic isolation (2.5KVrms)
  • Accuracy: 0.3000
  • Form Factor: DIN Rail
Analog Input Module -- SNAP-AITM-8
from Opto 22

The SNAP-AITM-8 provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input. Used with an Opto 22 SNAP PAC controller, the... [See More]

  • Analog Channels: 8
  • Accuracy: 0.1000
  • Sampling Frequency: 4.44E-4
  • Isolation: Isolated Analog Voltage Input
Transducer -- P30 U
from Sifam Tinsley UK

P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]

  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • DC Voltage: -24 - 24 V
14 Channel Thermocouple/mV Expansion -- OMB-DBK82
from OMEGA Engineering, Inc.

#162;Measures Type J, K, T, E, R, S, B & N Thermocouples as well as Voltage up to ±100mV. ¢Low Noise, High Accuracy, High Stability 100 kHz Maximum Scan Rate, Compatible with all OMB-LOGBOOK, OMB-DAQBOOK & DAQBOARD Models Operating at Maximum Sampling Rates. ¢High Noise... [See More]

  • Differential Channels: Yes
  • Sampling Frequency: 100
  • Digital I/O Channels: 14
  • Form Factor: PC Board
Siemens SM 1231 TC - 6ES72315QF320XB0 [6ES72315QF320XB0 from Siemens Corporation]
from Automation24, Inc.

Using the analog input module SM 1231 TC - 6ES72315QF320XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 analog inputs. The analog input SM 1231 TC - 6ES72315QF320XB0 processes thermocouple signals including types J, K, T, E, R, S, N, C, TXK/XK(L). [See More]

  • Analog Channels: 8
  • Form Factor: DIN Rail; DIN rail 35 mm
  • Resolution: 15
  • DC Voltage: 24 V DC
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module -- 924MB-0900
from Acromag, Inc.

4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]

  • Analog Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • Isolation: Channel-to-Channel Isolation
ISODIN Series DIN Module -- DAQ8-TC4-1RTU
from Apix, Inc.

Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]

  • Analog Channels: 8
  • Resolution: 16
  • Sampling Frequency: 1
  • Accuracy: 0.0100
Universal Input Analog Signal Controller -- Zen RTU Mini for SCADA and PLCs
from Define Instruments

Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 10
  • Digital I/O Channels: 4
  • Resolution: 16
8-Channel Temperature Measurement Device -- USB-TEMP
from Measurement Computing

USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.0160
Analog Input Thermocouple Temperature Acquisition Module -- BT-3804
from Sichuan Odot Automation System Co., Ltd.

BT-3804 :4 channels analog input / TC / 24bits / Thermocouple temperature acquisition module, Code: F [See More]

  • Inputs: Thermocouple Input
Analog Input Module -- SNAP-AITM-8-FM
from Opto 22

The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input. Used with an Opto 22 SNAP PAC controller, the... [See More]

  • Analog Channels: 8
  • Accuracy: 0.1000
  • Sampling Frequency: 4.44E-4
  • Isolation: Isolated Analog Voltage Input
Transmitter -- Theta 60M
from Sifam Tinsley UK

Transmitter Theta 60M available in housing S17 clipped onto a top-hat rail and in housing S17 screw hole mounting brackets pulled out. Features. • Electric insulation between measured variable, analogue output signal and power supply / Safe isolation acc. to EN 61 010. • Provision for... [See More]

  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • DC Voltage: -300 - 300 mV
16 Channel Analog Multiplexer -- OME-DB-889D
from OMEGA Engineering, Inc.

The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]

  • Analog Channels: 16
  • Inputs: Thermocouple Input
  • Form Factor: PC Board
  • Features: Prog
BusWorks™ 900EN Series 4-Channel Input Module -- 965EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]

  • Analog Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Analog Channels: 8
  • Sampling Frequency: 1
  • Digital I/O Channels: 32
  • Resolution: 16
Ethernet-Based 8-Channel Thermocouple Input Device -- E-TC
from Measurement Computing

Isolated Ethernet data acquisition (DAQ) device with eight DIFF thermocouple inputs, 24-bit resolution, up to 4 S/s/ch sample rate, and eight digital I/O with a +/-24 mA drive capability. KEY HIGHLIGHTS. The E-TC Ethernet data acquisition (DAQ) device provides high-accuracy temperature measurements... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 24
DT-3804 Analog Thermocouple Input Module 4AI -- DT-3804
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]

  • Analog Channels: 4
  • Inputs: Thermocouple Input
  • Form Factor: DIN Rail
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
G4 Series -- G4AD18
from Opto 22

Type T Thermocouple Input [See More]

  • Analog Channels: 1
  • Resolution: 12
  • Differential Channels: Yes
  • Isolation: Isolated
56-Channel Thermocouple Input Module -- OMB-DBK90
from OMEGA Engineering, Inc.

#162;56 Thermocouple Channels in One Compact and Rugged Enclosure. ¢Supports Any Thermocouple Type on Any Channel. ¢Very Low Cost per Channel and Very High-Channel Density. ¢Attach Up to 16 Units Together for Up to 896 Channels per A/D Mainframe. The OMB-DBK90 module provides 56... [See More]

  • Differential Channels: Yes
  • Form Factor: Rack Mount
  • Digital I/O Channels: 56
  • Inputs: Thermocouple Input
IntelliPack® 800 Series Intelligent Alarm, Dual Thermocouple/mV Input -- 822A-0200
from Acromag, Inc.

2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt ( ±100mV DC) input. Dual mechanical relays output. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. [See More]

  • Analog Channels: 2
  • Resolution: 16
  • Differential Channels: Yes
  • Form Factor: Terminal Block
High-Precision Thermocouple USB/Ethernet Data Acquisition System -- TC-32
from Measurement Computing

USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS. The TC-32 data acquisition (DAQ) system provides high accuracy thermocouple inputs and... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Sampling Frequency: 0.0030
G4 Series -- G4AD19
from Opto 22

Type E Thermocouple Input [See More]

  • Analog Channels: 1
  • Resolution: 12
  • Differential Channels: Yes
  • Isolation: Isolated
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module -- OM-DAQ-USB-2400
from OMEGA Engineering, Inc.

bull; 8 Differential or 16 Single- Ended Analog Inputs. • 24 Bit Resolution with Up to 1000 Samples/Sec. • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input. • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 1
  • Differential Channels: Yes
  • Resolution: 24
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Analog Channels: 1
  • Resolution: 16
  • Differential Channels: Yes
  • Form Factor: DIN Rail; Terminal Block
High-Speed Multifunction USB Data Acquisition Device -- USB-1616HS
from Measurement Computing

USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs analog inputs, four counter inputs, two timer outputs, and 24 digital I/O lines; TR-2U external power supply included. KEY HIGHLIGHTS. The USB-1616HS Series of USB data acquisition (DAQ) devices provide synchronous analog,... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 1000
G4 Series -- G4AD5
from Opto 22

Type J Thermocouple Input [See More]

  • Analog Channels: 1
  • Resolution: 12
  • Differential Channels: Yes
  • Isolation: Isolated
Analog Input Expansion Module -- OMB-PDQ30
from OMEGA Engineering, Inc.

#162;Adds 24 Differential/48 Single-Ended Inputs to OMB ‘DAQBOARD ‘3000 Series PCI Boards and OMB ‘DAQ ‘3000 Series Personal Daq USB Data Acquisition Modules. ¢Any Input Can Be a Voltage or a Thermocouple. ¢Convenient Removable Screw-Terminal Connections. The... [See More]

  • Analog Channels: 24
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Form Factor: Rack Mount
IntelliPack® 800T Series Intelligent Temperature Transmitter -- 801T-1500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input
  • DC Voltage: 100mV DC
  • Host Connection: RS232/422/485