Counter / Tachometer Input Data Input Modules
from Measurement Computing
USB-based 16-bit, 2 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]
- Analog Channels: 2
- Sampling Frequency: 2000
- Digital I/O Channels: 32
- Resolution: 16
from Sifam Tinsley UK
P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]
- Analog Channels: 2
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- Inputs: Encoder Input; Tach; Pulse, Rotational Speed
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from Gefran
The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz). Each... [See More]
- Digital I/O Channels: 3
- Isolation: Isolated Digital Inputs
- Resolution: 32
- Form Factor: Modular Bay or Slot System
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- Analog Channels: 2
- DC Voltage: 0 to 10 V
- Form Factor: Panel / Chassis Mount
- DC Current: 4 to 20 mA
from Opto 22
The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited... [See More]
- Analog Channels: 2
- Accuracy: 0.5000
- Sampling Frequency: 0.0079
- Isolation: Isolated
from OROS
CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]
- Analog Channels: 1
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
- Form Factor: Stand-alone
- Host Connection: Hi-Z Probe Connection
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Analog Channels: 4
- Sampling Frequency: 0.0040
- Digital I/O Channels: 4
- Resolution: 12
from ACCES I/O Products, Inc.
Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]
- Analog Channels: 8
- Resolution: 12
- Digital I/O Channels: 16
- Accuracy: 0.0200
from Measurement Computing
2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Digital I/O Channels: 3
- Form Factor: Stand-alone
- Isolation: Optional Isolation
- DC Voltage: 1-30V
from Opto 22
The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Resolution: 16
- Frequency: 20kHz
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from ACCES I/O Products, Inc.
Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]
- Analog Channels: 8
- Resolution: 12
- Differential Channels: Yes
- Form Factor: PC Board
from Measurement Computing
8-channel analog input board with high gains, two analog outputs, three counters, and 31 digital I/O lines. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and... [See More]
- Analog Channels: 8
- Digital I/O Channels: 31
- Differential Channels: Yes
- Sampling Frequency: 20
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from ACCES I/O Products, Inc.
Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]
- Analog Channels: 8
- Sampling Frequency: 40
- Digital I/O Channels: 4
- Resolution: 12