Parallel Interface Data Input Modules
from Acromag, Inc.
20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]
- Host Connection: Parallel
- Application: General Lab & Industrial
- Form Factor: PC Board
- Operating Temperature: 32 to 158
from Acromag, Inc.
16 differential inputs (two 8-channel groups). 12 or 14-bit A/D. 125KHz throughput. 8 µS conversion time for 8-channel group. 512 sample FIFO buffer, ±10V input range. IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight... [See More]
- Host Connection: Parallel
- Application: General Lab & Industrial
- Form Factor: PC Board
- Operating Temperature: 32 to 158
from Acromag, Inc.
40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]
- Host Connection: Parallel
- DC Voltage: 0-60V DC
- Form Factor: PC Board
- Application: General Lab & Industrial