Programmable Gain Data Input Modules
from ACCES I/O Products, Inc.
Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]
- Analog Channels: 8
- Resolution: 12
- Digital I/O Channels: 16
- Accuracy: 0.0200
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from OMEGA Engineering, Inc.
The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 125
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 1000
from Acromag, Inc.
16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]
- Analog Channels: 32
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0050
from Campbell Scientific, Inc.
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with differential... [See More]
- Analog Channels: 6
- Form Factor: PC Board
- Differential Channels: Yes
- DC Voltage: 20 mV to 5 V
from ACCES I/O Products, Inc.
Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]
- Analog Channels: 8
- Sampling Frequency: 40
- Digital I/O Channels: 4
- Resolution: 12
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from OMEGA Engineering, Inc.
The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 100
from Measurement Computing
USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs analog inputs, four counter inputs, two timer outputs, and 24 digital I/O lines; TR-2U external power supply included. KEY HIGHLIGHTS. The USB-1616HS Series of USB data acquisition (DAQ) devices provide synchronous analog,... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 1000
from Acromag, Inc.
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]
- Analog Channels: 16
- Resolution: 14
- Differential Channels: Yes
- Accuracy: 0.0140
from Campbell Scientific, Inc.
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric (IEPE)... [See More]
- Analog Channels: 6
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Excitation: Current
from ACCES I/O Products, Inc.
Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]
- Analog Channels: 16
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 16.6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from OMEGA Engineering, Inc.
#162;16 Differential Input Channels. ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V ( ±625mV to ±5V). ¢Convenient On-Board Screw Terminal Signal Connection. ¢Compact Form Factor Mounts in any... [See More]
- Differential Channels: Yes
- Sampling Frequency: 100
- Digital I/O Channels: 16
- Accuracy: 0.0250
from Acromag, Inc.
bull;64 digital input/output channels. 16-bit counter/timer channels. with six operating modes. Change of state and level interrupts. The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support... [See More]
- Digital I/O Channels: 64
- DC Voltage: 0 to 5V
- Form Factor: PC Board
- Inputs: Timer / Clock Input (optional feature); TTL*
from ACCES I/O Products, Inc.
Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]
- Analog Channels: 16
- Digital I/O Channels: 4
- Differential Channels: Yes
- Sampling Frequency: 100
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Acromag, Inc.
24 differential I/O, 16 TTL I/O. Four 16-bit counter/timer channels with six operating modes. The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on... [See More]
- Differential Channels: Yes
- Form Factor: PC Board
- Digital I/O Channels: 40
- DC Voltage: 0 to 5V
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Analog Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from Acromag, Inc.
16D/32SE channels ( ±5V, ±10V, 0-5V, and 0-10V input ranges). 16-bit A/D converter. 8 µS conversion time (125KHz). APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or... [See More]
- Analog Channels: 32
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0050
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from Acromag, Inc.
40 I/O channels: 24 differential and 16 TTL. Four 16-bit or two 32-bit counter/timers. The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an... [See More]
- Differential Channels: Yes
- Form Factor: PC Board
- Digital I/O Channels: 40
- DC Voltage: 0 to 5V