DC Current Input Data Input Modules
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- DC Current: 4...20 mA
from Ametek Solartron Metrology
The Encoder Input Module (EIM) provides a simple interface to incremental rotary encoders or linear encoders. This is especially useful when building machines to measure parts like CAM Shafts, making profiling easy to achieve. The EIM can also be used as the controller for high speed data collection... [See More]
- Sampling Frequency: 1200
- DC Voltage: 30 V
- Form Factor: Stand-alone
- DC Current: 10 mA
from iba America LLC
Input module with 4 analog inputs for voltage and current measurement. Different measuring modes switchable per channel. Expected availability in 2025 [See More]
- Analog Channels: 4
- Resolution: 24
- Sampling Frequency: 100
- Accuracy: 0.1000
from Advantech
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card. 16/8-ch simultaneous sampling up to 1 MS/s. 18-bit resolution. Software selectable low-pass filter. Wide input range up to 40 Vpp ( ±20 V range). Support both voltage and current measurement. Multiple selectable trigger... [See More]
- Sampling Frequency: 1000
- DC Voltage: +/-20 V, +/-12.5 V, +/-10 V, +/-5 V, +/-20 mA
- Resolution: 16
- DC Current: +/-20 V, +/-12.5 V, +/-10 V, +/-5 V, +/-20 mA
from Sensata Technologies
Plug into mounting boards for C4 Series modules. AC Inputs (Yellow Case). DC Inputs (White Case). 4kV Optical isolation. Open-collector Output. Industry standard packaging. Built-in LED Status Indicator [See More]
- DC Voltage: 2.5-32 VDC
- AC Voltage: 90-280 VAC
- DC Current: 50 mA
- Inputs: Capacitance
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
- DC Current: 4mA to 20mA
from iba America LLC
Input module with 8 digital and 8 analog voltage inputs. Sampling rate 1 kHz. Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution. ibaNet protocol 3Mbit. Up to 8 devices can be cascaded using fiber optics. ibaPADU-8AI-I. 8 digital and 8 analog current inputs. Input... [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 8
- Resolution: 16
from Advantech
1MS/s, 16-bit, 32-ch Analog Input PCIE Card. 32-ch single-ended or 16-ch differential or a combination of analog input. 16-bit A/D converter, with up to 1MHz sampling rate. Multi-card synchronization. Current measurement (0-20mA or 4-20mA). Support digital and analog triggers. Auto calibration [See More]
- Sampling Frequency: 1000
- DC Voltage: +/-1 V, +/-5 V, +/-10 V, 0~20 mA, 4~20 mA
- Resolution: 16
- DC Current: +/-1 V, +/-5 V, +/-10 V, 0~20 mA, 4~20 mA
from Sensata Technologies
DIN Rail Mountable Single Point Input Modules. AC Inputs (Yellow Case). DC Inputs (White Case). kV Optical isolation. Input and Output Barrier Strips Accept 14 to 2 AWG Wire. Configured for Panel Mounting. Open-Collector Output, with LED Status Indicator [See More]
- DC Voltage: 30
- AC Voltage: 4-280 VAC
- DC Current: 50 mA
- Inputs: Resistance
from Dataforth Corporation
Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: DIN Rail
from iba America LLC
Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex. Inputs galvanically isolated, single ended. Sampling rate up to 40 kHz, freely adjustable. Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution. Filter: RC low-pass 40 kHz... [See More]
- Analog Channels: 8
- Sampling Frequency: 40
- Digital I/O Channels: 8
- Resolution: 16
from Advantech
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module. Hot-swappable in iDAQ system. Detachable Euro-type spring terminal connectors. 8 x 16-bit analog input channels with 600VRMS isolation. Supports voltage and current measurements. Wide common-mode voltage range ( ±275 V) [See More]
- Sampling Frequency: 200
- DC Voltage: +/-10 V, +/-20 mA
- Resolution: 16
- DC Current: +/-10 V, +/-20 mA
from Sensata Technologies
DIN Rail Mountable Single Point Input Modules. AC Inputs (Yellow Case). DC Inputs (White Case). kV Optical isolation. Input and Output Barrier Strips Accept 14 to 2 AWG Wire. Configured for Panel Mounting. Open-Collector Output, with LED Status Indicator [See More]
- DC Voltage: 30
- AC Voltage: 4-280 VAC
- DC Current: 50 mA
- Inputs: Resistance
from Dataforth Corporation
Each DSCT32 current input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 80dB per decade of normal-mode rejection above 100Hz. An... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Input
from Advantech
4-ch Analog Input Module. Accuracy: ±0.1% or better of FSR (Voltage) ±0.2% or better of FSR (Current). Resolution: 16-bit. Voltage/Current: ±10V, ±2.5V, 0 ~ 20mA, Range 4 ~ 20mA. Isolation Voltage: 2000 V DC. Sampling rate: 10 sample/second (total). Burn-out detection: Yes... [See More]
- Differential Channels: Yes
- Resolution: 16
- Sampling Frequency: 0.0100
- Accuracy: 0.1000
from Dataforth Corporation
Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Analog Channels: 1
- Accuracy: 0.0500
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Advantech
4-ch High Speed Analog Input EtherCAT Slice IO Module. Channels : 4 (Differential). Input Type : V, mA. Voltage Range : ±10 V, 0 ~ 10 V, 0 ~ 20 mA. Input Impedance : 800 k Ω, for voltage input, 500 Ω, for current input. Resolution : 16-bit with ±0.1% for voltage input, 16-bit... [See More]
- Differential Channels: Yes
- Resolution: 16
- Sampling Frequency: 10
- Form Factor: DIN Rail; DIN-rail
from Dataforth Corporation
The SCM7B32 current input modules accept input signals in the 4-20mA or 0- 20mA ranges from the field and provide a high-level output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. SCM7B33... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: Rack Mount; DIN Rail
from Advantech
6-ch Current Analog Input EtherCAT Slice IO Module. Channels : 6 (Differential). Input Type : mA. Voltage Range : ±20 mA, 0 ~ 20 mA, 4 ~ 20 mA. Input Impedance : 120 Ω. Resolution : 16-bit. FSR accuracy : 16-bit with ±0.2% @25 °C. Sample Rate : 100 sample/s (per channel). [See More]
- Differential Channels: Yes
- Resolution: 16
- Sampling Frequency: 0.1000
- Form Factor: DIN Rail; DIN-rail
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Analog Channels: 1
- Digital I/O Channels: 3
- Differential Channels: Yes
- Sampling Frequency: 8
from Moxa Inc.
Input Impedence. 120 ohms. Resolution in Ranges. 12 bits, 3.91 µA/bit. Input Current Range. 4 to 20 mA (single-ended). Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Conversion Time. 4 ms for... [See More]
- Analog Channels: 8
- Isolation: Isolated Analog Voltage Input
- Resolution: 12
- Form Factor: Modular Bay or Slot System
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ The module supports 4-channel current signal acquisition. ◆ The module can be configured for 0-20mA or 4-20mA current signal acquisition. ◆ The module supports 2-wire (non-loop output, external power supply is required) or 4-wire current sensor input. ◆ The... [See More]
- Analog Channels: 4
- Form Factor: DIN Rail
- Isolation: I/O to internal bus: magnetic isolation (2.5KVrms) Power isolation: DC-DC
- DC Current: Maximum: 0 ~ 23.5 mA
from OMEGA Engineering, Inc.
The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]
- Analog Channels: 1
- Resolution: 15
- Sampling Frequency: 0.0030
- Isolation: Isolated Analog Current Output
from Gefran
The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear input, or to retransmit variables to recording devices, other units, etc. Maximum current for each output is 20 mA. [See More]
- Analog Channels: 8
- Isolation: Isolated Analog Voltage Input
- Resolution: 16
- Form Factor: Modular Bay or Slot System
from Hymark/Kentucky Gauge
The AWA analog input module can be used with all CamCon controllers. The AWA module comes with either two separate voltage or current inputs with 12 bit resolution. The AWA module can be connected to the CamCon controller either via expansion interface or via SSI Encoder interface. [See More]
- Analog Channels: 2
- DC Voltage: 0 to +10V, -10V to +10V
- Resolution: 12
- DC Current: 0 to 20mA
from Automation24, Inc.
Using the digital input module SM 1221 DC - 6ES7221-1BF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded with 8 digital inputs. The digital input SM 1221 DC - 6ES7221-1BF32-0XB0 processes input signals with a voltage of 24 V DC. [See More]
- Digital I/O Channels: 8
- DC Voltage: 24 V DC
- Form Factor: DIN Rail; DIN rail 35 mm
- DC Current: 4 mA
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- DC Voltage: Max. 30 VDC
from Opto 22
0 - 5 Amp Input Isolated [See More]
- Analog Channels: 1
- Isolation: Isolated
- Resolution: 12
- Form Factor: Stand-alone
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Analog Channels: 4
- Sampling Frequency: 0.1000
- Differential Channels: Yes
- Resolution: 24
from Ultra Energy
Fiber Optic Module: MX420-IP2 Input & Output Module, 4-20mA in – 2 channels, MX Multiplexers [See More]
- Analog Channels: 2
- Application: General Lab & Industrial
- DC Current: 4-20mA
from American Portwell Technology Inc.
Isolated Digital Input Board for PCI [See More]
- Digital I/O Channels: 128
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Optocoupler Isolation
- DC Current: 0.16-2.0 mA
from Parker Hannifin / Automation / Electromechanical Division - Europe
Peripheral modules for distributed automation... Fieldbus-independent layout. Easy to expand with additional modules. Exceptionally compact design. Safe, reliable contacting. Maintenance-free. Different voltages can be combined. Flexibility ensures optimal adaptability to different applications [See More]
- Digital I/O Channels: 2
- DC Current: 4.5mA
- Form Factor: DIN Rail
- Application: General Lab & Industrial
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. Input loop powered. Low-cost isolator. Up to four independent channels in a single unit with channel-to-channel isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal... [See More]
- Analog Channels: 1
- Isolation: Channel-to-Channel Isolation
- Differential Channels: Yes
- Form Factor: Rack Mount (optional feature); DIN Rail
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
- Inputs: Thermocouple Input; RTD Input; Bridge Input
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 8
- Resolution: 16
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Analog Channels: 16
- Resolution: 16
- Digital I/O Channels: 4
- Accuracy: 0.1000
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Analog Channels: 1
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Voltage: -24 - 24 V
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Analog Channels: 8
- Sampling Frequency: 0.0120
- Differential Channels: Yes
- Resolution: 16
from Sichuan Odot Automation System Co., Ltd.
CT-3268: 8 channels analog input /0 ~20mA OR -20~0mA OR ±20mA /15bit Single-ended bipolar. ◆ the module supports 8-channel current signal acquisition. ◆ the module can be configured for 0~20mA OR -20~0mA OR ±20mA current signal acquisition. ◆ the module supports... [See More]
- Analog Channels: 8
- Isolation: I/O to internal bus: magnetic isolation (2.5KVrms) Power isolation: DC-DC
- Sampling Frequency: 0.0357
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 125
from Gefran
The R-E16 module has 16 optically isolated digital inputs, 24 VDC, PNP, and acquires logic signals from proximity sensors, drives, etc. It is installed on the backplanes of the R-BUS(x), from which it receives auxiliary power supply (LED). Each input is protected against inversion of polarity and... [See More]
- Digital I/O Channels: 16
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Inputs
- DC Voltage: 32VDC
from Automation24, Inc.
Using the digital output module SM 1221 DC - 6ES7221-1BH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital inputs. The digital input SM 1221 DC - 6ES7221-1BH32-0XB0 processes input signals with a voltage of 24 V DC. [See More]
- Digital I/O Channels: 16
- DC Voltage: 24 V DC
- Form Factor: DIN Rail; DIN rail 35 mm
- DC Current: 4 mA
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- DC Voltage: Max. 30 VDC
from Opto 22
The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. For a similar module... [See More]
- Analog Channels: 2
- Accuracy: 0.0500
- Sampling Frequency: 0.0870
- Isolation: Isolated
from Measurement Computing
8-channel voltage or ±20 mA input module. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Analog Channels: 8
- Sampling Frequency: 0.0100
- Differential Channels: Yes
- Resolution: 16
from Acromag, Inc.
913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]
- Analog Channels: 4
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.1000
from ACCES I/O Products, Inc.
Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]
- Analog Channels: 16
- Digital I/O Channels: 4
- Differential Channels: Yes
- Sampling Frequency: 100
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Analog Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Define Instruments
Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]
- Analog Channels: 16
- Sampling Frequency: 10
- Digital I/O Channels: 4
- Resolution: 16
from Sifam Tinsley UK
Transmitter Theta 60M available in housing S17 clipped onto a top-hat rail and in housing S17 screw hole mounting brackets pulled out. Features. • Electric insulation between measured variable, analogue output signal and power supply / Safe isolation acc. to EN 61 010. • Provision for... [See More]
- Analog Channels: 2
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Voltage: -300 - 300 mV
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels current signal acquisition. · Input range: 0~20mA or 4~20mA current signal acquisition, 16 bits resolution. · The module carries 4 channels analog input indicators. · The module input signal is isolated between channels. · Module high speed... [See More]
- Analog Channels: 4
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Current: 0~20mA or 4~20mA current signal acquisition, 16 bits resolution.
from OMEGA Engineering, Inc.
The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]
- Analog Channels: 16
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 100
from Gefran
The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz). Each... [See More]
- Digital I/O Channels: 3
- Isolation: Isolated Digital Inputs
- Resolution: 32
- Form Factor: Modular Bay or Slot System
from Automation24, Inc.
The SIMATIC S7-1200 Signal Board SB 1221 - 6ES72213BD300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 4 24 V DC digital inputs and a maximum frequency of 200 kHz without additional space requirements. The signal board SB 1221 - 6ES72213BD300XB0 is simply plugged... [See More]
- Digital I/O Channels: 4
- DC Voltage: 24 V DC
- Form Factor: DIN Rail; DIN rail 35 mm
- DC Current: 7 mA
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- DC Voltage: Max. 30 VDC
from Opto 22
The SNAP-AIMA-32 provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. [See More]
- Analog Channels: 32
- Accuracy: 0.1000
- Sampling Frequency: 8.70E-4
- Isolation: Isolated
from Measurement Computing
Isolated input module, DIN rail mount, 120 VAC/VDC, 5 V logic levels. [See More]
- Isolation: Isolated
- DC Voltage: 120 V
- Form Factor: DIN Rail
- DC Current: 5 mA
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Analog Channels: 16
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0500
from ACCES I/O Products, Inc.
REMOTE ACCES 54-Bit Digital Input Pod. Model RDI-54 is an intelligent, 54-bit parallel digital-input-to-computer interface unit. It is packaged in a NEMA 4 enclosure for remote installation in harsh environments. There are no switches or jumpers to set to enable half-duplex operation. However, there... [See More]
- Digital I/O Channels: 54
- Form Factor: Stand-alone
- Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
- DC Voltage: -30V-0.8V; 2-50V
from OMEGA Engineering, Inc.
The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]
- Analog Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
- DC Voltage: 5V 24V
from Automation24, Inc.
The SIMATIC S7-1200 Signal Board SB 1231 - 6ES72314HA300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 1 +/- 10 V DC, or 0/4-20 mA analog input. The signal board SB 1231 - 6ES72314HA300XB0 is simply plugged into the front of the CPU. [See More]
- Analog Channels: 1
- Form Factor: DIN Rail; DIN rail 35 mm
- Resolution: 12
- DC Voltage: 24 V DC
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- DC Voltage: Max. 30 VDC
from Opto 22
The SNAP-AIMA-32-FM provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. [See More]
- Analog Channels: 32
- Accuracy: 0.1000
- Sampling Frequency: 8.70E-4
- Isolation: Isolated
from Acromag, Inc.
i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]
- Analog Channels: 6
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]
- Analog Channels: 24
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
- DC Voltage: 24Vdc
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- DC Voltage: Max. 30 VDC
from Opto 22
The SNAP-AIMA-4 provides four channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. [See More]
- Analog Channels: 4
- Accuracy: 0.0500
- Sampling Frequency: 0.0435
- Isolation: Isolated
from Acromag, Inc.
DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]
- Analog Channels: 6
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- Analog Channels: 2
- DC Voltage: 0 to 10 V
- Form Factor: Panel / Chassis Mount
- DC Current: 4 to 20 mA
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- DC Voltage: Max. 30 VDC
from Opto 22
The SNAP-AIMA-8 provides eight channels of -20 mA to +20 mA current input. The module does not supply loop excitation current. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Compatibility: This... [See More]
- Analog Channels: 8
- Accuracy: 0.0500
- Sampling Frequency: 0.0036
- Isolation: Isolated
from Acromag, Inc.
64 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]
- Analog Channels: 64
- Accuracy: 0.1000
- Resolution: 16
- Form Factor: Stand-alone