Strain Gauge / Bridge Input Data Input Modules
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
- Inputs: Bridge Input
from Ametek Solartron Metrology
Strain Gauge Input Module (SGIM) is designed to connect to any common strain gauge. [See More]
- Form Factor: Stand-alone
- Inputs: Bridge Input
- DC Voltage: .313 - 2.95 mV
- Application: General Lab & Industrial
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Resolution: 16
- Inputs: Bridge Input
from Dataforth Corporation
Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Analog Channels: 1
- Accuracy: 0.0300
- Differential Channels: Yes
- Form Factor: DIN Rail
from Opto 22
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. [See More]
- Analog Channels: 2
- Resolution: 22
- Sampling Frequency: 0.1111
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]
- Analog Channels: 1
- Resolution: 15
- Sampling Frequency: 0.0030
- Isolation: Isolated Analog Current Output
from Gefran
The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear input, or to retransmit variables to recording devices, other units, etc. Maximum current for each output is 20 mA. [See More]
- Analog Channels: 8
- Isolation: Isolated Analog Voltage Input
- Resolution: 16
- Form Factor: Modular Bay or Slot System
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Analog Channels: 4
- Sampling Frequency: 0.1000
- Differential Channels: Yes
- Resolution: 24
from Campbell Scientific, Inc.
Terminal input modules (TIMs) are small peripherals that provide completion resistors for resistive bridge measurements, or act as voltage dividers or precision current shunts. The modules attach directly to the datalogger?s input terminals. Each module provides circuitry to connect one sensor,... [See More]
- Form Factor: Module
- Host Connection: Direct Backplane Interface
- Inputs: Bridge Input
- Application: General Lab & Industrial
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
- Inputs: Thermocouple Input; RTD Input; Bridge Input
from Electro Standards Laboratories
Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]
- Analog Channels: 1
- Form Factor: Stand-alone
- Resolution: 24
- Inputs: Bridge Input
from Opto 22
The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. The SNAP-AILC-2 is primarily used with... [See More]
- Analog Channels: 2
- Resolution: 22
- Sampling Frequency: 0.1111
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
A two-channel strain-gage expansion card for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element full bridges. The... [See More]
- Analog Channels: 2
- Form Factor: PC Board
- Differential Channels: Yes
- Inputs: Bridge Input
from Measurement Computing
USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS. The DT9838 USB data acquisition (DAQ) device provides... [See More]
- Analog Channels: 4
- Resolution: 24
- Sampling Frequency: 52.7
- Form Factor: Stand-alone
from Campbell Scientific, Inc.
The 4WPB100 provides completion resistors for measurement of a 100 Ohm Platinum Resistive Thermometer (PRT). [See More]
- Form Factor: Module
- Host Connection: Direct Backplane Interface
- Inputs: Bridge Input
- Application: General Lab & Industrial