Voltage Excitation Supply Data Input Modules

22 Results
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth -- 8B38-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]

  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
  • Inputs: Bridge Input
DSCA38 Strain Gage Input Signal Conditioner -- DSCA38-xx
from Dataforth Corporation

Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located on... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Form Factor: DIN Rail
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth -- SCM5B38-0x
from Dataforth Corporation

Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0800
  • Differential Channels: Yes
  • Form Factor: Rack Mount; DIN Rail
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power -- SCM7B35-xx
from Dataforth Corporation

SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. Loop power is provided... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0300
  • Differential Channels: Yes
  • Isolation: Isolated Analog Voltage Input
Data Acquisition & Communication Module -- M853
from Fluidwell bv

M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 0.0040
  • Digital I/O Channels: 4
  • Resolution: 12
CellMite® ProD High-Performance Data Acquisition & Sensor Monitoring Node -- Model 4349
from Electro Standards Laboratories

The CellMite ® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet... [See More]

  • Analog Channels: 11
  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input
  • Resolution: 12
  • Form Factor: PC Board
BusWorks™ 900 MB Series Discrete I/O Module -- 901MB-0900
from Acromag, Inc.

Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]

  • Digital I/O Channels: 12
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • DC Voltage: 0 to 35 VDC
Load Cell Input Module -- SNAP-AILC
from Opto 22

The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. [See More]

  • Analog Channels: 2
  • Resolution: 22
  • Sampling Frequency: 0.1111
  • Accuracy: 0.0500
Sixteen Channel, 12-Bit Analog Input Card -- PCI-AI12-16(A)
from ACCES I/O Products, Inc.

Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 4
  • Differential Channels: Yes
  • Sampling Frequency: 100
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module -- OM-DAQ-USB-2400
from OMEGA Engineering, Inc.

bull; 8 Differential or 16 Single- Ended Analog Inputs. • 24 Bit Resolution with Up to 1000 Samples/Sec. • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input. • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 1
  • Differential Channels: Yes
  • Resolution: 24
24-Bit Universal Analog Input USB Device -- USB-2404-UI
from Measurement Computing

USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]

  • Analog Channels: 4
  • Sampling Frequency: 0.1000
  • Differential Channels: Yes
  • Resolution: 24
16 Channel Datalogger with SD Card -- Zen Datalogger
from Define Instruments

What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]

  • Analog Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 4
  • Accuracy: 0.1000
Filtered Analog Input Module -- CR9052DC
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with differential... [See More]

  • Analog Channels: 6
  • Form Factor: PC Board
  • Differential Channels: Yes
  • DC Voltage: 20 mV to 5 V
CellMite® Wireless Digital Signal Conditioner -- Model 4329
from Electro Standards Laboratories

Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]

  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
  • Inputs: Bridge Input
BusWorks™ 900 MB Series Discrete I/O Module -- 904MB-0900
from Acromag, Inc.

Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]

  • Digital I/O Channels: 12
  • Form Factor: DIN Rail
  • Isolation: Channel-to-Channel Isolation
  • DC Voltage: 0 to 35 VDC
Load Cell Input Module -- SNAP-AILC-2
from Opto 22

The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. The SNAP-AILC-2 is primarily used with... [See More]

  • Analog Channels: 2
  • Resolution: 22
  • Sampling Frequency: 0.1111
  • Accuracy: 0.0500
Differential Input Voltage Card -- OMB-DBK80
from OMEGA Engineering, Inc.

#162;16 Differential Input Channels. ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V ( ±625mV to ±5V). ¢Convenient On-Board Screw Terminal Signal Connection. ¢Compact Form Factor Mounts in any... [See More]

  • Differential Channels: Yes
  • Sampling Frequency: 100
  • Digital I/O Channels: 16
  • Accuracy: 0.0250
Universal Input Analog Signal Controller -- Zen RTU Mini for SCADA and PLCs
from Define Instruments

Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 10
  • Digital I/O Channels: 4
  • Resolution: 16
IntelliPack® 800 Series Intelligent Alarm, DC Voltage/Current Input -- 811A
from Acromag, Inc.

plusmn;100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor). Single or dual mechanical relays. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley... [See More]

  • Analog Channels: 1
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
Single-Phase Power Monitoring Module -- SNAP-AIPM
from Opto 22

SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca [See More]

  • Analog Channels: 4
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.2000
  • AC Voltage: 85-250 VAC RMS
Differential Voltage Input Module -- OMB-DBK85
from OMEGA Engineering, Inc.

#162;16 Differential Input Channels via BNC Connectors. ¢Unity Gain Combines with A/D Gains to Provide Full Scale Inputs from ±156 mV to ±10 V. ¢Ultra Low-Noise, High-Speed Design. The OMB-DBK85 provides 16 channels of differential voltage input. It has a single, unity-gain... [See More]

  • Differential Channels: Yes
  • Accuracy: 0.0250
  • Digital I/O Channels: 16
  • Form Factor: Panel / Chassis Mount
Dual-Channel Process Monitor -- DP3300
from OMEGA Engineering, Inc.

Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]

  • Analog Channels: 2
  • DC Voltage: 0 to 10 V
  • Form Factor: Panel / Chassis Mount
  • DC Current: 4 to 20 mA