AC Current Input Data Input Modules
from Dataforth Corporation
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]
- Analog Channels: 1
- Accuracy: 0.2500
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Input
from iba America LLC
Input module with 4 analog current inputs. Use in power generation and distribution. General current measurement. Grid frequency measurement [See More]
- Analog Channels: 4
- Resolution: 24
- Sampling Frequency: 500
- Accuracy: 0.1000
from Dataforth Corporation
Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]
- Analog Channels: 1
- Accuracy: 0.2500
- Differential Channels: Yes
- Isolation: Isolated Analog Voltage Input
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 8
- Resolution: 16
from Acromag, Inc.
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input. 8 analog differential current input channels. 12 to 32V DC Power (2.8W). XT1211: Modbus/TCP and i2o protocol. XT1212: Ethernet/IP protocol. XT1213: Profinet protocol. The XT1210 offers an isolated Ethernet network interface for up to eight... [See More]
- Analog Channels: 8
- Accuracy: 0.0500
- Differential Channels: Yes
- Form Factor: DIN Rail
from Sifam Tinsley UK
Theta 10A/10V transducer converts a sinusoidal AC Current or AC Voltage into a load independent DC Current or a load independent DC Voltage proportional to the measured value. Features. • Accuracy class 0.2 as per International Standard IEC/EN 60688. • Output Response Time < 250 ms. [See More]
- Analog Channels: 1
- Inputs: Signal, Sine Wave
- Form Factor: DIN Rail
- Host Connection: RS232/422/485
from Measurement Computing
Isolated input module, DIN rail mount, 120 VAC/VDC, 5 V logic levels. [See More]
- Isolation: Isolated
- DC Voltage: 120 V
- Form Factor: DIN Rail
- DC Current: 5 mA
from Campbell Scientific, Inc.
The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels by converting the low level ac signals to the logic levels read by the control ports. To use the LLAC4, the... [See More]
- Analog Channels: 0
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 0
- Application: General Lab & Industrial
from Opto 22
0 - 5 Amp Input Isolated [See More]
- Analog Channels: 1
- Isolation: Isolated
- Resolution: 12
- Form Factor: Stand-alone
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Digital I/O Channels: 0
- Form Factor: Stand-alone
- Sampling Frequency: 5
- AC Voltage: 0-10V
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Analog Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Acromag, Inc.
plusmn;100V or 0 to 22 mA DC input ranges (AC current with optional sensor). 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power. Software configured, performs linearization, square root extraction, and optional limit alarm functions. The 811T... [See More]
- Analog Channels: 1
- Resolution: 16
- Differential Channels: Yes
- Form Factor: DIN Rail; Terminal Block
from Sifam Tinsley UK
The Theta 20A/20V compact programmable Transducers are available with LCD display and are completely on-site configurable. Features. • True RMS measurement. • On-site programmable inputs. • On-site configurable as: Current or Voltage. • On-site selectable output; DC Current or DC... [See More]
- Analog Channels: 2
- Inputs: Signal, Sine Wave, Distorted Wave Form
- Form Factor: DIN Rail
- Host Connection: RS232/422/485
from Opto 22
SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca [See More]
- Analog Channels: 4
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.2000
- AC Voltage: 85-250 VAC RMS