Networkable System Data Input Modules
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Thermotron Industries
The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- DC Voltage: +/- 2 Volts
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: Isolated Digital Inputs
- Host Connection: Ethernet
from Rotronic Instrument Corp.
The RMS Converter allows you to integrate existing devices and networks into the RMS. The RMS Converter acts as an interface, gathering the data of the devices and sending them to the RMS server software. This way, existing ROTRONIC products with a digital interface can be integrated into the world... [See More]
- Analog Channels: 2
- Host Connection: Ethernet
- Form Factor: Stand-alone
- Application: General Lab & Industrial
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Digital I/O Channels: 0
- Form Factor: Stand-alone
- Sampling Frequency: 5
- AC Voltage: 0-10V
from Sifam Tinsley UK
P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]
- Analog Channels: 2
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- Inputs: Encoder Input; Tach; Pulse, Rotational Speed
from D-TACQ Solutions
The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]
- Analog Channels: 16
- Sampling Frequency: 80000
- Differential Channels: Yes
- Resolution: 14
from Opto 22
Remote Digital 32-channel I/O Unit Mistic Protocol [See More]
- Digital I/O Channels: 32
- Host Connection: RS232/422/485
- Form Factor: Stand-alone
- Transmission Rate: 115
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from Electro-Sensors, Inc.
I/O Modules with Modbus. Features. • 3 Models: - Analog-In. - Discrete I/O. - Frequency/Discrete-In (coming soon). • Standard Modbus RTU slave over RS485. network interface, up to 115.2k baud. • Low latency ( < 1 mS) from Query end to Response start for high data throughput. •... [See More]
- Analog Channels: 12
- Application: General Lab & Industrial
- Form Factor: DIN Rail
- Network Options: Modbus RTU
from Measurement Computing
KEY HIGHLIGHTS. The WEB-TEMP and TC Series web-enabled isolated data acquisition (DAQ) devices provide accurate temperature measurements. An integrated web server lets users remotely monitor data from a web browser. Features include digital and counter functions, and CJC. Available with support for... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 0.0160
from Acromag, Inc.
913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]
- Analog Channels: 4
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Analog Channels: 8
- Sampling Frequency: 0.0120
- Differential Channels: Yes
- Resolution: 16
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Analog Channels: 1
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Voltage: -24 - 24 V
from Opto 22
SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca [See More]
- Analog Channels: 4
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.2000
- AC Voltage: 85-250 VAC RMS
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Voltage: 0 to 35 VDC
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Analog Channels: 6
- Resolution: 16
- Sampling Frequency: 0.0120
- Form Factor: DIN Rail
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Voltage: 0 to 35 VDC
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Analog Channels: 8
- Resolution: 16
- Sampling Frequency: 0.0120
- Form Factor: DIN Rail
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Analog Channels: 2
- Resolution: 16
- Differential Channels: Yes
- Isolation: Channel-to-Channel Isolation
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Analog Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from Acromag, Inc.
plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]
- Analog Channels: 16
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Analog Channels: 16
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from Acromag, Inc.
plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Analog Channels: 16
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0500