Relay / Switch Input Data Input Modules
from Advantech
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module. Relay Type: Form A (SPST). Contact Rating: 250VAC @ 5A, 30VDC @ 5A. Insulation Resistance: 1 G Ω (min.) @ 500 VDC. Breakdown Voltage: 500VAC (50/60Hz) [See More]
- Form Factor: DIN Rail; DIN-rail
- Inputs: Relay / Switch Input
- DC Voltage: Wet Contact Rated voltage: 24 VDC Logic level 1: 10~30 VDC Logic level 0: 0~3 VDC
- Filter / Amplifier: Filter
from Measurement Computing
PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
- DC Voltage: 5 to 28V
from American Portwell Technology Inc.
TTL-Level type digital input and output board for PCI [See More]
- Digital I/O Channels: 128
- Inputs: Relay / Switch Input; TTL
- Form Factor: PC Board
- Application: General Lab & Industrial
from Ultra Energy
Fiber Optic Module: MXCC-IP2 Input & Output Module, Contact Closure in – 2 channels, MX Multiplexers [See More]
- Analog Channels: 2
- Application: General Lab & Industrial
- Inputs: Relay / Switch Input
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Analog Channels: 4
- Sampling Frequency: 950
- Digital I/O Channels: 4
- Accuracy: 0.1000
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from Opto 22
The G4IDC5-SW module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SW senses switch closure. Each user-supplied switch is connected with two wires. Because the module includes power for the switch, this... [See More]
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
- Inputs: Relay / Switch Input
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
- DC Voltage: 0 to 35 VDC
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Analog Channels: 4
- Sampling Frequency: 0.0040
- Digital I/O Channels: 4
- Resolution: 12
from Measurement Computing
USB-based eight Form C relay and eight isolated high-voltage input interface device. KEY HIGHLIGHTS. The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated Form C electromechanical SPDT relays and a heavy-duty chassis for rugged DAQ... [See More]
- Digital I/O Channels: 8
- Form Factor: Stand-alone
- Isolation: Isolated
- DC Voltage: ± 5V
from American Portwell Technology Inc.
Digital Input Terminal for USB2.0 [See More]
- Digital I/O Channels: 16
- DC Voltage: 4.75-5.25V
- Form Factor: Stand-alone
- Inputs: Relay / Switch Input; TTL
from Opto 22
The G4IDC5-SWNC module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SWNC senses switch opening. Each user-supplied switch is connected with two wires. Because these modules include power for the switch,... [See More]
- Digital I/O Channels: 2
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
- Inputs: Relay / Switch Input
from Acromag, Inc.
40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]
- Digital I/O Channels: 40
- DC Voltage: 0-60 VDC
- Form Factor: PC Board
- Inputs: Relay / Switch Input
from American Portwell Technology Inc.
32 Channels TTL-Level digital input board for PCI [See More]
- Digital I/O Channels: 32
- Inputs: Relay / Switch Input; TTL
- Form Factor: PC Board
- Host Connection: Direct Backplane Interface
from Opto 22
The SNAP-IDC5-SW module provides four channels of contact status input. The module supplies 15 volts of power to an external dry contact switch and senses switch closure. Each user-supplied switch is connected with two wires. Because the module includes power for the switch, it is particularly... [See More]
- Digital I/O Channels: 4
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Inputs
- Inputs: Relay / Switch Input